location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PAW Patrol , Mighty Pups Super PAWs Skye Figure with Transforming Backpack, for Kids Aged 3 and Up

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PAW Patrol
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Mighty Pups
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PAW Patrol, Mighty Pups Super PAWs Skye Figure with Transforming Backpack, for Kids Aged 3 and Up
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6052293
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988259726 show
Category:
Toy cars, planes etc.
Play Vehicles & Play Tracks Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131173
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2024 04:06:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points PAW Patrol , Mighty Pups Super PAWs Skye Figure with Transforming Backpack, for Kids Aged 3 and Up
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - WORKING ACTION PACK: When it’s time for a rescue mission, activate Mighty Skye’s whirlwind power. Simply squeeze her legs to make her action pack’s wings fly up and down!
Long product name PAW Patrol , Mighty Pups Super PAWs Skye Figure with Transforming Backpack, for Kids Aged 3 and Up :
The long product name of PAW Patrol , Mighty Pups Super PAWs Skye Figure with Transforming Backpack, for Kids Aged 3 and Up. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PAW Patrol, Mighty Pups Super PAWs Skye Figure with Transforming Backpack, for Kids Aged 3 and Up
More>>>
PAW Patrol , Mighty Pups Super PAWs Skye Figure with Transforming Backpack, for Kids Aged 3 and Up:
The official description of PAW Patrol , Mighty Pups Super PAWs Skye Figure with Transforming Backpack, for Kids Aged 3 and Up as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mighty Pups Super PAWs Skye is ready to fly! Trading her flight uniform for a cool Super PAWs uniform, PAW Patrol’s beloved aviation expert wears a shiny metallic pink uniform with silver accents, a mask and translucent working action pack with moving wings. To activate Skye’s whirlwind power, simply squeeze her legs to make her wings fly up and down! Mighty Pups Super PAWs Skye brings all the excitement of the hit TV show into your home. For even more PAWsome adventures, add the rest of the Super PAWs pups and Mighty Jet Command Center team vehicle (each sold separately) to your collection. Join Mighty Pups Super PAWs Skye on rescue adventures and help save the day!

Includes: 1 Mighty Pups Super PAWs Skye Figure

Short summary description PAW Patrol , Mighty Pups Super PAWs Skye Figure with Transforming Backpack, for Kids Aged 3 and Up:
This short summary of the PAW Patrol , Mighty Pups Super PAWs Skye Figure with Transforming Backpack, for Kids Aged 3 and Up data-sheet is auto-generated and uses the product title and the first six key specs.

PAW Patrol , Mighty Pups Super PAWs Skye Figure with Transforming Backpack, for Kids Aged 3 and Up, Paw Patrol, 3 yr(s), Plastic, Multicolour

Long summary description PAW Patrol , Mighty Pups Super PAWs Skye Figure with Transforming Backpack, for Kids Aged 3 and Up:
This is an auto-generated long summary of PAW Patrol , Mighty Pups Super PAWs Skye Figure with Transforming Backpack, for Kids Aged 3 and Up based on the first three specs of the first five spec groups.

PAW Patrol , Mighty Pups Super PAWs Skye Figure with Transforming Backpack, for Kids Aged 3 and Up. Theme: Paw Patrol, Recommended age (min): 3 yr(s), Material: Plastic, Product colour: Multicolour

Features
Product colour *
Multicolour
Material *
Plastic
Recommended age (min) *
3 yr(s)
Suggested gender *
Boy/Girl
Theme
Paw Patrol
Country of origin
China
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Width
184 mm
Depth
51 mm
Height
165 mm
Weight
110 g
Packaging data
Package width
184 mm
Package depth
51 mm
Package height
165 mm
Package weight
110 g
Package type
Blister
Packaging content
Commercial unit type
Assortment
Packaging content
1 Mighty Pups Super PAWs Marshall Figure
Package assortment
6
Logistics data
Master (outer) cases per pallet layer
120 pc(s)
Master (outer) case width
226 mm
Master (outer) case length
196 mm
Master (outer) case height
186 mm
Master (outer) case gross weight
630 g
Master (outer) case volume
274000 cm³
Logistics data
Master (outer) case net weight
435 g
Master (outer) case packaging type
Box
Master (outer) case GTIN (EAN/UPC)
778988259771
Products per master (outer) case
6 pc(s)
Pallet gross width
120 cm
Pallet gross length
80 cm
Pallet gross height
98 cm
Pallet gross weight
64.8 kg
Layers per pallet
5 pc(s)
Products per pallet layer
1188 pc(s)
Products per pallet
132 pc(s)
Harmonized System (HS) code
95.03.00.95.90
Minimum order quantity
6 pc(s)
Products per intermodal container (20ft)
22176 pc(s)
Products per intermodal container (40ft)
44352 pc(s)
Other features
Country of importation (ISO 3166-1)
France
Customs product code (TARIC)
9503004990
(cdm) Reconducted new drop
Reconducted
Packaging languages (ISO 639 format)
Multi
Manual languages (ISO 639 format)
Multi
Supplier features
Start availability
01-08-2019
End availability
31-12-2020