location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DesignJet T530 24-in Printer large format printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP DesignJet T530 24-in Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5ZY60B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905429875 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32500
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2023 11:50:40
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP DesignJet T530 24-in Printer large format printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Discover savings, from your office space to your budget, with the world's smallest plotters and built-in stands.[1] With built-in Wi-Fi, you can also save time by connecting and printing right away. Save money with HP’s most affordable plotters.[2]
  • - This printer is all about simplicity. Speed up your PDF printing process with free HP Click software. Access files from cloud folders and print them using your smartphone and the HP Smart app. Design beautiful posters with the HP Poster Web app.
  • - HP DesignJet printing delivers the high-quality, high-speed results your clients expect. Get perfectly matched colour on both small- and large-format prints. Achieve precise details, and see great results on plain paper with HP Bright Office Inks.
Long product name HP DesignJet T530 24-in Printer large format printer :
The long product name of HP DesignJet T530 24-in Printer large format printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DesignJet T530 24-in Printer
More>>>
HP DesignJet T530 24-in Printer large format printer:
The official description of HP DesignJet T530 24-in Printer large format printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Save space, time, and money with a compact Wi-Fi plotter and stand that let you print in-house, right away. Speed up the PDF printing process. Print from your smartphone with the HP Smart app.[2] Get high quality and high speed.

Short summary description HP DesignJet T530 24-in Printer large format printer:
This short summary of the HP DesignJet T530 24-in Printer large format printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP DesignJet T530 24-in Printer, 987 mm, 530 mm, 932 mm, 26 kg, 1090 mm, 570 mm

Long summary description HP DesignJet T530 24-in Printer large format printer:
This is an auto-generated long summary of HP DesignJet T530 24-in Printer large format printer based on the first three specs of the first five spec groups.

HP DesignJet T530 24-in Printer. Width: 987 mm, Depth: 530 mm, Height: 932 mm. Package width: 1090 mm, Package depth: 570 mm, Package height: 480 mm

The perfect fit – for your office and budget

Save space by placing the world's smallest plotters[1] wherever they fit best, using the built-in stand.
Save time by connecting and printing right away with Wi-Fi capabilities.
Save money by printing in-house with HP’s most affordable plotters.[2]

Radically simple – from setup to printout

Speed up your PDF printing process with free HP Click software.
Easily access your files from cloud folders and print them using your smartphone with the HP Smart app.
Impress your clients with beautifully designed posters using the free and intuitive HP Poster Web app.

DesignJet quality – from the most trusted brand[3]

Meet client expectations with high-quality, high-speed A1/D-size printing, as fast as 30 seconds.
Get perfectly matched color on both small- and large-format prints thanks to the built-in A3/A4 tray.
Achieve precise details with up to 2400 dpi and original HP/GL-2 capability.
Convey your ideas with bold images, sharp lines on plain paper for any application with HP Bright Office Inks.

Weight & dimensions
Width
987 mm
Depth
530 mm
Height
932 mm
Weight
26 kg
Packaging data
Package width
1090 mm
Package depth
570 mm
Package height
480 mm
Package weight
48.5 kg
Disclaimer HP DesignJet T530 24-in Printer large format printer:
Disclaimer

[1] Most compact footprint based on competitive alternatives with comparable size and features as of February 2019.
[2] Compared to other HP DesignJet T-series plotters, as of February 2019.