location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 638B 10-liter Black Stitch Dye Sublimation ink cartridge 1 pc(s) Original Standard Yield

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
638B 10-liter Black Stitch Dye Sublimation Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5ZS55A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808209833 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63383
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 638B 10-liter Black Stitch Dye Sublimation ink cartridge 1 pc(s) Original Standard Yield
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black ink type: Dye-sublimation ink
  • - Standard Yield
  • - Black ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 1 pc(s)
Warranty: Coverage lasts until the "Warranty Ends" date has been reached or the warranted usage limit has been reached, whichever occurs first.
Long product name HP 638B 10-liter Black Stitch Dye Sublimation ink cartridge 1 pc(s) Original Standard Yield :
The long product name of HP 638B 10-liter Black Stitch Dye Sublimation ink cartridge 1 pc(s) Original Standard Yield. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

638B 10-liter Black Stitch Dye Sublimation Ink Cartridge
More>>>
HP 638B 10-liter Black Stitch Dye Sublimation ink cartridge 1 pc(s) Original Standard Yield:
The official description of HP 638B 10-liter Black Stitch Dye Sublimation ink cartridge 1 pc(s) Original Standard Yield as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

polyester-based textile application users.
Help lower your printing costs with the first dye sub ink formulated to take advantage of HP inkjet technology[1], that also supports lightweight transfer paper. Recyclable HP Stitch ink cartridges feature water-based, ECO PASSPORT certified inks.[2]

Short summary description HP 638B 10-liter Black Stitch Dye Sublimation ink cartridge 1 pc(s) Original Standard Yield:
This short summary of the HP 638B 10-liter Black Stitch Dye Sublimation ink cartridge 1 pc(s) Original Standard Yield data-sheet is auto-generated and uses the product title and the first six key specs.

HP 638B 10-liter Black Stitch Dye Sublimation Ink Cartridge, Standard Yield, Black, Dye-sublimation ink, 10000 ml, 1 pc(s)

Long summary description HP 638B 10-liter Black Stitch Dye Sublimation ink cartridge 1 pc(s) Original Standard Yield:
This is an auto-generated long summary of HP 638B 10-liter Black Stitch Dye Sublimation ink cartridge 1 pc(s) Original Standard Yield based on the first three specs of the first five spec groups.

HP 638B 10-liter Black Stitch Dye Sublimation Ink Cartridge. Cartridge capacity: Standard Yield, Black ink type: Dye-sublimation ink, Black ink volume: 10000 ml, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Black ink type
Dye-sublimation ink
Compatibility *
HP Stitch S1000
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
10000 ml
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Dye-sublimation ink
Printing colours *
Black
Brand compatibility *
HP
Country of origin
United States
HP segment
Home
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
15 - 30 °C
Operating temperature (T-T)
15 - 30 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
244.5 mm
Depth
234.9 mm
Height
317.5 mm
Weight
10.5 kg
Package width
244.5 mm
Package depth
234.9 mm
Package height
317.5 mm
Weight & dimensions
Package weight
10.5 kg
Technical details
Box contents
Ink cartridge
Logistics data
Pallet gross width
121.9 cm
Pallet gross length
101.6 cm
Pallet gross height
124.7 cm
Products per pallet
44 pc(s)
Master (outer) cases per pallet
44 pc(s)
Layers per pallet
4 pc(s)
Master (outer) cases per pallet layer
11 pc(s)
Pallet gross weight
513 g
Master (outer) case width
280 mm
Master (outer) case length
261 mm
Master (outer) case height
357 mm
Products per master (outer) case
1 pc(s)
Master (outer) case gross weight
11 g
Master (outer) case gross weight (imperial)
11 kg (24.2 lbs)
Other features
Pallet dimensions (W x D x H)
1219 x 1016 x 1247 mm
Pallet dimensions (W x D x H) (imperial)
1218.9 x 1016 x 1246.9 mm (48 x 40 x 49.1")
Pallet weight (imperial)
513 kg (1131 lbs)
Country Distributor
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP 638B 10-liter Black Stitch Dye Sublimation ink cartridge 1 pc(s) Original Standard Yield:
Disclaimer

[1] As of January, 2019. [2] Visit www.hp.com/recycle to see how to participate and for HP Planet Partners program availability; program may not be available in your area. Where this program is not available, and for other consumables not included in the program, consult your local waste authorities on appropriate disposal. Original HP Dye Sublimation Inks for the HP Stitch S Printer series are certified ECO PASSPORT by Oeko-Tex®, which is a globally uniform testing and certification system for textile chemicals, colorants, and auxiliaries. It consists of a two-step verification procedure that analyzes whether the compounds and each ingredient meet specific criteria for sustainability, safety, and regulatory compliance.