Philips logo

Philips Bodygroom series 3000 CP0912/01 Cutter

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137300
Info modified on:
10 Oct 2024, 02:43:34
Bullet Points Philips Bodygroom series 3000 CP0912/01 Cutter:
  • - Easy replacement of product parts
Long product name Philips Bodygroom series 3000 CP0912/01 Cutter:

Cutting element for BT3201, BT3202, BT3203

Philips Bodygroom series 3000 CP0912/01 Cutter:

This cutting element is created to give you a fast and clean trim. Use the element without a comb to create a short look of 0.5 mm. Use the trimmer in combination with a comb to achieve other cutting lengths and touch-ups.

Short summary description Philips Bodygroom series 3000 CP0912/01 Cutter:

Philips Bodygroom series 3000 CP0912/01 Cutter, Attachment, Black, Silver, Metal, Plastic, Philips, BT3201

Long summary description Philips Bodygroom series 3000 CP0912/01 Cutter:

Philips Bodygroom series 3000 CP0912/01 Cutter. Product type: Attachment, Product colour: Black, Silver, Material: Metal, Plastic

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.