location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite Gigabit Multimode Fiber to Ethernet Media Converter, POE+ - 10/100/1000 LC, 850 nm, 550 m (1804 ft.)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gigabit Multimode Fiber to Ethernet Media Converter, POE+ - 10/100/1000 LC, 850 nm, 550 m (1804 ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N785-P01-LC-MM1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332236906 show
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48905
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:17:45
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite Gigabit Multimode Fiber to Ethernet Media Converter, POE+ - 10/100/1000 LC, 850 nm, 550 m (1804 ft.)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - 1000 Mbit/s 550 m 850 nm
  • - Ethernet LAN (RJ-45) ports: 1 DC-in jack
  • - Multi-mode Fiber ports quantity: 1 LC
  • - Black
Warranty: 2-year limited warranty
Long product name Tripp Lite Gigabit Multimode Fiber to Ethernet Media Converter, POE+ - 10/100/1000 LC, 850 nm, 550 m (1804 ft.) :
The long product name of Tripp Lite Gigabit Multimode Fiber to Ethernet Media Converter, POE+ - 10/100/1000 LC, 850 nm, 550 m (1804 ft.). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Gigabit Multimode Fiber to Ethernet Media Converter, POE+ - 10/100/1000 LC, 850 nm, 550 m (1804 ft.)
More>>>
Tripp Lite Gigabit Multimode Fiber to Ethernet Media Converter, POE+ - 10/100/1000 LC, 850 nm, 550 m (1804 ft.):
The official description of Tripp Lite Gigabit Multimode Fiber to Ethernet Media Converter, POE+ - 10/100/1000 LC, 850 nm, 550 m (1804 ft.) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extends Power and Data to a PoE+ Device up to 550 Meters via LC Multimode Fiber Cable
This economical unit converts a multimode fiber optical signal to a copper Ethernet signal that extends both power (48 VDC) and 10/100/1000 Mbps Gigabit Ethernet to a PoE+ (Power over Ethernet) device. Because Cat5e/6 cables are limited to only 100 meters, it is more effective to couple the N785-P01-LC-MM1 with multimode fiber cable to reach greater distances. This could include providing both data and power to PoE and PoE+ devices, such as security cameras, VoIP telephones, point-of-sale kiosks and access control devices.

Supports Power over Ethernet to Save You Money and Give You More Installation Choices
PoE saves you the expense and effort of purchasing, connecting and installing individual power supplies for each device. It also helps you install PoE devices in areas far away from AC outlets, such as poles or ceilings.

Supports Auto-Sensing of Network Speed and Other Advanced Functions
Monitoring and controlling your network nodes is easy with the N785-P01-LC-MM1’s advanced features, such as automatic network speed sensing, full/half-duplex auto-detection and automatic MDI/MDIZ configuration. Six LEDs indicate the converter’s power, PoE, Ethernet network and fiber link statuses at a glance. Link fault pass through (LFP) monitors both the LC and RJ45 ports to ensure link status remains active.

Works in Tandem with Tripp Lite’s N785-001-LC-MM Media Converter
This media converter connects to the N785-001-LC-MM using multimode fiber optic cabling with LC ends (such as Tripp Lite’s N520-Series, sold separately) to extend an Ethernet network connection up to 550 meters. Use Cat5e/6 cabling (such as Tripp Lite’s N001- or N201-Series cables) to deliver data and power to a 10/100/1000 Mbps PoE device up to 100 meters (328 feet) from the N785-P01-LC-MM1.

Completely Plug-and-Play with No Additional Software Required for Connection
The compact metal converter is easy to install and set up with no software or drivers required. The included power supply connects to a convenient AC outlet with no computer or other signal source needed.

Typical Applications
- Deliver power and data to a PoE device mounted somewhere that is difficult to reach or without AC outlets
- Extend a Gigabit Ethernet network beyond the standard 100 m reach of copper cabling

Package Includes
- N785-P01-LC-MM1 Gigabit Multimode Fiber to Ethernet Media Converter
- External power supply with 3.6 ft. cord and NEMA 5-15P plug (Input: 100–240V, 50/60 Hz, 1.5A; Output: 48V 1.25A)
- Owner’s manual

System Requirements
- 10/100/1000 Mbps Gigabit Ethernet network
- Multimode LC fiber optic cabling up to 550 m (1804 ft.)
- Tripp Lite N785-001-LC-MM media converter

Short summary description Tripp Lite Gigabit Multimode Fiber to Ethernet Media Converter, POE+ - 10/100/1000 LC, 850 nm, 550 m (1804 ft.):
This short summary of the Tripp Lite Gigabit Multimode Fiber to Ethernet Media Converter, POE+ - 10/100/1000 LC, 850 nm, 550 m (1804 ft.) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite Gigabit Multimode Fiber to Ethernet Media Converter, POE+ - 10/100/1000 LC, 850 nm, 550 m (1804 ft.), 1000 Mbit/s, 10,100,1000 Mbit/s, Full, Half, LC, Wired, 550 m

Long summary description Tripp Lite Gigabit Multimode Fiber to Ethernet Media Converter, POE+ - 10/100/1000 LC, 850 nm, 550 m (1804 ft.):
This is an auto-generated long summary of Tripp Lite Gigabit Multimode Fiber to Ethernet Media Converter, POE+ - 10/100/1000 LC, 850 nm, 550 m (1804 ft.) based on the first three specs of the first five spec groups.

Tripp Lite Gigabit Multimode Fiber to Ethernet Media Converter, POE+ - 10/100/1000 LC, 850 nm, 550 m (1804 ft.). Maximum data transfer rate: 1000 Mbit/s, Ethernet LAN data rates: 10,100,1000 Mbit/s, Duplex system: Full, Half. Fiber optic connector: LC, Connectivity technology: Wired. Maximum transfer distance: 550 m, Wavelength: 850 nm, Fiber mode structure: Multi-mode. LED indicators: Link, PoE, Power, Speed, Status, Product colour: Black, Housing material: Metal. Input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Input current: 1.5 A

Network
Maximum data transfer rate *
1000 Mbit/s
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Duplex system
Full, Half
Ports & interfaces
Connectivity technology
Wired
Ethernet LAN (RJ-45) ports
1
Fiber ports quantity
1
Fiber optic connector *
LC
Power over Ethernet plus (PoE+) ports quantity
1
DC-in jack
Yes
Performance
Maximum transfer distance *
550 m
Wavelength *
850 nm
Fiber mode structure
Multi-mode
Design
Internal *
No
LED indicators
Link, PoE, Power, Speed, Status
Product colour
Black
Housing material
Metal
Country of origin
China
Power
Input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1.5 A
Output voltage
48 V
Output current
1.25 A
External power adapter
Yes
Weight & dimensions
Weight
200 g
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 90%
Packaging data
Package width
248.9 mm
Package depth
214.9 mm
Package height
80 mm
Package weight
770 g
Packaging content
AC adapter included
Yes
Manual
Yes
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332236903
Compliance certificates
RoHS
Logistics data
Master (outer) case width
460 mm
Master (outer) case length
430 mm
Master (outer) case height
270 mm
Master (outer) case gross weight
8.12 kg
Products per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite N785-INT-PLCMM1 Gigabit Multimode Fiber to Ethernet Media Converter, PoE+ - International Power Cables, 10/100/1000 LC, 850 nm, 550 m (1,804 ft.) Tripp Lite N785-INT-PLCMM1 Gigabit Multimode Fiber to Ethernet Media Converter, PoE+ - International Power Cables, 10/100/1000 LC, 850 nm, 550 m (1,804 ft.)
(show image)
N785-INT-PLCMM1 N785-INT-PLCMM1 Gigabit Multimode Fiber to Ethernet Media Converter, PoE+ - International Power Cables, 10/100/1000 LC, 850 nm, 550 m (1,804 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N785-INT-PSFP Gigabit SFP Fiber to Ethernet Media Converter, POE+, International Power Cables, 10/100/1000 Mbps Tripp Lite N785-INT-PSFP Gigabit SFP Fiber to Ethernet Media Converter, POE+, International Power Cables, 10/100/1000 Mbps
(show image)
N785-INT-PSFP N785-INT-PSFP Gigabit SFP Fiber to Ethernet Media Converter, POE+, International Power Cables, 10/100/1000 Mbps 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N785-INT-PSCMM2 Gigabit Multimode Fiber to Ethernet Media Converter, POE+, International Power Cables, 10/100/1000 SC, 1310 nm, 2 km (1.2 mi.) Tripp Lite N785-INT-PSCMM2 Gigabit Multimode Fiber to Ethernet Media Converter, POE+, International Power Cables, 10/100/1000 SC, 1310 nm, 2 km (1.2 mi.)
(show image)
N785-INT-PSCMM2 N785-INT-PSCMM2 Gigabit Multimode Fiber to Ethernet Media Converter, POE+, International Power Cables, 10/100/1000 SC, 1310 nm, 2 km (1.2 mi.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Unmanaged Industrial Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SFP, -40° to 75°C, DC Power Tripp Lite Unmanaged Industrial Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SFP, -40° to 75°C, DC Power
(show image)
N785-I01-SFP-DU Unmanaged Industrial Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SFP, -40° to 75°C, DC Power 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Industrial Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SFP, -40° to 75°C, DC Power Tripp Lite Industrial Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SFP, -40° to 75°C, DC Power
(show image)
N785-I01-SFP-D Industrial Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SFP, -40° to 75°C, DC Power 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Hardened Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SFP, -10° to 60°C, DC Power Tripp Lite Hardened Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SFP, -10° to 60°C, DC Power
(show image)
N785-H01-SFP-D Hardened Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SFP, -10° to 60°C, DC Power 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Hardened Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SFP, -10° to 60°C Tripp Lite Hardened Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SFP, -10° to 60°C
(show image)
N785-H01-SFP Hardened Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SFP, -10° to 60°C 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Hardened Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SC Singlemode, -10° to 60°C, 10 km (6.2 mi.) Tripp Lite Hardened Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SC Singlemode, -10° to 60°C, 10 km (6.2 mi.)
(show image)
N785-H01-SCSM Hardened Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SC Singlemode, -10° to 60°C, 10 km (6.2 mi.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Hardened Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SC Multimode, -10° to 60°C, 500 m (1640 ft.) Tripp Lite Hardened Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SC Multimode, -10° to 60°C, 500 m (1640 ft.)
(show image)
N785-H01-SCMM Hardened Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SC Multimode, -10° to 60°C, 500 m (1640 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Hardened Copper to Fiber Media Converter - 10/100 Mbps, RJ45/ST Multimode, -10° to 60°C, 2 km (1.2 mi.) Tripp Lite Hardened Copper to Fiber Media Converter - 10/100 Mbps, RJ45/ST Multimode, -10° to 60°C, 2 km (1.2 mi.)
(show image)
N784-H01-STMM Hardened Copper to Fiber Media Converter - 10/100 Mbps, RJ45/ST Multimode, -10° to 60°C, 2 km (1.2 mi.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)