location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Varta CR 15 H270 Single-use battery CR2 Lithium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Varta Check ‘Varta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CR 15 H270
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
06206 301 402 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4008496537402
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Varta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98751
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:09:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Varta CR 15 H270 Single-use battery CR2 Lithium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - CR2 Single-use battery
  • - Lithium
  • - 3 V 920 mAh
  • - 2 pc(s)
Long product name Varta CR 15 H270 Single-use battery CR2 Lithium :
The long product name of Varta CR 15 H270 Single-use battery CR2 Lithium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CR2 - 920 mAh, 11 g, 3 V
More>>>
Varta CR 15 H270 Single-use battery CR2 Lithium:
The official description of Varta CR 15 H270 Single-use battery CR2 Lithium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerful lithium blocks provide digital and analogue cameras with extra capacity.

Short summary description Varta CR 15 H270 Single-use battery CR2 Lithium:
This short summary of the Varta CR 15 H270 Single-use battery CR2 Lithium data-sheet is auto-generated and uses the product title and the first six key specs.

Varta CR 15 H270, Single-use battery, CR2, Lithium, 3 V, 2 pc(s), 920 mAh

Long summary description Varta CR 15 H270 Single-use battery CR2 Lithium:
This is an auto-generated long summary of Varta CR 15 H270 Single-use battery CR2 Lithium based on the first three specs of the first five spec groups.

Varta CR 15 H270. Battery type: Single-use battery, Battery size(s): CR2, Battery technology: Lithium. Height: 27 mm, Diameter: 1.56 cm, Weight: 11 g. Package width: 80 mm, Package depth: 18 mm, Package height: 120 mm

Battery
Battery type *
Single-use battery
Battery size(s) *
CR2
Battery technology *
Lithium
Battery voltage *
3 V
Battery capacity
920 mAh
Number of batteries included *
2 pc(s)
Weight & dimensions
Height
27 mm
Weight & dimensions
Diameter
1.56 cm
Weight
11 g
Packaging data
Package width
80 mm
Package depth
18 mm
Package height
120 mm
Package weight
28 g
Package type
Blister
Brand Image Product code Product Stock Price from
Varta High Energy AA Single-use battery Alkaline Varta High Energy AA Single-use battery Alkaline
(show image)
04906 301 112 High Energy AA 0.00
(excl. VAT)
0 (incl. VAT)
Varta Longlife AA LR6 Single-use battery Alkaline Varta Longlife AA LR6 Single-use battery Alkaline
(show image)
04106 301 124 Longlife AA LR6 0.00
(excl. VAT)
0 (incl. VAT)
Varta Longlife AA LR6 Single-use battery Alkaline Varta Longlife AA LR6 Single-use battery Alkaline
(show image)
04106 301 112 Longlife AA LR6 0.00
(excl. VAT)
0 (incl. VAT)
Varta Longlife AAA Single-use battery Alkaline Varta Longlife AAA Single-use battery Alkaline
(show image)
04103 301 124 Longlife AAA 0.00
(excl. VAT)
0 (incl. VAT)
Varta 04906121418 Single-use battery AA Alkaline Varta 04906121418 Single-use battery AA Alkaline
(show image)
04906 121 418 04906121418 0.00
(excl. VAT)
0 (incl. VAT)
Varta 04610945416 Single-use battery PR70 Zinc-Air Varta 04610945416 Single-use battery PR70 Zinc-Air
(show image)
04610 945 416 04610945416 0.00
(excl. VAT)
0 (incl. VAT)
Varta 04114110412 Single-use battery C Alkaline Varta 04114110412 Single-use battery C Alkaline
(show image)
04114 110 412 04114110412 0.00
(excl. VAT)
0 (incl. VAT)
Varta 00381101111 Single-use battery Silver-Oxide (S) Varta 00381101111 Single-use battery Silver-Oxide (S)
(show image)
V381 00381101111 0.00
(excl. VAT)
0 (incl. VAT)
Varta 04120110412 Single-use battery D Alkaline Varta 04120110412 Single-use battery D Alkaline
(show image)
04120 110 412 04120110412 0.00
(excl. VAT)
0 (incl. VAT)
Varta CR1225 Single-use battery Lithium Varta CR1225 Single-use battery Lithium
(show image)
06225 101 401 CR1225 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Nederland 1 distributor(s)
Lithuania 1 distributor(s)