GoBright logo

GoBright Desk Glow device - 10 pack

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47062
Info modified on:
14 Mar 2024, 17:51:30
Long product name GoBright Desk Glow device - 10 pack:

GoBright Desk Glow device - 10 pack

Short summary description GoBright Desk Glow device - 10 pack:

GoBright Desk Glow device - 10 pack, Black, China, 360 mm, 90 mm, 240 mm, 1.15 kg

Long summary description GoBright Desk Glow device - 10 pack:

GoBright Desk Glow device - 10 pack. Product colour: Black, Country of origin: China. Width: 360 mm, Depth: 90 mm, Height: 240 mm. Package depth: 360 mm, Package height: 90 mm, Package width: 240 mm

Video
Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.