Tripp Lite logo

Tripp Lite T050-001-USB-A USB-A Voltage and Current Tester Kit - LCD Screen, USB 3.1 Gen 1, M/F

Data-sheet quality:
created/standardized by Icecat
Product views:
55757
Info modified on:
19 Feb 2024, 20:46:44
Bullet Points Tripp Lite T050-001-USB-A USB-A Voltage and Current Tester Kit - LCD Screen, USB 3.1 Gen 1, M/F:
  • - Tester works with any USB-A cable, charger or port on your PC, laptop or tablet
  • - Monitor cable or charger in real time while simultaneously charging a USB-A device
  • - Easy-to-read digital display switches between voltage and amperage information
  • - Dual color LEDs indicate whether voltage or current is being displayed on screen
  • - Ideal for fast-testing devices/cables at a remote workspace, conference or trade show
Warranty:
3-year limited
Long product name Tripp Lite T050-001-USB-A USB-A Voltage and Current Tester Kit - LCD Screen, USB 3.1 Gen 1, M/F:

USB-A Voltage and Current Tester Kit - LCD Screen, USB 3.1 Gen 1, M/F

Tripp Lite T050-001-USB-A USB-A Voltage and Current Tester Kit - LCD Screen, USB 3.1 Gen 1, M/F:

Determine Volt and Amp Capacity of Your USB-A Cable, Charger or Port in Real Time
You need to know when your USB devices are receiving an acceptable and proper charge. You also need to know the power requirements of your PC, laptop, tablet, MacBook, Ultrabook or Chromebook, so you can determine which USB cables, hubs and chargers work most efficiently with them. This USB-A voltage/current tester connects between the USB source you wish to test and a connected USB device to determine the voltage and amperage.

An Ideal Tool for Immediate Troubleshooting
You’ll be able to quickly and accurately detect defective USB cables, chargers and ports in your various devices at home or on the go. Recommended for use with multiport USB chargers and hubs, this tester kit ensures each connected device is receiving the appropriate amount of power from its USB port. An easy-to-read LCD screen displays the voltage and amperage in real time. Dual LEDs indicate whether voltage or current is being displayed on the LCD.

Plug-and-Play Tester Comes Ready to Connect Right Away
The T050-001-USB-A requires no software or drivers to download and install and no connection to external power. It supports USB 3.1 Gen 1, but is also backward compatible with previous USB versions, so you can use it with USB 3.0, 2.0 and 1.1 ports and devices.

Sleek Miniature Housing Designed for Everyday Workspace Use or Connecting on the Go
The compact unit is designed for convenient positioning within your reach, allowing you to monitor voltage and current while not taking up much workspace. It is also tiny enough to pack in your pocket, purse or laptop bag for use in a hotel, conference room, trade show or airport.

Short summary description Tripp Lite T050-001-USB-A USB-A Voltage and Current Tester Kit - LCD Screen, USB 3.1 Gen 1, M/F:

Tripp Lite T050-001-USB-A USB-A Voltage and Current Tester Kit - LCD Screen, USB 3.1 Gen 1, M/F, 52.1 mm, 22.1 mm, 13.7 mm, 10 g, 119.9 mm, 6.1 mm

Long summary description Tripp Lite T050-001-USB-A USB-A Voltage and Current Tester Kit - LCD Screen, USB 3.1 Gen 1, M/F:

Tripp Lite T050-001-USB-A USB-A Voltage and Current Tester Kit - LCD Screen, USB 3.1 Gen 1, M/F. Width: 52.1 mm, Depth: 22.1 mm, Height: 13.7 mm. Country of origin: China, Master (outer) case width: 340.1 mm, Master (outer) case length: 7.9 mm

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.