location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR RangeMax WPN824 wired router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
RangeMax
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WPN824
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WPN824GR
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101764
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:36:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name NETGEAR RangeMax WPN824 wired router :
The long product name of NETGEAR RangeMax WPN824 wired router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RangeMax™ Wireless Router
More>>>
NETGEAR RangeMax WPN824 wired router:
The official description of NETGEAR RangeMax WPN824 wired router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

KEY FEATURES
- Up to 10x faster coverage and speed compared to 802.11g
- 7 internal antennas continually survey the environment to optimise coverage
- Eliminates Dead-spots using Smart MIMO* technology
- Adapts to avoid interference, signal reflections & physical barriers
- Network range extended by up to 400 feet
- Improves range & speed of existing wireless devices by up to 50%

Wireless Connectivity - Range Matters
The WPN824 RangeMax™ Wireless Router adjusts to interference and the physical barriers in your home to deliver up to 500,000 square feet of coverage. With RangeMax™ wireless dynamic connectivity there is no need to spend extra money on range extenders, repeaters and external antennas. There is also no need to throw away your older wireless devices; RangeMax™ is compatible with 802.11b, 802.11g and SuperG™ products and will boost their range and speed by up to 50%.

New Technology - Smart MIMO
RangeMax™ is an advanced Smart MIMO (Multi-in, Multi-Out) technology that uses seven internal antennas. The RangeMax™ WPN824 wireless router constantly surveys your home or office environment for physical barriers and interference: The RangeMax™ router adapts on the fly, adjusting the wireless signal to compensate for these performance blockers. For example; if you carry your laptop from the living room to the study, RangeMax™ automatically senses the change and selects from over 100 possible antenna configurations to deliver you the fastest, clearest connection! Everyone will enjoy consistently high-speed connections, everywhere in your house - no dropouts and no wireless dead spots.

Security
NETGEAR ensures that every computer, laptop or console user connected to your wireless network can work and play safely. The WPN824 RangeMax™ Wireless router comes with a double firewall, WEP (Wired Equivalent Privacy) encryption and WPA-PSK (Wi-Fi Protected Access, Pre-Shared Key) security. These security features add powerful safeguards against unauthorised usage.

Easy Set-up
NETGEAR's Smart Wizard™ makes the set-up of the RangeMax™ wireless router easy and hassle-free. Smart Wizard automatically detects your ISP's network settings, then walks you through each step of the installation process.

Short summary description NETGEAR RangeMax WPN824 wired router:
This short summary of the NETGEAR RangeMax WPN824 wired router data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR RangeMax WPN824, IEEE 802.11b, IEEE 802.11g, WPA-PSK, 2 VPN end-to-end tunnels (IPSec), Internet Explorer 5.0/Netscape 4.7 2.4GHz 802.11b/802.11g Wireless Adapter, 500 g, 12V, 1.0 A

Long summary description NETGEAR RangeMax WPN824 wired router:
This is an auto-generated long summary of NETGEAR RangeMax WPN824 wired router based on the first three specs of the first five spec groups.

NETGEAR RangeMax WPN824. Networking standards: IEEE 802.11b, IEEE 802.11g. Security algorithms: WPA-PSK, VPN support: 2 VPN end-to-end tunnels (IPSec). Minimum system requirements: Internet Explorer 5.0/Netscape 4.7 2.4GHz 802.11b/802.11g Wireless Adapter. Weight: 500 g. Power requirements: 12V, 1.0 A, Outdoor range: 400 feet, Maximum data transfer rate: 0.108 Gbit/s

Network
Networking standards *
IEEE 802.11b, IEEE 802.11g
Ports & interfaces
I/O ports
5 x 10/100 (1 Internet & 4 LAN)
Security
Security algorithms *
WPA-PSK
VPN support
2 VPN end-to-end tunnels (IPSec)
Features
Minimum system requirements
Internet Explorer 5.0/Netscape 4.7 2.4GHz 802.11b/802.11g Wireless Adapter
Weight & dimensions
Weight
500 g
Other features
Power requirements
12V, 1.0 A
Outdoor range
400 feet
Maximum data transfer rate
0.108 Gbit/s
Dimensions (WxDxH)
223 x 153 x 31 mm
Compatible operating systems
Windows 98, Me, NT, 2000, XP, MAC OS, NetWare, UNIX, Linux
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:56:49
Uk has collected 11 expert reviews for NETGEAR RangeMax WPN824 wired router and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-04 00:56:49
The RangeMax is blindingly fast - if you use it with a Netgear card. And its good-looking, too. If you have a broadband Internet connection, a wireless router is a great way to share it easily between two or more PCs in your house. The Netgear WPN82...
100%
alphr.com
Updated:
2011-10-04 00:56:49
Another fast MIMO router, showcasing the strength of the technology. But although its good at distance, performance drops in the mid-range more rapidly than with Linksys SRX. You wait all year for MIMO routers and then two come along at once. Both u...
83%
zdnet.co.uk
Updated:
2011-10-04 00:56:49
Netgears MIMO-based WPN824 RangeMax is among the best-performing wireless routers weve seen.
78%
brighthub.com
Updated:
2011-10-04 00:56:49
After my Linksys router decided to fizzle out on me, I was unable to get assistance from the company. I decided to write Linksys off and never buy from them again. I went instead with a new Netgear WPN824 RangeMax Wireless Router. They told me at Radi...
20%
Digitaltrends.com
Updated:
2011-10-04 00:56:49
The Netgear RangeMax Wireless Router is the next logical step in the high quality offerings from Netgear.
85%
trustedreviews.com
Updated:
2011-10-04 00:56:49
Netgear's marketing hype about its latest wireless router makes for good reading. It claims a 1000 per cent improvement in coverage and speed over 802.11g products and a total of half a million square feet of uninterrupted coverage. As expected, MIMO (Mu...
Bottom line There's no denying MIMO wireless products deliver in the performance and range stakes and Netgear's WPN824 offers a good selection of features suited to home users and small businesses alike. Of course, the downside is that to get these speeds you'll have...
90%
pcmag.com
Updated:
2011-10-04 00:56:49
The RangeMax WPN824 delivers improved performance over the WGT624, using the same set of features and install wizards. Specs: Device Type: Router, Wireless Specification: 802.11g...
70%
wi-fiplanet.com
Updated:
2014-03-31 03:35:35
Model: WPN824Price: $139.99 (MSRP)Pros: Excellent range and throughput, pretty lights.Cons: No WPA2 support.
0%