Belinea logo

Belinea 101705 17" TFT .264 80kHz TCO99 computer monitor 43.2 cm (17") 1280 x 1024 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10137
Info modified on:
22 Aug 2022, 16:26:49
Long product name Belinea 101705 17" TFT .264 80kHz TCO99 computer monitor 43.2 cm (17") 1280 x 1024 pixels:

Belinea 10 17 05 Future Class 17", 1280x1024, 450:1, analog, speaker, TCO99

Short summary description Belinea 101705 17" TFT .264 80kHz TCO99 computer monitor 43.2 cm (17") 1280 x 1024 pixels:

Belinea 101705 17" TFT .264 80kHz TCO99, 43.2 cm (17"), 1280 x 1024 pixels

Long summary description Belinea 101705 17" TFT .264 80kHz TCO99 computer monitor 43.2 cm (17") 1280 x 1024 pixels:

Belinea 101705 17" TFT .264 80kHz TCO99. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Viewing angle, horizontal: 140°, Viewing angle, vertical: 130°

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.