location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-5440CN All-in-one Inkjet A4 1200 x 6000 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-5440CN All-in-one
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-5440CN show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71496
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-5440CN All-in-one Inkjet A4 1200 x 6000 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 1200 x 6000 DPI
  • - A4 20 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Internal memory: 16 MB
  • - 7.2 kg
Warranty: One year on-site (upon registration)
Long product name Brother MFC-5440CN All-in-one Inkjet A4 1200 x 6000 DPI 20 ppm :
The long product name of Brother MFC-5440CN All-in-one Inkjet A4 1200 x 6000 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Brother MFC-5440CN All-in-one
More>>>
Brother MFC-5440CN All-in-one Inkjet A4 1200 x 6000 DPI 20 ppm:
The official description of Brother MFC-5440CN All-in-one Inkjet A4 1200 x 6000 DPI 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The MFC-5440CN is a high quality, network ready colour all-in-one which incorporates a flatbed scanner. Suited to the home or small office, it offers the business and personal user efficient and easy to use technology.
Main Features
Up to 20ppm printing speed (monochrome)
Up to 15ppm printing speed (colour)
Up to 1200 x 6000dpi print resolution
Network ready
Up to 100 sheet paper capacity
33,600 bps modem
Up to 35 sheet automatic document feeder
40 speed dials
Up to 170 pages transmit/receive memory
PC free copying
Up to 1200 x 1200dpi copy resolution
25 - 400% reduction enlargement ratio in 1% increments
Scan to e-mail, image, OCR or file
Up to 600 x 2400dpi scan resolution (optical)
Up to 19200 dpi scan resolution (interpolated)

Short summary description Brother MFC-5440CN All-in-one Inkjet A4 1200 x 6000 DPI 20 ppm:
This short summary of the Brother MFC-5440CN All-in-one Inkjet A4 1200 x 6000 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-5440CN All-in-one, Inkjet, Colour printing, 1200 x 6000 DPI, Colour copying, Colour scanning, A4

Long summary description Brother MFC-5440CN All-in-one Inkjet A4 1200 x 6000 DPI 20 ppm:
This is an auto-generated long summary of Brother MFC-5440CN All-in-one Inkjet A4 1200 x 6000 DPI 20 ppm based on the first three specs of the first five spec groups.

Brother MFC-5440CN All-in-one. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 1200 x 6000 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
1200 x 6000 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
17 cpm
Copy speed (colour, normal quality, A4)
11 cpm
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Input colour depth
48 bit
Scanner features
Allows the user to scan to e-mail, OCR, Image, File or Card
Scan speed (black, normal quality)
4 seconds
Scan speed (colour, normal quality)
from 5 seconds
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Fax memory
170 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
40
Fax broadcasting
90 locations
Features
Digital sender
No
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Auto document feeder (ADF)
Yes
Input & output capacity
Auto document feeder (ADF) input capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Network
Embedded web server
No
Performance
Internal memory *
16 MB
Mac compatibility
Yes
Compatibility
Mac
Minimum system requirements
Windows: Intel Pentium II processor or greater 32MB RAM 130 MB Hard Disk Space Macintosh: 128MB RAM 200 MB Hard Disk Space
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
22 W
Power consumption (PowerSave)
3.5 W
Power consumption (standby)
7 W
Weight & dimensions
Weight
7.2 kg
Packaging data
Package weight
10 kg
Other features
I/O ports
PC connection port Network connection port Power Port
Dimensions (WxDxH)
444 x 395 x 237 mm
Compatible ink types, supplies
LC-900HYBK - Black (up to 900 A4 pages @ 5% coverage). LC-900BK - Black (up to 500 A4 pages @ 5% coverage). LC-900C - Cyan (up to 400 A4 pages @ 5% coverage). LC-900M - Magenta (up to 400 pages @ 5% coverage). LC-900Y - Yellow (up to 400 A4 pages @ 5% coverage)
Standard media sizes
A4, LTR, LGL, EXE, A5, A6, Postcard, Envelope + additional sizes
Media types supported
Plain, Inkjet, Glossy, Transparency
Compatible operating systems
Windows 98/Me/2000/XP Macintosh OS 8.6/9.x/10.2.4 or greater
Colour all-in-one functions
Copy, Fax, Print, Scan
Package dimensions (WxDxH)
550 x 458 x 383 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 01:13:10
Uk has collected 2 expert reviews for Brother MFC-5440CN All-in-one Inkjet A4 1200 x 6000 DPI 20 ppm and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%
Source Review comments Score
itreviews.com
Updated:
2013-04-01 01:13:04
colour photo printer, scanner, copier and fax for home and small office: Brother has established a name for itself as a provider of high-quality yet good value solutions in the printer market, both on a consumer and business level. A new range of all-in-o...
0%
pcmag.com
Updated:
2013-04-01 01:13:06
If youre looking for an all-in-one (AIO) for your small or home office, or to serve as a personal AIO in a larger office, the Brother MFC-5440CN ($130 street) is bound to catch your eye. Not only is the price right for those on a tight budget, the p...
Good Prints, scans, faxes from PC. Standalone copier and fax machine. Network connector. Automatic document feeder.
Bad Slow for both business applications and photos. Output quality is below par.
Bottom line The Brother MFC-5440CNs truckload of features includes a network connector and automatic document feeder, but its notably slow, and its output quality is slightly below par...
50%