location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-3340CN multifunction printer Inkjet 6000 x 1200 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-3340CN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-3340CN show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78959
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-3340CN multifunction printer Inkjet 6000 x 1200 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 6000 x 1200 DPI
  • - 20 ppm
  • - Colour copying Colour scanning Colour faxing
  • - USB port Ethernet LAN
  • - Internal memory: 16 MB
  • - 5 kg
Warranty: One year on-site
Long product name Brother MFC-3340CN multifunction printer Inkjet 6000 x 1200 DPI 20 ppm :
The long product name of Brother MFC-3340CN multifunction printer Inkjet 6000 x 1200 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MFC-3340CN Colour Inkjet All-in-One
More>>>
Brother MFC-3340CN multifunction printer Inkjet 6000 x 1200 DPI 20 ppm:
The official description of Brother MFC-3340CN multifunction printer Inkjet 6000 x 1200 DPI 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Network Ready Colour Printer, Colour Fax, Colour Copier, Colour Scanner and Photocapture Centre
The MFC-3340CN is a high quality colour all-in-one, ready for connection to a network. Suited to the home or small office, it offers the business or personal user efficient and easy-to-use technology.

Short summary description Brother MFC-3340CN multifunction printer Inkjet 6000 x 1200 DPI 20 ppm:
This short summary of the Brother MFC-3340CN multifunction printer Inkjet 6000 x 1200 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-3340CN, Inkjet, Colour printing, 6000 x 1200 DPI, Colour copying, Colour scanning, Colour faxing

Long summary description Brother MFC-3340CN multifunction printer Inkjet 6000 x 1200 DPI 20 ppm:
This is an auto-generated long summary of Brother MFC-3340CN multifunction printer Inkjet 6000 x 1200 DPI 20 ppm based on the first three specs of the first five spec groups.

Brother MFC-3340CN. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 6000 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 2400 x 2400 DPI. Faxing: Colour faxing

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
6000 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 1200 DPI
Copy speed (black, normal quality, A4)
17 cpm
Copy speed (colour, normal quality, A4)
11 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
2400 x 2400 DPI
Scanner type *
Flatbed scanner
Scan to
E-mail, File, Image, OCR
Greyscale levels
256
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Fax memory
170 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
100
Fax speed (A4)
3 sec/page
Fax broadcasting
158 locations
Auto reduction
Yes
Fax coding methods
JPEG
Features
Digital sender
No
Number of print cartridges *
4
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
20 sheets
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Network
Ethernet LAN *
Yes
Performance
Internal memory *
16 MB
Compatible memory cards
CF, MS Pro, SD, xD
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Weight & dimensions
Weight
5 kg
Packaging data
Package weight
7 kg
Packaging content
Bundled software
Scansoft Paperport 9.0 SE Brother PC-Fax software Presto! PageManager (Mac)
Other features
Networking features
10/100Base-TX
Dimensions (WxDxH)
375 x 365 x 181 mm
Network ready
Yes
Standard media sizes
A4, LTR, LGL, EXE, A5, A6, Postcard, Envelope
Media types supported
Plain, Inkjet, Glossy, Transparency
Image scaling/enlargement range
25 - 400%
All-in-one functions
Fax, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Package dimensions (WxDxH)
455 x 295 x 460 mm
Scan speed
4 sec/page
Brand Image Product code Product Stock Price from
Brother MFC 3240C Inkjet A4 600 x 1200 DPI 15 ppm Brother MFC 3240C Inkjet A4 600 x 1200 DPI 15 ppm
(show image)
MFC-3240C MFC 3240C 0.00
(excl. VAT)
0 (incl. VAT)