location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson DURABrite Photo Paper, 100 x 150 mm, 200g/m², 50 Sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DURABrite Photo Paper, 100 x 150 mm, 200g/m², 50 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041735BH
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90568
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson DURABrite Photo Paper, 100 x 150 mm, 200g/m², 50 Sheets :
The long product name of Epson DURABrite Photo Paper, 100 x 150 mm, 200g/m², 50 Sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DURABRITE PHOTO PAPER 10 X 15 NS (MSD)
More>>>
Epson DURABrite Photo Paper, 100 x 150 mm, 200g/m², 50 Sheets:
The official description of Epson DURABrite Photo Paper, 100 x 150 mm, 200g/m², 50 Sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The new EPSON DURABrite Photo Paper's photo print on the slightly glossy surface is smudge-proof and water resistant and has a lightfastness of over 55 years with inks recommended by EPSON.

Short summary description Epson DURABrite Photo Paper, 100 x 150 mm, 200g/m², 50 Sheets:
This short summary of the Epson DURABrite Photo Paper, 100 x 150 mm, 200g/m², 50 Sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Epson DURABrite Photo Paper, 100 x 150 mm, 200g/m², 50 Sheets, 190 g, 20 - 80%, 20 pc(s), 163 x 121 x 14 mm

Long summary description Epson DURABrite Photo Paper, 100 x 150 mm, 200g/m², 50 Sheets:
This is an auto-generated long summary of Epson DURABrite Photo Paper, 100 x 150 mm, 200g/m², 50 Sheets based on the first three specs of the first five spec groups.

Epson DURABrite Photo Paper, 100 x 150 mm, 200g/m², 50 Sheets. Weight: 190 g. Products per pallet: 20 pc(s), Dimensions (WxDxH): 163 x 121 x 14 mm

Features
Weight
190 g
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Other features
Products per pallet
20 pc(s)
Dimensions (WxDxH)
163 x 121 x 14 mm
Brand Image Product code Product Stock Price from
Epson DURABrite Photo Paper, 100 x 150 mm, 200g/m², 50 Sheets Epson DURABrite Photo Paper, 100 x 150 mm, 200g/m², 50 Sheets
(show image)
C13S041735 DURABrite Photo Paper, 100 x 150 mm, 200g/m², 50 Sheets 0.00
(excl. VAT)
0 (incl. VAT)