Long product name Canon BCI-11 Color Inkjet Cartridge ink cartridge Original
:
3 Color Inkjet Cartridge for Canon BJC 35 / 50 / 55 / 70 / 85 Series InkJet Printers
The long product name of Canon BCI-11 Color Inkjet Cartridge ink cartridge Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
3 Color Inkjet Cartridge for Canon BJC 35 / 50 / 55 / 70 / 85 Series InkJet Printers
More>>>
Canon BCI-11 Color Inkjet Cartridge ink cartridge Original:
The official description of Canon BCI-11 Color Inkjet Cartridge ink cartridge Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
This is a genuine Canon BCI-11 3 Color Inkjet Cartridge guaranteed to perform with the Canon BJC 35 / 50 / 55 / 70 / 85 Series InkJet Printers
Short summary description Canon BCI-11 Color Inkjet Cartridge ink cartridge Original:
This short summary of the Canon BCI-11 Color Inkjet Cartridge ink cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.
Canon BCI-11 Color Inkjet Cartridge, Original, 80 sheets
Long summary description Canon BCI-11 Color Inkjet Cartridge ink cartridge Original:
This is an auto-generated long summary of Canon BCI-11 Color Inkjet Cartridge ink cartridge Original based on the first three specs of the first five spec groups.
Canon BCI-11 Color Inkjet Cartridge. Type: Original. Capacity cartridge: 80 sheets