location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys BEFSR81 wired router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BEFSR81
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BEFSR81-EU
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54164
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Linksys BEFSR81 wired router :
The long product name of Linksys BEFSR81 wired router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EtherFast® Cable/DSL Router with 8-Port Switch
More>>>
Linksys BEFSR81 wired router:
The official description of Linksys BEFSR81 wired router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Think of the EtherFast® Cable/DSL Router with 8-Port Switch as a kind of "splitter" for your Internet connection. Just connect your DSL or Cable Modem to the Router, and all the computers in your home or office can share the Internet -- all at the same time. The built-in 8-port switch lets you attach eight local PCs directly, or daisy-chain out to more hubs and switches as your network grows.
Once your computers are connected to the Internet through the Router, they can communicate with each other too, sharing resources and files. All your computers can print on a shared printer connected anywhere in the building. And you can share all kinds of files between computers -- music, digital pictures, and other documents. Keep all your digital music on one computer, and listen to it anywhere in the house. Organize all of your digital pictures in one place, to simplify finding the ones you want, and ease backup to CD-R. Play head-to-head computer games within the household, or against Internet opponents. Utilize extra free space on one computer when another's hard drive starts to fill up.

It's all easier than you think -- the included Setup Wizard takes you through configuring the Router, step by step. The Router can act as a DHCP server for your network, so your PCs are configured automatically. Universal Plug-and-Play (UPnP) lets specialized Internet applications configure the Router so you don't have to. Built-in NAT technology helps keep intruders out of your computers. Advanced users can set up QoS prioritization based on port or service type.

With the EtherFast® Cable/DSL Router with 8-Port Switch at the heart of your home network, you don't need to be a networking genius to share printers, files, and your high-speed Internet connection.

Short summary description Linksys BEFSR81 wired router:
This short summary of the Linksys BEFSR81 wired router data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys BEFSR81, 2000 Kbit/s, 253 entries, 0 - 40 °C, -20 - 70 °C, 5 - 90%, 10 - 85%

Long summary description Linksys BEFSR81 wired router:
This is an auto-generated long summary of Linksys BEFSR81 wired router based on the first three specs of the first five spec groups.

Linksys BEFSR81. Modem speed: 2000 Kbit/s. MAC address table: 253 entries. Weight: 350 g. Maximum data transfer rate: 0.1 Gbit/s, Dimensions (WxDxH): 279 x 241 x 44 mm, Connectivity technology: Wired

Network
Full duplex
Yes
Supports ISDN connection
No
DSL features
Modem speed
2000 Kbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports *
8
Protocols
DHCP server *
Yes
Security
MAC address table
253 entries
MAC address filtering
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
10 - 85%
Weight & dimensions
Weight
350 g
Other features
Maximum data transfer rate
0.1 Gbit/s
Dimensions (WxDxH)
279 x 241 x 44 mm
Connectivity technology
Wired
Brand Image Product code Product Stock Price from
Linksys Etherfast Cable DSL router wired router Linksys Etherfast Cable DSL router wired router
(show image)
BEFSR11-UK* Etherfast Cable DSL router 0.00
(excl. VAT)
0 (incl. VAT)
Linksys Etherfast Cable DSL router wired router Linksys Etherfast Cable DSL router wired router
(show image)
BEFSR11-EU Etherfast Cable DSL router 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)