location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Pure-Fi Express+ 2.0 channels Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pure-Fi Express+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
980-000506
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71055
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2019 14:24:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech Pure-Fi Express+ 2.0 channels Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.0 channels
  • - Headphone connectivity: 3.5 mm
  • - iPhone, iPod
  • - Pink
Warranty: 2 years
Long product name Logitech Pure-Fi Express+ 2.0 channels Pink :
The long product name of Logitech Pure-Fi Express+ 2.0 channels Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pure-Fi Express+
More>>>
Logitech Pure-Fi Express+ 2.0 channels Pink:
The official description of Logitech Pure-Fi Express+ 2.0 channels Pink as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Clear, balanced sound from your iPod® or iPhone™—in every corner of your room.

All-around sound
Wherever you go in the room, this speaker system will sound crisp and clear—even if you’re behind it.

Time machine
This compact dock not only docks, plays, and charges your iPod® or iPhone™—it’ll wake you up, too.

Music on the move
You can take your music around the house or out and about with the built-in handle and battery or plug-in power.

Short summary description Logitech Pure-Fi Express+ 2.0 channels Pink:
This short summary of the Logitech Pure-Fi Express+ 2.0 channels Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Pure-Fi Express+, 2.0 channels, 3.5 mm, iPhone, iPod, Pink, AC, Battery

Long summary description Logitech Pure-Fi Express+ 2.0 channels Pink:
This is an auto-generated long summary of Logitech Pure-Fi Express+ 2.0 channels Pink based on the first three specs of the first five spec groups.

Logitech Pure-Fi Express+. Audio output channels: 2.0 channels. Headphone connectivity: 3.5 mm. Apple docking compatibility: iPhone, iPod. Product colour: Pink. Power source type: AC, Battery

Audio
Audio output channels *
2.0 channels
Ports & interfaces
Bluetooth *
No
Headphone connectivity *
3.5 mm
DC-in jack
Yes
Performance
Apple docking compatibility
iPhone, iPod
Alarm clock
Yes
Design
Product colour *
Pink
Power
Power source type
AC, Battery
Built-in charger *
Yes
Packaging content
Remote control included
Yes
Batteries included
No
Quick start guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 18:05:18
Uk has collected 23 expert reviews for Logitech Pure-Fi Express+ 2.0 channels Pink and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
whathifi.com
Updated:
2011-08-17 18:05:17
The Pure-Fi Express Plus brings an integrated alarm clock to the docking party, although you probably won't lose any sleep over this particular feature (pardon the pun). Our only real disappointment is the remote control's lack of functionality. You ca...
Good Full and meaty sound, good dynamics, good detailing...
Bad Exposed iPod position, limited remote functionality...
80%
pcauthority.com.au
Updated:
2011-11-05 13:37:46
The Pure-Fi Express Plus brings an integrated alarm clock to the docking party, although you probably won't lose any sleep over this particular feature (pardon the pun). Our only real disappointment is the remote control's lack of functionality. You ca...
Bottom line It's got a great sound, although we've qualms about that iPod positioning...
83%
trustedreviews.com
Updated:
2012-04-20 01:03:18
The Logitech Pure-Fi Express Plus is a cheap and cheerful iPod dock that has a built-in alarm clock and can also be run from batteries. The unit is quite compact, and its design is quirky in that it has speakers that fire sound out both front and rear to...
Good Sound quality is reasonably good for the money, Can run on battery power, Compact dimensions, Alarm clock function...
Bad Not very loud, Build quality is a bit plasticky...
Bottom line The Pure-Fi Express Plus isn't exactly a world beater when it comes to sound quality. However, for a budget model it doesn't actually sound that bad, as its speakers produce reasonable levels of bass. We also think its compact size, built-in alarm clock a...
70%
ld2.ciol.com
Updated:
2011-08-17 18:05:17
The Pure-Fi Express Plus from Logitech has a black compactbody and is just 1.4kg in weight. It uses 6 AA batteries when AC Power isnot available or when traveling. The dock has a large silver volume controldial in the centre with a ring of light around...
Good Compact, Simple and very portable, Built in Clock with Alarm, looks...
Bad No AM/FM, Volume distorts at high volumes, no inbuilt rechargeable battery...
0%
maclife.com
Updated:
2011-08-17 18:05:17
Despite a small physical footprint, the Pure-Fi Express Plus iPod speaker dock pumps out impressive sound that, in a small room, seems to almost surround you.More and more, better hotels are outfitting guest rooms with iPod speaker docks so you can enj...
Good Rich, immersive sound. Runs on AA batteries or AC power. Pleasing amber-colored clock display.
Bad No radio tuner. Cannot wake to iPod music.
Bottom line The sound that comes out of this small speaker is truly impressive. But every time the beep-beep-beep went off in the morning, we wished we were waking up to our iTunes favorites.Pure-Fi Express Plus...
60%
tech2.com
Updated:
2011-08-17 18:05:17
Logitech will probably be the first name that pops into your head when you think about iPod Docks. That’s because they seem to constantly be churning out newer models every now and again, recession be damned. The latest is their more simplistic speaker...
Good Good sound overall, Charges iPods and the iPhone while connected to DC, Supports all iPods and the iPhones...
Bad Tends to jarr a bit at peak, No Auxiliary cable included, Little difficult to carry around...
Bottom line Loaded with a set of omnidirectional stereo speakers, the one thing I can assure of is that you’ll enjoy the audio experience. Having omnidirectional sound distribution essentially implies that your audio will flow evenly in all directions irrespect...
70%
topreviewshop.com
Updated:
2011-08-17 18:05:17
Performance Testing The sound quality performance evaluation using the Pure-Fi Express Plus was done by listening to MP3s stored on my laptop and my iPod. The laptop uses an internal Realtec audio chip for sound processing. I listened to a number MP3s...
Good Included remote control, decent styling, relatively inexpensive...
Bad Sound quality leaves a lot to be desired, size is not easily portable.
Bottom line Performance Testing The sound quality performance evaluation using the Pure-Fi Express Plus was done by listening to MP3s stored on my laptop and my iPod. The laptop uses an internal Realtec audio chip for sound processing. I listened to a number MP3s...
60%
pcmag.com
Updated:
2011-08-17 18:05:17
In an overstuffed iPod dock/alarm clock market, Logitech isnt short of options. The bare-bones Pure-Fi Express Plus sounds okay, but it lacks some commonplace features like an AM/FM tuner and the ability to wake you to your iPod tunes. On the other...
Good Affordable. Decent sound for the price. Intuitive controls.
Bad Distortion at high volumes. No AM/FM tuner. Remote offers limited iPod navigation, no alarm controls. Alarm cant use iPods music to wake you.
Bottom line Logitechs okay-sounding Pure-Fi Express Plus iPod dock/alarm clock wont break the bank, but its so light on features that it fails to impress...
50%
Laptopmag.com
Updated:
2011-08-17 18:05:18
Page 3: Image GalleryPage 4: Specs / ManualsPage 5: Compare Prices...
Good Built-in alarm clock, Runs on batteries or AC power, Easy to use, Omnidirectional sound gives more placement options...
Bad No built-in rechargeable battery, iPod/iPhone doesn’t charge while speaker runs on battery power, No built-in radio, Remote doesn’t navigate iPod...
Bottom line The Logitech Pure-Fi Express Plus is about as basic as iPod speakers get, though it does have a built-in alarm clock. At just under $100, we think the Express Plus sounds impressive for the money, and makes for a decent accessory either indoors or outs...
70%
itp.net
Updated:
2011-08-17 18:05:18
If soul music legend Barry White (regarded as the ‘Sultan of Smooth Soul') had to have had a speaker dock when he was alive, he would most probably have bought Logitech's Pure-Fi Express Plus. The Pure-Fi has a smooth, jazzy look to it with a black pla...
Bottom line A smooth looking speaker system that has complete iPod and iPhone compatibility. Not for those interested in conducting mini concerts though...
80%
ilounge.com
Updated:
2011-08-17 18:05:18
Despite the complicated name, Pure-Fi Express Plus is a very simple speaker system to understand: it’s very affordable, sounds great for the price, and works with both iPods and iPhones. Measuring roughly 13.75” wide by 4.25” deep and 4.5” tall, Expre...
80%
toptenreviews.com
Updated:
2011-08-21 12:47:29
The Logitech Pure-Fi Express Plus iPhone clock is small, sleek and easy to carry around. It takes six AA batteries that last about 10 hours on a modest volume setting. However, there is no radio with this product and the sound quality is much poorer th...
Good This is a small, sleek iPod clock radio and is easily portable...
Bad There is no radio with this docking station.
Bottom line We do not recommend this product because of its lack of important features...
63%
Country Distributor
United Kingdom 1 distributor(s)