location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-J6910DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-J6910DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-J6910DW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766686099
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154462
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-J6910DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Inkjet Colour printing
  • - 1200 x 6000 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A3 35 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 192 MB RISC 192 MHz
  • - 18.5 kg
Warranty: 3 Years
Long product name Brother MFC-J6910DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi :
The long product name of Brother MFC-J6910DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MFC-J6910DW, Inkjet, Color, Duplex, ADF, 1200x6000, 27/35ppm, 500-sheet, A3/A4, 8.3cm TFT LCD, USB2.0, Fast Ethernet, 802.11b/g/n, 28W, 18.5Kg, Black
More>>>
Brother MFC-J6910DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi:
The official description of Brother MFC-J6910DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MFC-J6910DW
Here's a machine that really means business. You can print, copy, scan and fax up to an impressive A3 size - with up to A3 double-sided printing and A4 double-sided copying and scanning to help you save paper and time. It's fast too, with a 12/10 images per minute mono/colour print speed saving you valuable time. Add in other features such as an automatic document feeder and big 500-sheet paper tray for less refilling, the latest wireless N technology for easier sharing and cost-saving XL ink cartridge option (lasting up to an incredible 2400 pages), and it's easy to see what an invaluable business tool the MFC-J6910DW is.

Key Benefits:
- Faster Wi-Fi connection with the latest 802.11n wireless technology or connect to your network via the built-in Ethernet, or to your PC with Hi-Speed USB 2.0;
- Individual inks to help keep costs down – replace only the one that’s run out;
- Enhance photos easily with the 8.3cm TFT Touch screen LCD screen;
- Print up to 2400 pages with the high yield ink option;
- Hi Speed faxing;
- Large 500 sheet dual tray and 35 sheet Automatic Document Feeder;
- Special Media Tray for printing up to 285g/m2;
- Choose how to connect with Media Card, PictBridge and USB Host options built-in;
- Includes free document management software;
- Green and clean technology that meets Energy Star & Blue Angel environmental standards;
- 192MB memory as standard;
- Scan to PDF Feature;
- Don’t lose any detail, with up to 19200 x 19200dpi colour scan resolution;
- FREE iPhone, iPad, Android app available.

Short summary description Brother MFC-J6910DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi:
This short summary of the Brother MFC-J6910DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-J6910DW, Inkjet, Colour printing, 1200 x 6000 DPI, A3, Direct printing, Black

Long summary description Brother MFC-J6910DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi:
This is an auto-generated long summary of Brother MFC-J6910DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother MFC-J6910DW. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 1200 x 6000 DPI, Print speed (colour, normal quality, A4/US Letter): 27 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 6000 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (colour, normal quality, A4/US Letter)
27 ppm
Economical printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
23 cpm
Copy speed (colour, normal quality, A4)
20 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
PC free copying
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
A3 (297 x 420)
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, File, FTP, Image, OCR
Image formats supported
BMP, JPG, TIF
Input colour depth
48 bit
Output colour depth
24 bit
Greyscale levels
256
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Fax memory
400 pages
Fax speed dialing (max numbers)
100
Fax forwarding
Yes
Fax broadcasting
256 locations
Auto reduction
Yes
Error Correction Mode (ECM)
Yes
Fax coding methods
JPEG, MH, MMR, MR
Features
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum input capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 432 mm
Paper tray media types *
Glossy paper, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
Non-ISO print media sizes
Letter
Borderless printing media sizes
A3, A4, A6, B4
Auto Document Feeder (ADF) media weight
64 - 90 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 1.1, USB 2.0, Wireless LAN
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB 1.1 ports quantity
1
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, SSID, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-PSK
Performance
Card reader integrated
Yes
Internal memory *
192 MB
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, SDHC
Processor family
RISC
Processor frequency
192 MHz
Sound pressure level (printing)
50 dB
Mac compatibility
Yes
Design
Product colour *
Black
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
8.38 cm (3.3")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
28 W
Power consumption (PowerSave)
4 W
Power consumption (standby)
8.5 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows 2000 Advanced Server, Windows 2000 Server, Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
540 mm
Depth
489 mm
Height
331 mm
Weight
18.5 kg
Packaging data
Package weight
25.3 kg
Packaging content
Drivers included
Yes
Bundled software
Brother MFL-Pro Suite Brother ControlCentre4 (Win) Nuance® Paperport® 12 SE + OCR (Win) Reallusion® FaceFilter Studio (Win8) Brother ControlCentre2 (Mac) NewSoft® Presto!® PageManager9 (Mac)
Other features
Dimensions (WxDxH)
540 x 489 x 331 mm
Network ready
Yes
PictBridge
Yes
Web-based management
Yes
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Energy saving mode
Yes
Package dimensions (WxDxH)
656 x 597 x 440 mm
Scan speed
3.49 sec/page
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 02:21:11
Uk has collected 21 expert reviews for Brother MFC-J6910DW multifunction printer Inkjet A3 1200 x 6000 DPI 35 ppm Wi-Fi and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
digitalversus.com
Updated:
2011-08-14 02:20:56
This A3 printer is a responsive machine: 24 seconds from standby, the mode from which you print most often. Not bad at all.A multifunction A3 inkjet printer, the MFC-J6910DW will catch the eye of those looking for a maximum of features. 4-in1, it's the...
Good Record cost per page: 4.9 pence/page with the XL cartridges, Colour touch screen / wifi, A3 / Doublesided, Good office document speeds, Cartridges easy to access, exist in two formats...
Bad Average quality for office documents, Scanner and copier quality down on print quality, The odd paper block, Slightly dominant reds in photo prints...
Bottom line This A3 wasn't far from a 5-star rating. With plenty of features, it is very well designed and has the lowest cost per page we've seen. While scanner and copier quality isn't that great, photo prints are. A good compromise between cost per page, perfor...
80%
expertreviews.co.uk
Updated:
2011-08-14 02:21:02
This hulking inkjet multifunction peripheral (MFP) is one of the most versatile printers we've reviewed. Its size arises from the fact that it can handle paper sizes up to A3, but its talents don't end there. This range-topping model can automatically...
Bottom line An A3 MFP that does almost everything. It's reasonably-priced and cheap to run, but print quality isn't a strong point...
80%
gadgetspeak.com
Updated:
2011-08-14 02:21:04
Most people have the idea that A3 machines are big, this one is not, this is not just a printer but a multi function unit as it scans, copies, faxes and prints, also it can also print photos direct from a card or a memory stick...
80%
itreviews.com
Updated:
2011-08-14 02:21:05
Laser printers are usually favoured when it comes to low-cost printing, but there's a growing breed of inkjet printer that offers equally impressive capabilities. Lexmark has perhaps been most active in this sector, but Brother is now attempting to gr...
Bottom line With the ability to print, scan and copy A3 documents, Brother's MFC-J6190DW is a competent and reasonably-priced, large format inkjet. Its wired and wireless networking capabilities are welcome additions, and if you opt for the high-capacity cartridge...
0%
techradar.com
Updated:
2011-08-14 02:21:06
Brother's new range of A3 inkjet multifunction devices brings us three models: the entry-level MFC-J6510DW; the mid-range MFC-J6710DW; and this, the high-end MFC-J6910DW. As you might expect, they're based on the same form factor and print engine, with...
Good As compact as it could be, Sturdy build, Twin paper trays, Touchscreen, USB, Ethernet and Wi-Fi connectivity...
Bad Text printing a little grey, Photo printing a little too red, Rear feeder only single sheet, Bulky and heavy, Doesn't offer much over the mid-priced model...
Bottom line At this price the Brother MFC-J6910DW is good value for money, but if you're looking for an A3 multifunction printer for high-end photo printing and art projects, it might not meet your expectations. It's got a good feature set, but unless you're reall...
60%
v3.co.uk
Updated:
2011-08-14 02:21:08
Brother's MFC-J6000 series is a new line of 4-in-1 multi-function inkjet printers for small-to-medium businesses, designed to offer more capabilities than just print output, while matching the low running costs usually associated with lasers.The MFC-J9...
Good Duplex scanning; 35-page ADF; built-in wireless; impressively low running costs with high-capacity cartridges; two 250-sheet input trays...
Bad Can't match laser text quality; small touchscreen display can be fiddly; paper tray adjusters feel very flimsy...
Bottom line A competent inkjet multi-function device with a wide range of features and decent connectivity. The A3 print and scan feature pushes the price up somewhat, but low running costs mean it's a realistic alternative to a laser...
80%
trustedreviews.com
Updated:
2011-08-14 02:21:10
There are plenty of A4 inkjet all-in-ones, but if you're looking for a printer that can handle A3 paper, your choice is limited. Brother has been making large inkjet all-in-ones for several years and its MFC-J6910DW includes both duplex print and copy, an...
Good Quick and easy duplex copies, Three-way paper feed, Low running costs...
Bad Poor plain paper prints, Insipid colour copies, Repeated paper mis-feeds...
60%
techadvisor.co.uk
Updated:
2011-08-14 02:21:11
Product Code: 04977766680455, 4977766680455 The price tag may put off casual buyers, but the Brother MFC-J6910DW A3 inkjet multifunction printer offers high quality and extensive features. While every year sees huge numbers of photo enthusiasts snapp...
Bottom line As an A3 multifunction device, the Brother MFC-J6910DW goes about its tasks with aplomb. It's fantastically well featured and connected, and A3 performance is good. Its A4 showing was a little more disappointing, though, and we'll really want to see t...
70%
hardwarezone.com.ph
Updated:
2016-12-27 19:29:33
Inkjet all-in-ones (AIOs) have continued to grow in popularity despite the downward price trend of their laser counterparts. Prices for the former can range from slightly over S$100 to over S$700, while prices for the latter can easily break the S$1,000 b...
Good A3 printing A4 duplex scan, 802.11n WiFi, 500sheet paper capacity, 35sheet ADF...
Bad Relatively slow A3 print speeds, Lackluster graphics quality...
Bottom line Everything but the Kitchen SinkWithout any doubt, the Brother MFC-J6910DW presents a highly attractive proposition for those looking for an affordable A3 AIO printer. This is not the first time Brother has offered an A3 inkjet AIO: the MFC-6490CW and the...
80%
pcmag.com
Updated:
2011-08-14 02:20:54
With only a little higher price than the Editors' Choice Brother MFC-J6710DW ($300 street, 4 stars), the Brother MFC-J6910DW ($350 street) offers all the same features as its less expensive sibling, plus one key addition: duplex (two-sided) scanning. I...
Good Prints and scans at up to tabloid size (11 by 17 inches). Duplex (two two-sided) printing. Duplexing scanning. Automatic document feeder.
Bad Duplex scanning works with up to legal-size paper only.
Bottom line The Brother MFC-J6910DW prints and scans at up to tabloid size (11 by 17 inches) and offers two paper trays as well as duplex (two-sided) printing and scanning. Buy it now...
80%
hardwarezone.com.sg
Updated:
2014-01-19 01:29:17
Inkjet all-in-ones (AIOs) have continued to grow in popularity despite the downward price trend of their laser counterparts. Prices for the former can range from slightly over S$100 to over S$700, while prices for the latter can easily break the S$1,00...
Bottom line Without any doubt, the Brother MFC-J6910DW presents a highly attractive proposition for those looking for an affordable A3 AIO printer. This is not the first time Brother has offered an A3 inkjet AIO: the MFC-6490CW and the MFC-6890CDW are the more rec...
80%
buyerslab.com
Updated:
2014-10-10 07:57:21
Buyers Laboratory LLC, the world's leading independent tester of document imaging products, today announced its colour printer and colour printer MFP “Picks” for the most outstanding models tested in the past six months, with honours going to Brother, Can...
0%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)