location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KH2516A KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KH2516A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP2945
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792400469 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95544
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:52:13
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
standard (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KH2516A KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Number of computers controlled: 16
  • - 1600 x 1200 pixels
  • - Housing material: Metal
  • - 9 W
Long product name ATEN KH2516A KVM switch Black :
The long product name of ATEN KH2516A KVM switch Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16-Port 2-console Cat 5e/6 KVM Switch
More>>>
ATEN KH2516A KVM switch Black:
The official description of ATEN KH2516A KVM switch Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features

- Two KVM consoles independently and simultaneously control up to 16 directly connected computers
- By daisy chaining up to 15 additional KH2516A switches, as many as 256 computers can be controlled from the original KVM console
- Console conversion – any type of KVM console can control any type of computer; mixed combinations (PS/2&USB)
- supported on both the KVM console and computer sides
- Superior Video Quality- Supports the video resolutions up to 1600x1200@60Hz for up to 40 meters, and 1280x1024@75 Hz for up to 50 meters *With KVM Adapter Cable KA7000 series
- Configure port access rights for users on a port - by - port basis
- Diversified port operation mode enables flexible computer management – Occupy, Exclusive and share modes
- Three port selection methods: Manual (via front panel pushbuttons), Hotkey, and multi-language OSD (On Screen Display)
- Multiplatform support – PC, Mac, Sun, and serial
- Multiple User Accounts -Supports up to 10 user and 1 administrator accounts
- Two-Level Password Security – Supports one administrator and ten user profiles. Password protection prevents unauthorized accessing to the installation
- Auto Scan mode enables continuous monitoring of user-selected computers
- Broadcast Mode sends commands from the console to administrator-selected computers – allowing you to perform operations (such as software installation, upgrades, shutdowns, etc.), on them simultaneously
- Adapter ID
- Firmware Upgradeable

Package Contents

- 1x KH2516A Cat 5 High-Density KVM Switch
- 1x Firmware Upgrade Cable
- 1x 1ADP-0004-002G Power Cord
- 1x Rack Mount Kit
- 1x Foot Pad Set (4 pcs.)
- 1x User Instructions

Short summary description ATEN KH2516A KVM switch Black:
This short summary of the ATEN KH2516A KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KH2516A, 1600 x 1200 pixels, 9 W, Black

Long summary description ATEN KH2516A KVM switch Black:
This is an auto-generated long summary of ATEN KH2516A KVM switch Black based on the first three specs of the first five spec groups.

ATEN KH2516A. Maximum resolution: 1600 x 1200 pixels, Scan interval: 255 s. Product colour: Black, Housing material: Metal. Power consumption (typical): 9 W. Compliance certificates: RoHS. Width: 163.6 mm, Depth: 437.2 mm, Height: 44 mm

Brand Image Product code Product Stock Price from
ATEN KA7520 KVM switch Black ATEN KA7520 KVM switch Black
(show image)
KA7520 KA7520 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN1000 KVM switch Black ATEN KN1000 KVM switch Black
(show image)
DCP2989 KN1000 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KA9140 KVM switch Black ATEN KA9140 KVM switch Black
(show image)
DCP2969 KA9140 0.00
(excl. VAT)
0 (incl. VAT)