location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK S760 Intel® Core™ i7 i7-640M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S760
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:S7600MF101GB
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65093
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK S760 Intel® Core™ i7 i7-640M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver
  • - Intel® Core™ i7 i7-640M 2.8 GHz
  • - 33.8 cm (13.3") 1366 x 768 pixels LED backlight Matt 16:9
  • - 4 GB DDR3-SDRAM 1066 MHz 2 x 2 GB
  • - 500 GB DVD Super Multi
  • - Intel® HD Graphics Intel® HD Graphics
  • - Ethernet LAN Bluetooth 2.1+EDR
  • - 8 h 80 W
  • - Windows 7 Professional 64-bit
Long product name Fujitsu LIFEBOOK S760 Intel® Core™ i7 i7-640M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Black, Silver :
The long product name of Fujitsu LIFEBOOK S760 Intel® Core™ i7 i7-640M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LIFEBOOK S760, Intel Core i7-640M (2.80GHz, 4MB, 2.5GT/s), 33.8cm (13.3") 1366x768pixel 300:1 200cd/m² LED LCD, 4GB (2x 2GB) DDR3 1066MHz PC3-8500 SO DIMM RAM, 500GB SATA 7200rpm 2.5" S.M.A.R.T. HDD, IEEE 802.11a/b/g/n, Bluetooth 2.1, DVD Super Multi, WebCam 1.3MP, Microsoft Windows 7 Professional 64-bit
More>>>
Fujitsu LIFEBOOK S760 Intel® Core™ i7 i7-640M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Black, Silver:
The official description of Fujitsu LIFEBOOK S760 Intel® Core™ i7 i7-640M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your best friend on the move
The LIEFBOOK S Series offers the perfect balance between low weight and high-end performance. Weighing only 2.15 kg, it is one of the lightest modular 35.6cm (14-inch) notebooks.

NO COMPROMISE ON PERFORMANCE!
Full performance notebook 33.8cm (13.3-inch) notebook starting at 1.6kg. With an 2nd battery for long battery life of up to 8 hours and a port replicator to connect your devices within seconds.

LONG BATTERY RUNTIME
Powerful yet frugal, the LIFEBOOK S Series let you work a full business day independent of any power source. In addition to the EcoButton extends battery life by powering down idle components and display brightness. You can also simply slot a second battery into the modular bay to keep going even further between charges.

Short summary description Fujitsu LIFEBOOK S760 Intel® Core™ i7 i7-640M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Black, Silver:
This short summary of the Fujitsu LIFEBOOK S760 Intel® Core™ i7 i7-640M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK S760, Intel® Core™ i7, 2.8 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Fujitsu LIFEBOOK S760 Intel® Core™ i7 i7-640M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Black, Silver:
This is an auto-generated long summary of Fujitsu LIFEBOOK S760 Intel® Core™ i7 i7-640M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Black, Silver based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK S760. Processor family: Intel® Core™ i7, Processor model: i7-640M, Processor frequency: 2.8 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black, Silver. Weight: 1.9 kg

Design
Product colour *
Black, Silver
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
200 cd/m²
Contrast ratio (typical)
300:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
Intel® Core™ i7
Processor model *
i7-640M
Processor cores
2
Processor threads
4
Processor boost frequency
3.46 GHz
Processor frequency *
2.8 GHz
System bus rate
2.5 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1288
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-600 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
K0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
21
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory layout (slots x size)
2 x 2 GB
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Intel® HD Graphics
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
766 MHz
Maximum resolution
1920 x 1200 pixels
Audio
Audio system
Realtek ALC269
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.1+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® QM57 Express
Keyboard
Keyboard keystroke
2.7 mm
Keyboard key pitch
1.9 cm
Pointing device
Touchpad + Scroll zone
Keyboard number of keys
85
Software
Operating system architecture
64-bit
Software
Pre-installed software
Adobe Acrobat Reader, Application Panel, Display Manager, ShockSensor Utility, Power Saving Utility, Wireless Selector Utility, EasyGuide, Nero Essentials S, Norton Internet Security
Trial software
Norton Internet Security
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1/4.2
Processor code
SLBTN
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
49666
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery capacity
5800 mAh
Battery life (max)
8 h
Power
Battery life with optional 2nd battery
12 h
AC adapter power
80 W
AC adapter input voltage
100 - 240 V
AC adapter output current
4.22 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection type
BIOS
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Certificates
Certification
GS, RoHS, WEEE, HCT, HCL entry, WHQL, ENERGY STAR 5.0, ISO 9241-307, EPEAT Gold
Weight & dimensions
Width
314 mm
Depth
222 mm
Height
36.8 mm
Weight *
1.9 kg
Video
Video adapter features
DualView
External video modes refresh rate (max)
60 Hz
Other features
AC adapter included
Yes
Infrared data port
No
Graphics card family
Intel
Display
LCD
Power supply type
AC/DC
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Wake-on-LAN ready
Yes
Compatible operating systems
Microsoft Windows 7 Home Premium 64-bit, Windows XP Professional
HDD user password
Yes
Internal modem
No
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2012-11-19 03:08:35
Uk has collected 17 expert reviews for Fujitsu LIFEBOOK S760 Intel® Core™ i7 i7-640M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB Intel® HD Graphics Windows 7 Professional Black, Silver and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
expertreviews.co.uk
Updated:
2012-11-19 03:08:34
Stylish isn't an adjective that applies to the Lifebook S760. Matte plastics in a mixture of colours and lots of sharp angles make it clear that this is an ultra-portable laptop aimed squarely at business users. As with most business-focused machines...
Bottom line An expensive business ultra-portable that's short on battery life but strong on performance...
40%
techradar.com
Updated:
2012-11-19 03:08:34
Fujitsu was one of the first to use the latest low-voltage Intel Core i7 processor for its LifeBook P770 laptop, which delivered impressive performance and battery life.The Fujitsu LifeBook S760 reviewed here uses a standard – rather than a low-voltage...
Good Stunning performance, Portability, Usability...
Bad Build quality, Integrated graphics...
70%
zdnet.co.uk
Updated:
2012-11-19 03:08:34
Fujitsu's Lifebook S series is designed for those who want a lightweight notebook that doesn't compromise on performance. Our recent review of the Sony VAIO Z shows that there's space in this segment for premium machines at a premium price. The Lifeboo...
Good Relatively compact, Highquality keyboard, Good screen, Secondary ScrollWheel touchpad works well...
Bad Lid section could be more robust, Webcam software could be more businesslike...
Bottom line Fujitsu's Lifebook S760 is a very serviceable notebook. It's well built, apart from the rather flexible lid option on our review sample, and has enough functionality to satisfy the needs of most business travellers. Specifications AudioAudio processorR...
75%
itreviews.com
Updated:
2012-11-19 03:08:34
The Fujitsu LIFEBOOK S760 is a serviceable, neat, well constructed notebook. It has enough oomph to meet many people's needs, though if you bump up to the top of the range specs you are looking at a considerable outlay. Fujitsu - LIFEBOOK S760 price B...
0%
v3.co.uk
Updated:
2012-11-19 03:08:34
Fujitsu's Lifebook S760 is an ultraportable aimed at corporate buyers, and is styled a bit more conservatively than many recent laptop models. However, under the hood it boasts the latest Intel mobile processors, and provides ample performance for busi...
Good Relatively light; good keyboard and screen; easy access to components...
Bad Turbo Boost in processor can drain batteries...
Bottom line Fujitsu's Lifebook S760 is a good all-rounder that ticks all the boxes for a corporate laptop. While its design looks a little conservative, it packs a decent amount of processing power into a portable package and has good connectivity and expansion o...
80%
Laptopmag.com
Updated:
2012-11-19 03:08:34
Thanks to their durable builds and spill-resistant keyboards, LifeBook laptops are geared toward road warriors and students. The 13.3-inch S760, in particular ($1,752 as configured), has a playful side too, including a bright display and surprisingly r...
Good Lightweight, durable build, Bright display with good viewing angles, Impressive graphics performance, Cool operation, USB 3.0 port...
Bad Below-average battery life, Dated design, Pricey...
Bottom line This ultraportable has a durable design, strong graphics performance, and bright display, but its battery life isn’t good enough for road warriors.
60%
tech2.com
Updated:
2012-11-19 03:08:34
Powerful processing from ultra-portable laptops is becoming a trend these days, especially after Intel’s introduction of its new series of Core processors. Since, these laptops feature powerful hardware, and weigh much less than a couple of kilos, they...
Good Excellent performance, Great build quality and ergonomics...
Bad Slightly low on features, Overpriced...
Bottom line PerformanceThe processor used in this laptop is same as the one used in the Sony Vaio Z, but the Vaio Z had double the amount of RAM, it featured SSDs and powerful discrete graphics, so it ought to perform better. Nevertheless, when it comes to number-...
70%
notebookcheck.net
Updated:
2012-11-19 03:08:34
The Fujitsu Lifebook S760 tries balancing a reasonable battery life with a vast connectivity in a small, mobile power book for the modern businessperson.Meanwhile, the brand "Fujitsu" has come to be the world's number three, behind HP and Dell. About...
Good Matt display, UMTS, HDMI, Strong processor and a lot of RAM, 64bit operating system, software configuration, Variety of supplies...
Bad Expensive, Constant and partly loud fan noise (load), Case partly not very stable...
Bottom line Supply Notebook coverSupply SoftwareThe Lifebook S760 makes a professional impression at first sight. The hardware is in sync and strong (CPU, RAM); it cuts back in the right places (graphic chip) and it's light. The software configuration surprises with...
82%
Country Distributor
United Kingdom 1 distributor(s)