location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BEARDTRIMMER Series 5000 waterproof stubble trimmer QT4022/15

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BEARDTRIMMER Series 5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
waterproof stubble trimmer QT4022/15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QT4022/15 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103530268
Category: Beard Trimmers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132444
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Philips QT4022/15 user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Important Information Manual (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips BEARDTRIMMER Series 5000 waterproof stubble trimmer QT4022/15
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.5mm precision settings
  • - Diamond-like carbon blades
  • - 60mins cordless use/1h charge
Long product name Philips BEARDTRIMMER Series 5000 waterproof stubble trimmer QT4022/15 :
The long product name of Philips BEARDTRIMMER Series 5000 waterproof stubble trimmer QT4022/15. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stubble trimmer, For short hair
More>>>
Philips BEARDTRIMMER Series 5000 waterproof stubble trimmer QT4022/15:
The official description of Philips BEARDTRIMMER Series 5000 waterproof stubble trimmer QT4022/15 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Diamond-like carbon blade stays sharp for longer
Ensures the cutting element stays sharp 3 times longer than traditional stainless steel blade

Stubble setting for a 5 o'clock shadow look
If you want a short stubble of 0.5mm for a perfect 5 o' clock shadow look, use the trimmer without the trimming comb.

Ergonomic design for easy handling
Comfortable to hold and easy to manoeuvre for hard to reach areas.

Maintenance free blades
The blades stay sharp and need no oiling, so your product is always ready for use.

Comb specially designed for stubble
Stubble comb designed for more closeness and precision

20 secured length settings from 0.5mm up to 10mm
Select and locks your desired length within a versatile range of possible lengths from 0.5 mm up to 10mm.

100% washable for easy cleaning
Constructed with waterproof materials allowing you to clean your product fully under running water and even use it under the shower if you use it cordless.

Skin friendly blades and comb to prevent scratching
The uniquely rounded blades and comb tips prevent scratching the skin.

Corded and cordless use for maximum power and freedom
Use your product corded or cordless with the recharged battery for maximum power and freedom.

Short summary description Philips BEARDTRIMMER Series 5000 waterproof stubble trimmer QT4022/15:
This short summary of the Philips BEARDTRIMMER Series 5000 waterproof stubble trimmer QT4022/15 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips BEARDTRIMMER Series 5000 waterproof stubble trimmer QT4022/15, Red

Long summary description Philips BEARDTRIMMER Series 5000 waterproof stubble trimmer QT4022/15:
This is an auto-generated long summary of Philips BEARDTRIMMER Series 5000 waterproof stubble trimmer QT4022/15 based on the first three specs of the first five spec groups.

Philips BEARDTRIMMER Series 5000 waterproof stubble trimmer QT4022/15. Minimum hair length: 0.5 mm, Maximum hair length: 1 cm, Cutter width: 3.2 cm. Product colour: Red. Operating time: 60 min, Battery type: Ni-MH, Charging time: 10 h

Ergonomic design
Ergonomic design

Comfortable to hold and easy to manoeuvre for hard to reach areas.

Diamond-like carbon blade
Diamond-like carbon blade

Ensures the cutting element stays sharp 3 times longer than traditional stainless steel blades

20 locking length settings
20 locking length settings

Simply select and lock in the length setting you want: from a stubble of 0.5 mm up to a full beard of 10 mm, in precise 0.5 mm steps.

Easy to clean
Easy to clean

To clean the trimmer head, simply rinse it under the tap.

3-day beard, every day

Set the trimmer at the lowest position for a perfect 3-day beard, just 0.5mm long

High-performance trimmer

The trimmer blades have self-sharpening edges that cut hairs neatly and effectively. Blades are extra-sharp but have rounded tips to protect your skin

Skin friendly trimmer
Skin friendly trimmer

Rounded tips provide smooth skin contact, while the sharp cutting edges deliver a high trimming performance

Battery light

Battery light glows green when the battery is full, and blinks orange when 10 minutes remain.

Built to last
Built to last

All of our grooming products are built to last. They come with a 2 year worldwide guarantee, worldwide voltage, and never need oil

Corded and cordless use
Corded and cordless use

Use it plugged in or cordless. 1 hour of charging gives you 60 minutes of cordless power.

Performance
Cutter width
3.2 cm
Number of length steps *
20
Minimum hair length *
0.5 mm
Maximum hair length *
1 cm
Precision trimmer
Yes
Waterproof
Yes
Design
Product colour *
Red
Design
Soft grip
Yes
Power
Rechargeable
Yes
Battery type
Ni-MH
Operating time *
60 min
Charging time
10 h
Packaging content
Cleaning brush
Yes
Brand Image Product code Product Stock Price from
Philips CP0395 Cutter unit Philips CP0395 Cutter unit
(show image)
CP0395/01 CP0395 Cutter unit