location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 4200dtn 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4200dtn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q2428A show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143886
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 12:09:51
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2005
Product end of life date
Bullet Points HP LaserJet 4200dtn 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 35 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 150000 pages per month
  • - Total input capacity: 1100 sheets Total output capacity: 300 sheets
  • - Internal memory: 64 MB 300 MHz
Warranty: 1 Year
Long product name HP LaserJet 4200dtn 1200 x 1200 DPI A4 :
The long product name of HP LaserJet 4200dtn 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laser, 1200 x 1200 dpi, 35 ppm, A4, 300 MHz, 64 MB, HP PCL 6, 5e, HP-GL/2, PJL, IEEE 1284, Fast Ethernet, 29700 g, White
More>>>
HP LaserJet 4200dtn 1200 x 1200 DPI A4:
The official description of HP LaserJet 4200dtn 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Increase your small office or workgroup productivity by using the high-performance HP LaserJet
4200 series printers. Use any printer in the series to print even your largest volume jobs quickly with print speeds of 35 ppm. Customize the printer to fit the ever-changing needs of your workgroup by adding networking and a variety of paper-handling and finishing accessories.

Versatile:
- flexible paper handling reduces user intervention—customizable options allow up to a 2,600-sheet input capacity, a duplexer for two-sided printing, or a 500-sheet stacker or stapler/stacker as your paper-handling needs grow.
- print on the media you need to run your business—supports a wide range of media sizes for businesses including letter, legal, and custom sizes.
- powerful workgroup solution—share fast, reliable printing with the available HP Jetdirect 615n Fast Ethernet internal EIO print server, with 4.5 MB/sec network throughput and best-in-class security features; the optional EIO interface can also be used with many partner solutions within virtually all network environments.

Easy to use:
- save time with remote management—an embedded Web server (optional on 4200 model) provides direct access to the printer on the network and allows full control to remotely configure device settings and e-mail alerts, monitor status, and diagnose device problems.
- intuitive technology makes troubleshooting quick and easy—four-line graphical control panel with Help features makes problem resolution easy and fast.
- simple operation and paper loading—paper-size sensors and easy-to-load trays without troublesome corner tabs make adding and changing media effortless.

Performance:
fast printing increases office productivity—maximize efficiency with ultra-fast printing at up to 35 ppm for letter-sized documents.
get quick return to application and fast printing of complex documents—powerful printing with no slowdowns using the 300 MHz processor and 48 MB RAM (64 MB RAM in bundles).
printing delivered when you need it—no warm-up time with an instant-on fuser that prints first page out in under 9 seconds.
deliver business-quality documents at full speed—even at the printer’s fastest speed, you can print sharp, clear documents using the best print quality of 1200 dpi.

Short summary description HP LaserJet 4200dtn 1200 x 1200 DPI A4:
This short summary of the HP LaserJet 4200dtn 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 4200dtn, Laser, 1200 x 1200 DPI, A4, 35 ppm, Duplex printing, Network ready

Long summary description HP LaserJet 4200dtn 1200 x 1200 DPI A4:
This is an auto-generated long summary of HP LaserJet 4200dtn 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet 4200dtn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 150000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing. Display: LCD. Network ready

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Time to first page (black, normal)
9 s
Economical printing
Yes
Features
Maximum duty cycle *
150000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
HP-GL/2, PJL
Input & output capacity
Total input capacity *
1100 sheets
Total output capacity *
300 sheets
Maximum input capacity
2600 sheets
Maximum output capacity
800 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Bond paper, Envelopes, Plain paper, Pre-printed, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Legal, Letter
Ports & interfaces
Standard interfaces
Ethernet, Parallel
Network
Network ready
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Performance
Internal memory *
64 MB
Maximum internal memory
416 MB
Processor frequency
300 MHz
Design
Display
LCD
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Other operating systems supported
Yes
Weight & dimensions
Weight
29.7 kg
Dimensions (WxDxH)
412 x 520 x 488 mm
Other features
Mac compatibility
Yes
Compliance industry standards
IEEE 802.3, IEEE 802.3u
Standard input trays
3
Power LED
Yes
Stand-by LED
Yes
Supported media weight(s)
60 - 105 g/m²
Supported media weight (imperial)
14.5 kg (32 lbs)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 17:56:17
Uk has collected 4 expert reviews for HP LaserJet 4200dtn 1200 x 1200 DPI A4 and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Country Distributor
United Kingdom 1 distributor(s)