StarTech.com logo

StarTech.com 4 Port Black SuperSpeed USB 3.0 Hub

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100483
Info modified on:
14 Mar 2024, 18:57:56
Warranty:
2 years
Long product name StarTech.com 4 Port Black SuperSpeed USB 3.0 Hub:

StarTech.com 4 Port Black SuperSpeed USB 3.0 Hub

StarTech.com 4 Port Black SuperSpeed USB 3.0 Hub:

Add four external SuperSpeed USB 3.0 ports from a single USB connection

The ST4300USB3GB 4-Port SuperSpeed USB 3.0 Hub allows you to add 4 additional USB 3.0 ports from a single USB 3.0 connection to the host computer system.

Backward compatible with USB 2.0 and USB 1.x standards, this USB 3.0 hub still supports older USB devices and can also be used as a hub on older systems that do not have USB 3.0 ports.

With the capability to mix and match USB 3.0/2.0/1.x devices and be used with or without the included external power adapter, this hub offers the best of versatility and portability.

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage

- Connect USB 3.0 and older USB devices simultaneously at their respective maximum speeds with USB 2.0/1.x backward compatibility
- Connect high powered USB devices with the included external power adapter, or simply use as a bus-powered hub

Short summary description StarTech.com 4 Port Black SuperSpeed USB 3.0 Hub:

StarTech.com 4 Port Black SuperSpeed USB 3.0 Hub, USB 2.0 Type-B, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, Black, Plastic, Power

Long summary description StarTech.com 4 Port Black SuperSpeed USB 3.0 Hub:

StarTech.com 4 Port Black SuperSpeed USB 3.0 Hub. Host interface: USB 2.0 Type-B, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product colour: Black, Housing material: Plastic. Power source type: AC, Power consumption (typical): 10 W, Input voltage: 100 - 240 V. Width: 68 mm, Depth: 95 mm, Height: 23 mm. Package width: 150 mm, Package depth: 210 mm, Package height: 80 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.