location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 6in SATA to LP4 Power Cable Adapter - F/M

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6in SATA to LP4 Power Cable Adapter - F/M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LP4SATAFM6IN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030841627 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 207646
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:40:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 6in SATA to LP4 Power Cable Adapter - F/M
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.1524 m
  • - Molex (4-pin) Male Straight
  • - SATA 15-pin Male Straight
  • - Black, Red, Yellow
Warranty: Lifetime Warranty
Long product name StarTech.com 6in SATA to LP4 Power Cable Adapter - F/M :
The long product name of StarTech.com 6in SATA to LP4 Power Cable Adapter - F/M. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 6in SATA to LP4 Power Cable Adapter - F/M
More>>>
StarTech.com 6in SATA to LP4 Power Cable Adapter - F/M:
The official description of StarTech.com 6in SATA to LP4 Power Cable Adapter - F/M as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect an IDE hard drive to a Serial ATA power connector

The LP4SATAFM6IN SATA to LP4 Power Cable Adapter features an LP4 female power connector and a male SATA power connector, allowing you to connect an IDE hard drive to a Serial ATA power connector provided by the computer power supply.

The StarTech.com Advantage

- Connects an IDE hard drive and provides power through a Serial ATA connection from your power supply
- Backed by StarTech.com's lifetime warranty and free technical support

Short summary description StarTech.com 6in SATA to LP4 Power Cable Adapter - F/M:
This short summary of the StarTech.com 6in SATA to LP4 Power Cable Adapter - F/M data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 6in SATA to LP4 Power Cable Adapter - F/M, 0.1524 m, Molex (4-pin), SATA 15-pin, Male, Male, Straight

Long summary description StarTech.com 6in SATA to LP4 Power Cable Adapter - F/M:
This is an auto-generated long summary of StarTech.com 6in SATA to LP4 Power Cable Adapter - F/M based on the first three specs of the first five spec groups.

StarTech.com 6in SATA to LP4 Power Cable Adapter - F/M. Cable length: 0.1524 m, Connector 1: Molex (4-pin), Connector 2: SATA 15-pin. Weight: 13 g. Package width: 90 mm, Package depth: 125 mm, Package height: 9 mm

Features
Cable length *
0.1524 m
Connector 1 *
Molex (4-pin)
Connector 2 *
SATA 15-pin
Connector 1 gender
Male
Connector 2 gender
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product colour
Black, Red, Yellow
Certification
CE
Weight & dimensions
Weight
13 g
Packaging data
Package width
90 mm
Package depth
125 mm
Package height
9 mm
Package weight
17 g
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)