location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 4 Bay eSATA USB 3.0 to SATA Hard Drive Docking Station for 2.5/3.5 HDD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 Bay eSATA USB 3.0 to SATA Hard Drive Docking Station for 2.5/3.5 HDD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SATDOCK4U3E
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030842488 show
Category:
Device in which a Hard Disk Drive (HDD) or Solid-State Drive (SSD) is placed. Data from the HDD/SDD can then transferred onto the electronic device connected to the docking station e.g. smartphone, or vice-versa.
Storage Drive Docking Stations Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121212
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:41:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com SATDOCK4U3E user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 4 Bay eSATA USB 3.0 to SATA Hard Drive Docking Station for 2.5/3.5 HDD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 Gbit/s
  • - Material: Plastic
  • - Storage media type: HDD, SSD
  • - Storage drive interface: Serial ATA, Serial ATA II, Serial ATA III
  • - Storage drive sizes supported: 2.5,3.5"
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-B
  • - DC-in jack Plug and Play
  • - Fan diameter: 6 cm
  • - Black
Warranty: 2 Years
Long product name StarTech.com 4 Bay eSATA USB 3.0 to SATA Hard Drive Docking Station for 2.5/3.5 HDD :
The long product name of StarTech.com 4 Bay eSATA USB 3.0 to SATA Hard Drive Docking Station for 2.5/3.5 HDD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 4 Bay eSATA USB 3.0 to SATA Hard Drive Docking Station for 2.5/3.5 HDD
More>>>
StarTech.com 4 Bay eSATA USB 3.0 to SATA Hard Drive Docking Station for 2.5/3.5 HDD:
The official description of StarTech.com 4 Bay eSATA USB 3.0 to SATA Hard Drive Docking Station for 2.5/3.5 HDD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SATDOCK4U3E eSATA and USB 3.0 4-Bay SATA Hard Drive Docking Station is a convenient, time-saving storage solution for 2.5-inch and 3.5-inch SATA hard drives (HDD) and solid state drives (SSD) allowing for up to 4 SATA drives (tested with up to 4TB 3.5" and 1TB 2.5" drives per bay) to be conveniently and quickly connected to a host computer through a single connection.

The hard drive docking station features SuperSpeed USB 3.0 connectivity (also compatible with USB 2.0) with support for data transfer rates up to 5Gbps (10x faster than USB 2.0) or eSATA with Port Multiplier connectivity (up to 3Gbps), to provide fast connectivity to all 4 hard drives simultaneously.

The eSATA/USB 3.0 SATA hard drive docking station also features dual built-in, variable-speed 60mm fans that can be manually adjusted to keep each drive running cool, depending on the drives and operating environment, or turned off completely. Double the value of this hard drive docking station, using a SATA to IDE hard drive adapter (SAT2IDEADP), which enables you to use any 2.5 or 3.5in IDE hard drive in a SATA hard drive dock slot.

The StarTech.com Advantage
- Access up to 4 SATA drives simultaneously over a single USB 2.0/3.0 or eSATA connection
- Independent power buttons and eject mechanism for each SATA hard drive allows for quick and easy hot-swapping
- Dual, variable speed fans allows you to adjust the amount of cooling for any kind of environment or drives

Short summary description StarTech.com 4 Bay eSATA USB 3.0 to SATA Hard Drive Docking Station for 2.5/3.5 HDD:
This short summary of the StarTech.com 4 Bay eSATA USB 3.0 to SATA Hard Drive Docking Station for 2.5/3.5 HDD data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 4 Bay eSATA USB 3.0 to SATA Hard Drive Docking Station for 2.5/3.5 HDD, HDD, SSD, Serial ATA, Serial ATA II, Serial ATA III, 2.5,3.5", 16 TB, USB 3.2 Gen 1 (3.1 Gen 1) Type-B, 5 Gbit/s

Long summary description StarTech.com 4 Bay eSATA USB 3.0 to SATA Hard Drive Docking Station for 2.5/3.5 HDD:
This is an auto-generated long summary of StarTech.com 4 Bay eSATA USB 3.0 to SATA Hard Drive Docking Station for 2.5/3.5 HDD based on the first three specs of the first five spec groups.

StarTech.com 4 Bay eSATA USB 3.0 to SATA Hard Drive Docking Station for 2.5/3.5 HDD. Storage media type: HDD, SSD, Storage drive interface: Serial ATA, Serial ATA II, Serial ATA III, Storage drive sizes supported: 2.5,3.5". Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-B. Maximum data transfer rate: 5 Gbit/s, Product colour: Black, Material: Plastic. Number of fans: 2 fan(s), Fan diameter: 6 cm. AC input voltage: 110-240 V, Input current: 2.5 A, Output voltage: 12 V

Hard drive
Storage media type *
HDD, SSD
Storage drive interface *
Serial ATA, Serial ATA II, Serial ATA III
Storage drive sizes supported *
2.5, 3.5"
Number of storage drives supported
4
Maximum storage capacity
16 TB
Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-B
eSATA ports quantity
1
DC-in jack
Yes
Features
Maximum data transfer rate
5 Gbit/s
Product colour
Black
Material
Plastic
Hot-swap
Yes
Plug and Play
Yes
LED indicators
Activity, Power
UASP support
No
Certification
CE, UL
Cooling
Number of fans
2 fan(s)
Fan diameter
6 cm
Power
AC input voltage
110-240 V
Input current
2.5 A
Output voltage
12 V
Output current
6.5 A
Weight & dimensions
Width
172 mm
Depth
290.5 mm
Height
172.7 mm
Weight
966 g
Packaging data
Package dimensions (WxDxH)
168 x 340 x 213 mm
Package weight
1.6 kg
Packaging content
AC adapter included
Yes
Cables included
USB, eSATA
Manual
Yes
Included power plug types
EU, NA, UK
Operational conditions
Operating temperature (T-T)
5 - 80 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
8 - 90%
Other features
Chipset
Jmicron - JM321+JM539
Compliance certificates
RoHS
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:51:20
Uk has collected 2 expert reviews for StarTech.com 4 Bay eSATA USB 3.0 to SATA Hard Drive Docking Station for 2.5/3.5 HDD but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
geardiary.com
Updated:
2012-02-22 06:43:14
Image courtesy of StarTechThose of us in the IT business know that you simply can’t have enough tools to get the job done. Anything to make life easier, and give you more time to for other things is usually worth it’s weight in gold. StarTech makes s...
Good Control of 4 drives independently; Built in port replicator; LED indicator lights; Fans for added cooling of drives; Quality construction of dock...
Bad A bit pricey compared to others (but you certainly get what you pay for)*Thanks to the good folks at StarTech for supplying us with the review unit Thank you for sharing! =)SharePrintShareDiggEmail...
0%
the-gadgeteer.com
Updated:
2016-12-29 08:13:32
Have you ever needed a convenient way to clone several hard drives at once? Last weekend one of my computer hard drive started having a lot of problems, I contemplated buying a new computer, but I am in the process of building a sweet gaming computer...
Good Easy to setup and use, Accommodates up to 4 drives...
Bad Fans are noisy...
0%
Country Distributor
United Kingdom 1 distributor(s)