location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 4 Bay eSATA USB 2.0 to SATA Hard Drive Docking Station

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StarTech.com 4 Bay eSATA USB 2.0 to SATA Hard Drive Docking Station
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SATDOCK4U2E
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63207
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name StarTech.com 4 Bay eSATA USB 2.0 to SATA Hard Drive Docking Station :
The long product name of StarTech.com 4 Bay eSATA USB 2.0 to SATA Hard Drive Docking Station. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 4 Bay eSATA USB 2.0 to SATA Hard Drive Docking Station
More>>>
StarTech.com 4 Bay eSATA USB 2.0 to SATA Hard Drive Docking Station:
The official description of StarTech.com 4 Bay eSATA USB 2.0 to SATA Hard Drive Docking Station as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

"Enable quick access to four 2.5”/3.5” SATA HDD from multiple computers
The SATDOCK4U2E eSATA and USB 2.0 4-Bay SATA Hard Drive Docking Station is a convenient, time-saving storage solution for 2.5-inch and 3.5-inch SATA hard drives (HDD) and solid state drives (SSD), allowing for up to 4 drives to be quickly connected to one or more host computers.
The SATA hard drives can be paired and connected over two USB 2.0 host connections (data transfer rates up to 480 Mbps), or each drive can be connected individually over a dedicated eSATA connection (up to 3 Gbps); this enables you to interface with a single docking station from multiple computers, for access to specific drive(s). All four drives can also be connected to a single computer over multiple cables, with dedicated bandwidth.
The USB 2.0 SATA hard drive docking station also features dual built-in, variable-speed 60mm fans that can be manually adjusted to keep each drive running cool, depending on the drives and operating environment, or turned off completely. Double the value of this hard drive docking station, using a SATA to IDE hard drive adapter (SAT2IDEADP), which enables you to use any 2.5 or 3.5in IDE hard drive in a SATA hard drive dock slot."
" * Four independent drive bays with multiple host connectors allows different drives to be connected to different systems simultaneously
* Dual, variable speed fans allow you to adjust the amount of cooling for any kind of environment or SATA drive
* Independent power buttons and eject mechanism for each drive bay allows for quick and easy hot-swapping"

Short summary description StarTech.com 4 Bay eSATA USB 2.0 to SATA Hard Drive Docking Station:
This short summary of the StarTech.com 4 Bay eSATA USB 2.0 to SATA Hard Drive Docking Station data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 4 Bay eSATA USB 2.0 to SATA Hard Drive Docking Station, Black, Plastic, Serial ATA, 2.5,3.5", 5 - 80 °C, -40 - 70 °C

Long summary description StarTech.com 4 Bay eSATA USB 2.0 to SATA Hard Drive Docking Station:
This is an auto-generated long summary of StarTech.com 4 Bay eSATA USB 2.0 to SATA Hard Drive Docking Station based on the first three specs of the first five spec groups.

StarTech.com 4 Bay eSATA USB 2.0 to SATA Hard Drive Docking Station. Product colour: Black, Housing material: Plastic. Supported HDD interfaces: Serial ATA, Supported HDD sizes: 2.5,3.5". Weight: 1.02 kg. Package width: 168 mm, Package depth: 340 mm, Package height: 213 mm. Dimensions (WxDxH): 172.7 x 290.5 x 94.7 mm, Interface: docking connector, Compatible operating systems: Windows 2000/ XP(32/64-bit)/ Server 2003(32/64-bit)/ Vista(32/64-bit)/ 7(32/64-bit)/ Server 2008...

Ports & interfaces
USB 2.0 ports quantity *
6
Performance
Product colour *
Black
Housing material
Plastic
Storage
Supported HDD interfaces
Serial ATA
Supported HDD sizes
2.5, 3.5"
Control unit
Remote control included
No
Operational conditions
Operating temperature (T-T)
5 - 80 °C
Storage temperature (T-T)
-40 - 70 °C
Operational conditions
Operating relative humidity (H-H)
8 - 90%
Weight & dimensions
Weight
1.02 kg
Packaging data
Package width
168 mm
Package depth
340 mm
Package height
213 mm
Package weight
2.24 kg
Other features
Dimensions (WxDxH)
172.7 x 290.5 x 94.7 mm
Interface
docking connector
Compatible operating systems
Windows 2000/ XP(32/64-bit)/ Server 2003(32/64-bit)/ Vista(32/64-bit)/ 7(32/64-bit)/ Server 2008 R2, Mac OS X, Linux
Brand Image Product code Product Stock Price from
StarTech.com USB 3.0 eSATA Hard Drive Docking Station with Cooling Fan StarTech.com USB 3.0 eSATA Hard Drive Docking Station with Cooling Fan
(show image)
SATDOCKU3SEF USB 3.0 eSATA Hard Drive Docking Station with Cooling Fan 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATDOCKU3FGB laptop dock/port replicator Black StarTech.com SATDOCKU3FGB laptop dock/port replicator Black
(show image)
SATDOCKU3FGB SATDOCKU3FGB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)