Tripp Lite logo

Tripp Lite Fan Tray for 19 in. Racks - 1U, 6 120V High-Performance Fans, 576 CFM, C14 Inlet

Data-sheet quality:
created/standardized by Icecat
Product views:
58029
Info modified on:
10 Aug 2024, 11:28:39
Warranty:
2-year limited warranty
Long product name Tripp Lite Fan Tray for 19 in. Racks - 1U, 6 120V High-Performance Fans, 576 CFM, C14 Inlet:

Fan Tray for 19 in. Racks - 1U, 6 120V High-Performance Fans, 576 CFM, C14 Inlet

Tripp Lite Fan Tray for 19 in. Racks - 1U, 6 120V High-Performance Fans, 576 CFM, C14 Inlet:

6 High-Performance Fans Keep Equipment Cool in Crowded Server Rack Enclosures
The SRFANTRAY6 installs easily into 1U of space in an EIA-standard 19-inch rack cabinet. Six powerful four-inch 120V fans mount low in the rack and push cool air toward the top. These high-performance horizontal fans circulate air at 576 cubic feet per minute (CFM). The fan tray comes fully assembled using heavy-duty cold-rolled steel that’s built to last through constant use. A rear C14 power inlet accepts an AC power cord (sold separately) that connects the fan tray to a conveniently located wall outlet, surge protector or PDU.

Better Rack Ventilation Helps Your Valuable Equipment Operate More Efficiently
This six-fan tray is ideal for maintaining a constant flow of cool air within your rack enclosure. Keeping your rack components cool helps boost system performance and avoid costly equipment failures that can lead to downtime, damage and data loss.

Typical Applications
- Direct cool air at servers, switches and other rack components to boost performance and extend operating life

Package Includes
- SRFANTRAY6 1U Fan Tray for 19 in. Racks, 6 Fans
- Owner’s manual

Short summary description Tripp Lite Fan Tray for 19 in. Racks - 1U, 6 120V High-Performance Fans, 576 CFM, C14 Inlet:

Tripp Lite Fan Tray for 19 in. Racks - 1U, 6 120V High-Performance Fans, 576 CFM, C14 Inlet, Fan tray, Black, 6 fan(s), 1U, 1.83 m, China

Long summary description Tripp Lite Fan Tray for 19 in. Racks - 1U, 6 120V High-Performance Fans, 576 CFM, C14 Inlet:

Tripp Lite Fan Tray for 19 in. Racks - 1U, 6 120V High-Performance Fans, 576 CFM, C14 Inlet. Type: Fan tray, Product colour: Black, Number of fans: 6 fan(s). Power source: AC, Input voltage: 120 V, AC input frequency: 50 - 60 Hz. Size (imperial): 48.3 cm (19"), Width: 480.1 mm, Depth: 655.8 mm. Quantity per pack: 1 pc(s), Package width: 534.9 mm, Package depth: 730 mm. Master (outer) case width: 534.9 mm, Master (outer) case length: 760 mm, Master (outer) case height: 144.8 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.