location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Reverb Virtual Reality Headset - Professional Edition Dedicated head mounted display 500 g Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Reverb Virtual Reality Headset - Professional Edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6KP43EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905282654 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94442
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2020
Product end of life date
Long product name HP Reverb Virtual Reality Headset - Professional Edition Dedicated head mounted display 500 g Grey :
The long product name of HP Reverb Virtual Reality Headset - Professional Edition Dedicated head mounted display 500 g Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Reverb Virtual Reality Headset - Professional Edition
More>>>
HP Reverb Virtual Reality Headset - Professional Edition Dedicated head mounted display 500 g Grey:
The official description of HP Reverb Virtual Reality Headset - Professional Edition Dedicated head mounted display 500 g Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Transform your expectations of VR. With double the resolution, two times the pixels[1], take your content to another level with this ultra-light, ultra-immersive headset that's changing the game.

Short summary description HP Reverb Virtual Reality Headset - Professional Edition Dedicated head mounted display 500 g Grey:
This short summary of the HP Reverb Virtual Reality Headset - Professional Edition Dedicated head mounted display 500 g Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP Reverb Virtual Reality Headset - Professional Edition, Dedicated head mounted display, Grey, 114°, 500 g, 55 mm, 177 mm

Long summary description HP Reverb Virtual Reality Headset - Professional Edition Dedicated head mounted display 500 g Grey:
This is an auto-generated long summary of HP Reverb Virtual Reality Headset - Professional Edition Dedicated head mounted display 500 g Grey based on the first three specs of the first five spec groups.

HP Reverb Virtual Reality Headset - Professional Edition. Type: Dedicated head mounted display, Product colour: Grey, Viewing angle: 114°. Weight: 500 g, Width: 55 mm, Depth: 177 mm

Features
Type *
Dedicated head mounted display
Product colour *
Grey
Viewing angle *
114°
Weight & dimensions
Weight
500 g
Width
55 mm
Depth
177 mm
Height
84 mm
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 23:32:21
Uk has collected 8 expert reviews for HP Reverb Virtual Reality Headset - Professional Edition Dedicated head mounted display 500 g Grey and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2019-12-01 23:32:21
The HP Reverb is the company's next entry into the world of virtual reality (VR) using the Windows Mixed Reality (MR) platform. The headset may not look much different from some of the other products on the market, but it has some high-end specs that help...
Good Super sharp display, Simple hardware setup, Lightweight headset...
Bad Tricky software setup, Unrefined controllers, Bulky cable, Tracking issues...
Bottom line The HP Reverb headset is pricey, but offers high-fidelity visuals. The play experience seated and standing ranges from good to excellent, while playing games that involve movement is less compelling.For the professional applications HP is aiming for, the...
70%
tomshardware.com
Updated:
2019-12-01 23:32:21
2019 is shaping up to be a pivotal moment for the virtual reality (VR) hardware industry. All the major players are releasing new headsets that push the limits of what these devices are capable of, but it also seems like no one can decide which aspects of...
Good Exceptional visual clarity, Lightweight, Simple setup process, Pre-paired controllers, Built-in Bluetooth...
Bad Poor controller ergonomics, Faulty controller tracking with limited field of view, No IPD adjustment...
Bottom line The HP Reverb headset is more comfortable than other Windows MR headsets and offers a higher resolution, but competitors offer better experiences...
70%
pcmag.com
Updated:
2020-06-10 04:44:37
We haven't seen a resolution arms race with VR headsets yet, but HP might spark one. The HP Reverb has by far the highest resolution we've seen in a VR headset yet. It blasts past both the Oculus Quest and the HTC Vive Pro with a 2,160-by-2,160 (per eye)...
Good Sharp resolution, Comfortable design, Works with SteamVR...
Bad Windows Mixed Reality is still limited and feels slightly awkward, SteamVR can require some fiddling to work, Loose battery covers on motion controllers...
Bottom line The HP Reverb is the highest-resolution VR headset we've seen to date, with a 2,160-by-2,160 picture for each eye...
70%
Country Distributor
España 2 distributor(s)
France 1 distributor(s)