location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HAIRCLIPPER Series 5000 HC5690/15 hair trimmers/clipper Black, Silver 27 Lithium-Ion (Li-Ion)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HAIRCLIPPER Series 5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HC5690/15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HC5690/15
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103897880
Category:
Electric devices used for shaving, cutting or trimming hair or facial hair.
Hair Trimmers/Clippers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144755
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips HAIRCLIPPER Series 5000 HC5690/15 hair trimmers/clipper Black, Silver 27 Lithium-Ion (Li-Ion)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cut hair flows away for 2x faster clipping
  • - Double-sharpened blades for 2 times faster clipping
  • - Self-sharpening stainless steel blades
  • - Select with the zoom wheel 27 length settings: 0.5 to 28mm
  • - Up to 90 minutes of cordless use
  • - Zero maintenance saves time and hassle
  • - 100% washable for easy and fast cleaning
  • - Ergonomic handle for more comfort and control
  • - Click-on comb creates layers, giving hair more texture
  • - Soft storage pouch to organize the clipper and accessories
  • - Quiet mode reduces noise when clipping children’s hair
Long product name Philips HAIRCLIPPER Series 5000 HC5690/15 hair trimmers/clipper Black, Silver 27 Lithium-Ion (Li-Ion) :
The long product name of Philips HAIRCLIPPER Series 5000 HC5690/15 hair trimmers/clipper Black, Silver 27 Lithium-Ion (Li-Ion). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Trim-n-Flow PRO, 0.5 - 28 mm, Li-ion, 90 min
More>>>
Philips HAIRCLIPPER Series 5000 HC5690/15 hair trimmers/clipper Black, Silver 27 Lithium-Ion (Li-Ion):
The official description of Philips HAIRCLIPPER Series 5000 HC5690/15 hair trimmers/clipper Black, Silver 27 Lithium-Ion (Li-Ion) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The hair clipper comes with a comb specially made for cutting children’s hair, and a setting that reduces motor noise to be kinder to young ears during clipping.

Short summary description Philips HAIRCLIPPER Series 5000 HC5690/15 hair trimmers/clipper Black, Silver 27 Lithium-Ion (Li-Ion):
This short summary of the Philips HAIRCLIPPER Series 5000 HC5690/15 hair trimmers/clipper Black, Silver 27 Lithium-Ion (Li-Ion) data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HAIRCLIPPER Series 5000 HC5690/15, Black, Silver, 0.5 mm, 2.8 cm, 4.1 cm, Stainless steel, Battery

Long summary description Philips HAIRCLIPPER Series 5000 HC5690/15 hair trimmers/clipper Black, Silver 27 Lithium-Ion (Li-Ion):
This is an auto-generated long summary of Philips HAIRCLIPPER Series 5000 HC5690/15 hair trimmers/clipper Black, Silver 27 Lithium-Ion (Li-Ion) based on the first three specs of the first five spec groups.

Philips HAIRCLIPPER Series 5000 HC5690/15. Product colour: Black, Silver, Minimum hair length: 0.5 mm, Maximum hair length: 2.8 cm. Power source: Battery, Operating time: 90 min, Battery type: Built-in battery. Various length settings: 0.5 mm, Size of steps: 1 mm

Performance
Product colour *
Black, Silver
Number of length steps *
27
Minimum hair length
0.5 mm
Maximum hair length
2.8 cm
Cutter width
4.1 cm
Self-sharpening blade
Yes
Blade material
Stainless steel
Ergonomics
Ergonomic grip
Yes
Cordless
Yes
Washable
Yes
Power
Power source *
Battery
Operating time *
90 min
Power
Rechargeable *
Yes
Battery type *
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Other features
Oil-free maintenance
Yes
Various length settings
0.5 mm
Size of steps
1 mm
Packaging content
Cleaning brush
Yes
Hair comb
Yes
Storage pouch
Yes
Combs quantity
3
Battery
Rechargeable battery
Yes