location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ergotron LX Series LX Wall Monitor Arm (matte black)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ergotron Check ‘Ergotron’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LX Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LX Wall Monitor Arm (matte black)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45-243-224 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0698833075656 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Ergotron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ergotron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60094
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 06:38:36
The date of the most recent change of this product data-sheet in Icecat.
EU data-sheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Ergotron LX Series LX Wall Monitor Arm (matte black)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Comfortable fit: Offers full monitor movement and improved ergonomics
  • - More motion: Luxury arm easily adjusts monitors up to 34" in size
  • - Saves space: Places screen in the best view to tackle each to-do
  • - Sleek build: Streamlined look enhances your work area
  • - Easy storage: Folds to fit within 4" (10 cm) of the wall
  • - Quality design: Built for years of use by passing our 10,000-cycle motion test
Warranty: 10 years
Long product name Ergotron LX Series LX Wall Monitor Arm (matte black) :
The long product name of Ergotron LX Series LX Wall Monitor Arm (matte black). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LX Wall Monitor Arm (matte black)
More>>>
Short summary description Ergotron LX Series LX Wall Monitor Arm (matte black):
This short summary of the Ergotron LX Series LX Wall Monitor Arm (matte black) data-sheet is auto-generated and uses the product title and the first six key specs.

Ergotron LX Series LX Wall Monitor Arm (matte black), Screws, 11.3 kg, 50.8 cm (20"), 86.4 cm (34"), 100 x 100 mm, Black

Long summary description Ergotron LX Series LX Wall Monitor Arm (matte black):
This is an auto-generated long summary of Ergotron LX Series LX Wall Monitor Arm (matte black) based on the first three specs of the first five spec groups.

Ergotron LX Series LX Wall Monitor Arm (matte black). Mounting: Screws, Maximum weight capacity: 11.3 kg, Minimum screen size: 50.8 cm (20"), Maximum screen size: 86.4 cm (34"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle range: 0 - 75°. Product colour: Black

Brand Image Product code Product Stock Price from
Ergotron

Ergotron LX Series LX Wall Monitor Arm (white)
(show image)
45-243-216 LX Wall Monitor Arm (white) 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron LX Series LX Wall Mount LCD Arm monitor mount / stand 86.4 cm (34") Aluminium
(show image)
45-243-026 LX Wall Mount LCD Arm 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)