location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother FAX-1030e fax machine Inkjet 14.4 Kbit/s White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FAX-1030e Fax Machine
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FAX-1030E show
Show alternative article codes used in the online market place
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101580
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:31:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother FAX-1030e fax machine Inkjet 14.4 Kbit/s White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet
  • - 14.4 Kbit/s
  • - Answering machine Recording time: 30 min
Warranty: 1 year on-site
Long product name Brother FAX-1030e fax machine Inkjet 14.4 Kbit/s White :
The long product name of Brother FAX-1030e fax machine Inkjet 14.4 Kbit/s White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FAX-1030e Fax Machine
More>>>
Brother FAX-1030e fax machine Inkjet 14.4 Kbit/s White:
The official description of Brother FAX-1030e fax machine Inkjet 14.4 Kbit/s White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mid Range Plain Paper Fax & Digital Answering Machine
An outstanding plain paper fax with a fixed cost per copy and a digital answering machine with up to 30 minutes recording time. The FAX-1030e is a feature-rich, affordable fax for either the home or office.

Short summary description Brother FAX-1030e fax machine Inkjet 14.4 Kbit/s White:
This short summary of the Brother FAX-1030e fax machine Inkjet 14.4 Kbit/s White data-sheet is auto-generated and uses the product title and the first six key specs.

Brother FAX-1030e Fax Machine, Inkjet, 14.4 Kbit/s, 112 locations, 30 min, 99 copies, 200 sheets

Long summary description Brother FAX-1030e fax machine Inkjet 14.4 Kbit/s White:
This is an auto-generated long summary of Brother FAX-1030e fax machine Inkjet 14.4 Kbit/s White based on the first three specs of the first five spec groups.

Brother FAX-1030e Fax Machine. Print technology: Inkjet, Modem speed: 14.4 Kbit/s, Fax broadcasting: 112 locations. Recording time: 30 min. Maximum number of copies: 99 copies. Standard input capacity: 200 sheets, Auto document feeder (ADF) input capacity: 20 sheets. Fax memory: 50 pages

Fax
Print technology *
Inkjet
Colour faxing *
No
Modem speed *
14.4 Kbit/s
Error Correction Mode (ECM)
Yes
Fax forwarding
Yes
Fax broadcasting
112 locations
Fax speed dialing (max numbers)
100
Auto-redialing
Yes
Auto reduction
Yes
Answering machine
Answering machine *
Yes
Recording time
30 min
Copying
Maximum number of copies
99 copies
Greyscale levels
64
Input & output capacity
Standard input capacity
200 sheets
Auto document feeder (ADF) input capacity
20 sheets
Memory
Fax memory
50 pages
Technical details
Product colour
White
Weight & dimensions
Dimensions (WxDxH)
378 x 385 x 215 mm
Weight
6 kg
Power
Power consumption (typical)
170 W
Power consumption (standby)
4.5 W
Printing
Maximum print size
210 x 297 mm