location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HTC Desire Z 9.4 cm (3.7") Single SIM Android 2.2 3G 1300 mAh Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HTC Check ‘HTC’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Desire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Z
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99HLW008-00 show
Show alternative article codes used in the online market place
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘HTC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HTC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HTC Desire Z 9.4 cm (3.7") Single SIM Android 2.2 3G 1300 mAh Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 9.4 cm (3.7") 480 x 800 pixels
  • - 0.8 GHz
  • - SD
  • - 3G Single SIM
  • - Bluetooth 2.1+EDR
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1300 mAh
  • - Android 2.2
Long product name HTC Desire Z 9.4 cm (3.7") Single SIM Android 2.2 3G 1300 mAh Grey :
The long product name of HTC Desire Z 9.4 cm (3.7") Single SIM Android 2.2 3G 1300 mAh Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Desire Z - 480 x 800 3.7", 512 MB RAM, 800 MHz, 5 Mpx, 720p HD, 1300 mAh, GPS, GPRS, 3G, EDGE, Wi-Fi, Android, grey
More>>>
Short summary description HTC Desire Z 9.4 cm (3.7") Single SIM Android 2.2 3G 1300 mAh Grey:
This short summary of the HTC Desire Z 9.4 cm (3.7") Single SIM Android 2.2 3G 1300 mAh Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HTC Desire Z, 9.4 cm (3.7"), 480 x 800 pixels, 0.8 GHz, Android 2.2, Grey

Long summary description HTC Desire Z 9.4 cm (3.7") Single SIM Android 2.2 3G 1300 mAh Grey:
This is an auto-generated long summary of HTC Desire Z 9.4 cm (3.7") Single SIM Android 2.2 3G 1300 mAh Grey based on the first three specs of the first five spec groups.

HTC Desire Z. Display diagonal: 9.4 cm (3.7"), Display resolution: 480 x 800 pixels. Processor frequency: 0.8 GHz. Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.2. Battery capacity: 1300 mAh. Product colour: Grey. Weight: 180 g

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 14:00:15
Uk has collected 143 expert reviews for HTC Desire Z 9.4 cm (3.7") Single SIM Android 2.2 3G 1300 mAh Grey and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
theregister.co.uk
Updated:
2011-07-31 14:00:14
HTC may have been making a bit of a splash with its Windows Phone 7 handsets of late, but that doesn’t mean it’s been neglecting its Googlephone products. The Desire Z, features Android 2.2 OS, plus a slide-out Qwerty keyboard and an HD video camera. T...
Bottom line If you’ve got roomy pockets, the HTC Desire Z is worth making room for thanks to its fine screen and extremely capable keyboard. HTC’s Sense adds value to Android and it’s packed with enough features to keep it in the running at the head of the smart...
80%
itreviews.com
Updated:
2011-07-31 14:00:14
HTC's range of smartphones has expanded considerably over recent months, and one of the new additions has a rather surprising design. The HTC Desire Z, which runs Android 2.2, sports a slide-out Qwerty keyboard, something we've not seen in a new smart...
Bottom line The HTC Desire Z is only likely to appeal if you are drawn to the idea of a physical keyboard. If this is the case, we'd advise you to try before you buy, as you may find the keyboard doesn't quite live up to expectations. The rest of the smartphone's...
0%
v3.co.uk
Updated:
2011-07-31 14:00:14
The Desire Z was launched at the back end of last year, taking its place as HTC's leading slider handset. With above-average hardware specifications, the incorporation of Android 2.2 and excellent build quality, it is likely to attract business users.T...
Good Great touch screen; nice design; gets the best out of Android 2.2; decent input methods...
Bad Disappointing onboard storage; noticeable lag when navigating...
Bottom line Despite the slightly inferior specifications and some niggles, the Desire Z just about pips the Motorola Milestone 2 in terms of usability. The Android 2.2 operating system is still one of the best around and, coupled with the HTC Sense user interface...
80%
alphr.com
Updated:
2011-07-31 14:00:14
The Desire Z seems a bit of an oddball. It's a big touchscreen phone, along the same lines as the Desire , but it also includes a keyboard that emerges from underneath and an optical touchpad for general navigation. That hybridisation means it's a bulky...
Bottom line With great software, speed, battery life and screen, it's the best of all worlds - at a price...
83%
digitalversus.com
Updated:
2011-07-31 14:00:14
As a high-end smartphone, the Desire Z naturally features all of the technology you need to stay as connected as possible, including 3D/3G+, WifFi and Bluetooth. Calls are of good quality, with voices coming through loud and clear, even in a noisy envi...
Good Form factor / finish, Screen: excellent contrast, accurate colours, bright, Sense interface: lots of room for customisation, HTCSense.com: great cloudbased services, Responsiveness / great GPS services...
Bad Keyboard: loud click when you snap it out, keys too shallow, Poor battery life ... like most other smartphones, Heavy, Audio output suffers from a constant crackle...
Bottom line The HTC Desire Z is an excellent smartphone that is so brimming over with services and widgets that anybody who wants to customise their phone as much as possible will clearly want one. Although it's a small field, it's far and away the best Android ph...
100%
digitalone.com.sg
Updated:
2011-07-31 14:00:14
A phone that reflects HTC’s strength in the Google Android arena.
Good Responsive, powerful audio performance, smooth video frame rates and 1.5GB internal storage...
Bad Keyboard adds bulk to the phone, soso battery life...
Bottom line A phone that reflects HTC’s strength in the Google Android arena...
80%
itpro.co.uk
Updated:
2011-07-31 14:00:14
The HTC Desire ZHTC has a large portfolio of smartphones, including both Android and Windows Phone 7 models. The Desire Z is one of HTC's latest Android phones. It brings some new features to HTC Sense, the overlay HTC puts on top of Android t...
Bottom line The Desire Z is the first smartphone we’ve seen for some time from HTC to have a physical keyboard. Overall, the HTC Desire Z is a little large and heavy when compared to other smartphones with a similarly sized screen, and that’s all down to the keybo...
67%
expertreviews.co.uk
Updated:
2011-07-31 14:00:14
We’ve consistently applauded HTC’s smartphone efforts in recent years: with the company producing numerous excellent handsets running Google’s Android OS. One such handset was the Desire, which lived up to its name thanks to a 1GHz processor and 3.7in...
Bottom line It's not perfect, but if you’re looking for an Android handset with a proper keyboard then this is the one to buy...
80%
3g.co.uk
Updated:
2011-07-31 14:00:14
There are a number of features that make the Desire Z an excellent business handset, but it will also appeal to Android fans thanks to its social networking, media and web facilities. Its top-notch touch-screen, access to Android apps and customisab...
Good Excellent keyboard, great web access, phone can act as WiFi hotspot; camera has improved, interface and features are intuitive...
Bad iders National WiFi Network...
Bottom line The HTC Desire Z is one of the best QWERTY touch-screen sliders we've seen, plus this powerful device offers excellent email and web features...
80%
tracyandmatt.co.uk
Updated:
2011-07-31 14:00:14
The HTC Desire Z is the handset that I've been most looking forward to reviewing since it was announced along with the HTC Desire HD just a short while ago. I do like devices with hardware keyboards even since the first HTC Blue Angel that I had all t...
Bottom line In writing a conclusion I have been thinking about the past week of using the HTC Desire Z. Most will know that I am a fan of Android but find it strange that I carry only the iPhone 4 and the BlackBerry Bold 9700. I love the screen on the iPhone and i...
0%
zdnet.co.uk
Updated:
2011-07-31 14:00:14
BlackBerry-style mini-QWERTY keyboards are still common, but smartphones with slide-out keyboards are relativey rare these days. Examples we've reviewed this year include the Sony Ericsson Xperia X10 Mini Pro and the Motorola Milestone, and Nokia's for...
Good Slideout QWERTY keyboard, Solid build, Highquality 3.7in. screen, Acceptable battery life, Supports WiFi hotspot mode, Brimming with extras and software tweaks...
Bad Keyboard could be easier to use, Relatively bulky and heavy, MicroSD card slot located beneath the battery...
Bottom line The HTC Desire Z is a relatively bulky and weighty smartphone thanks to its slide-out keyboard. We found the on-screen landscape-mode keyboard just as easy to use as the physical keyboard. Not everyone will agree, though, and we suggest you try out the...
81%
trustedreviews.com
Updated:
2011-07-31 14:00:15
By now you should know that HTC is on a bit of a role with its smartphones. The Desire and Legend that launched in the summer of this year were excellent phones and the former only narrowly missed out on being in out top three phones of the year. And what...
Good Excellent screen, Physical keyboard, Decent battery life...
Bad Awkward video interface, Slow Flash playback...
Bottom line As mentioned earlier, the physical shutter button makes taking photos markedly easier than on devices that require you to use a touchscreen control – you try taking a self portrait on an iPhone! In most other respects the camera is fairly average, though...
90%
techradar.com
Updated:
2011-07-31 14:00:15
The HTC Desire is, in effect, the second in the new Android range from HTC, with its much larger brother, the HTC Desire HD, taking most of the limelight.But it's more than 'spare a thought' for the HTC Desire Z, as this phone is designed to encompass the...
Good Aluminium chassis, Responsive UI, Android 2.2 with Wi-Fi hotspot, Decent enough camera, Both physical and onscreen keyboards work well...
Bad Screen wobbles in closed mode, Hinge seems suspect, Battery not terrible but could have been bigger, No e-book reader, unlike Desire HD...
Bottom line We've always been fans of HTC's Android range, and this is another quality handset to add to that excellent portfolio...
90%
pocket-lint.com
Updated:
2011-07-31 14:00:15
Tweet There aren’t that many Android devices that offer a physical QWERTY keyboard. The HTC Desire Z squares up against the Motorola Milestone 2 nicely, leaving other devices to mainly scrap it out for the mid-range dollars. Even with the Desire Z tak...
Good Great screen, plenty of functions, Android 2.2, looks great, in-video focusing...
Bad Keyboard feels too wide to comfortably use, hinge feels a little too easy to close...
Bottom line The HTC Desire Z is undoubtedly a powerful Android handset, but we're not convinced the keyboard is as good as it could be...
80%
T3.com
Updated:
2011-07-31 14:00:15
Announced in September along with the , the HTC Desire Z is the first 2.2 equipped HTC handset with a slideout keyboard and a natural extension of the . At , the Desire Z is a chunky handset, compared to the Desire HD’s 11.8mm, although comparativ...
80%
electricpig.co.uk
Updated:
2011-07-31 14:00:15
The HTC Desire Z almost got overlooked in all the hype surrounding the larger, more covetable HTC Desire HD back at launch in September. This phone is just as important however, giving many smartphone fans what they’ve been crying out for: top end...
Good Speedy performance, reasonable QWERTY keyboard...
Bad That hinge could be a dealbreaker for you...
Bottom line A great Google phone for button obsessivesThere’s plenty to moan about with the HTC Desire Z. The latest iteration of HTC Sense still needs bug fixing, the keyboard isn’t best in class, and we wouldn’t give that hinge the time of day if we met it in th...
80%
techadvisor.co.uk
Updated:
2011-07-31 14:00:15
Product Code: 99HLW008-00 The HTC Desire Z smartphone boasts a slide-out QWERTY keyboard and runs the latest 2.2 "Froyo" version of Google's Android operating system. HTC is continuing to add more phones to its Desire series of Android phone. After...
Bottom line When it comes to Android phones with slide-out QWERTY keyboards, there are not many choices. The HTC Desire Z is a neat-Android smartphone with decent specs and great design. Ross Catanzariti, PCWorld.idg.com.au...
0%
fonehome.co.uk
Updated:
2011-09-14 20:11:31
The HTC Desire Z wants to be the Android super phone for those put off by touchscreen only mobiles. With the dimensions of a touchscreen HTC Desire and a slide out QWERTY keyboard to boot, is it the best of both worlds?...
Good Dazzling screen, the latest version of Android and a solid keyboard...
Bad Keyboard relies on gravity to hold it in place. Occasional bugs.
Bottom line BlackBerry addicts looking to convert: it’s time to jump ship...
40%
smarthouse.com.au
Updated:
2011-11-07 17:12:17
Don't get me wrong, the Desire Z is a great phone that greatly benefits from having the option of using a physical keyboard for those who still fancy a bit of texture at the fingertips. It's just that the keyboard doesn't quite feel right compared to o...
Good QWERTY keyboard; quick and fluid...
Bad Keyboard is poorly mapped out; slightly chunky model...
80%
channelnews.com.au
Updated:
2011-11-07 17:12:29
In theory, the HTC Desire Z brings together the best of both worlds with touchscreen and QWERTY keyboard inputs ? in practice, the keyboard seems a little too muddled to be the best of its world.Don't get me wrong, the Desire Z is a great phone that gr...
Good QWERTY keyboard; quick and fluid...
Bad Keyboard is poorly mapped out; slightly chunky model...
80%
Zdnet.com.au
Updated:
2011-11-07 17:13:05
Design Google has worked hard in the latest releases of Android to bolster the platform's appeal to business users, but with the jolly green robot as mascot this platform still tends to appeal to geeks and gamers more than to the BlackBerry set. Th...
Good Zhinge is ingenious, Keyboard is well spaced, Loads of customisation options, 8GB microSD card included...
Bad Camera is average...
Bottom line If you're looking for an Android with a keyboard, the Desire Z is highly recommended — especially if you don't plan to use your phone as a multimedia hub.
80%
pcauthority.com.au
Updated:
2011-11-07 17:13:19
The Desire Z seems a bit of an oddball. It's a big touchscreen phone, along the same lines as the Desire, but it also includes a keyboard that emerges from underneath and an optical touchpad for general navigation. That hybridisation means it's a bulky...
Bottom line The Desire gets a pop-out keyboard, Android 2.2, and a letter after its name...
83%
ausdroid.net
Updated:
2011-11-07 17:13:32
Tuesday morning I received a courier parcel from – the new HTC Desire Z had arrived, ready to be reviewed.The Desire Z comes in the usual packaging for HTC’s mobile fare, and it lists an impressive set of features:800 MHz Snapdragon processor – don’t...
Good Large 3.7″ touch screen – easy to read and a joy to use. Worked well in sunlight, Solid feel – unlike some phones with fold out keyboards (Nokia N97 for example) the Desire Z feels sturdy, and doesn't creak when twisted, HTC Sense. Yes, I said it. Sense i...
Bad While not much larger than the original Desire, the extra dimension and extra weight are noticeable in your pocket. It feels a little unwieldy, The travel on the keys on the keyboard is minimal – typing feels unnatural, and (for me at least) the touch scr...
Bottom line The Desire Z is a fantastic phone. It’s fast, responsive, and equally at home for the corporate user and the pro-consumer. This isn’t the type of phone you’d buy for your talk- or text-happy teenager, but it’s a serious phone for a serious user. It’s p...
0%
canadianreviewer.com
Updated:
2011-11-07 17:13:43
Earlier this year, we reviewed the Google Nexus One, an HTC designed smartphone whose specs and feature set defined it as the ultimate Google Android phone in a touch-screen form factor. Now, many month's later, the HTC Desire Z (AKA the T-Mobile G2) i...
0%
T3.com
Updated:
2014-01-19 07:13:10
Yesterday we brought you news of the latest addition to HTC’s smartphone range. The and . We got some hands-on time at the launch in London yesterday and from what we’ve seen, Android fans are in for a treat. These handsets are very enticing indeed...
0%
techsmart.co.za
Updated:
2014-02-28 01:56:57
The first thing that strikes on you about HTC's Desire Z is its size. No waif-like figure here, instead you are greeted by quite a hefty creature – 180 grams (compared to the iPhone 4’s 137 g), while measuring a thick 14 mm. The reason for this is a s...
Bottom line HTC has done a brilliant job on the Desire Z, making it the go-to device if you’re looking for phone with a QWERTY keyboard. Apart from the bulk it carries from the keyboard and a bit of lag, there’s nothing major to complain about. It should retail f...
0%
delimiter.com.au
Updated:
2014-03-23 03:42:31
You might be forgiven for thinking the HTC Desire Z is the misunderstood second cousin in the HTC litter. When the Taiwanese manufacturer already has the Desire, the Desire HD, the Desire S and more, it's hard to get your head around just why you s...
Bottom line If you want a little Android love and need a dedicated keyboard, buy the Desire Z – it's a no brainer. It's a little bundle of transforming goodness. For everyone who doesn't want a physical keyboard, there are probably better options out there, from HTC...
0%
coolsmartphone.com
Updated:
2014-03-23 03:42:31
The HTC Desire Z is a rather interesting creation packing both a high resolution touch screen with Android and a slide out full QWERTY keyboard. This is the handset known as the T-Mobile G2 over in America, not to be confused with the T-Mobile G2 here...
0%
crn.com.au
Updated:
2014-03-23 03:42:31
The Desire Z seems a bit of an oddball. It's a big touchscreen phone, along the same lines as the Desire , but it also includes a keyboard that emerges from underneath and an optical touchpad for general navigation.That hybridisation means it's a bulky de...
0%
whatmobile.net
Updated:
2014-04-04 04:30:59
HTC has always made smartphones to suit all needs, but besides the G1 that launched Android, we€ve not had a decent keyboard-equipped model, until now.For some reason the networks haven€t been going as mad for this handset as for the Desire HD. Is it beca...
100%
techview.co
Updated:
2014-05-17 03:58:55
I'm not overly impressed with Android at times, however I was definitely happy to use the HTC Desire Z for two principal reasons; it's the first premium QWERTY android device I've used and it has the incredible Sense UI. So with both trepidation and antic...
0%
pinoytechblog.com
Updated:
2016-11-26 23:53:10
I've been playing with the HTC Desire Z for a couple of weeks now and I can say is that it's one really sweet phone. I don't know if it's simply because of Android 2.2 or the new and improved HTC Sense but people will love HTC's direction moving forward f...
Bottom line Ok I've been rambling for far too long now. There are other neat surprises in store for you from the HTC Desire Z which I will leave for you to discover. It's really a fun phone to use and despite its 800MHz processor, it's a pretty capable Android smartp...
0%
technave.com
Updated:
2016-11-26 23:53:10
HTC has come a long way since the first Android device HTC Dream, and Desire Z is only the second slide-out QWERTY Android phone from the company till now. If you are looking for an upgrade from Milestone, Desire Z might be the right choice for you. Check...
Bottom line HTC has done a remarkable job with HTC Desire Z in making a solid and professional smartphone. Apart from small issues with HTC Sense, the Z-hinge, Desire Z is the decent piece of hardware. Those of you looking for an Android device with QWERTY, Desire Z...
0%
Mobile88.com
Updated:
2016-11-26 23:53:10
The Desire Z has HSDPA 14.4Mbps and WiFi support. The Desire Z browser supports multiple tabs at once. Highlighted words on the browser can be looked up on Wikipedia immediately. The browser also supports pinch to zoom, copy/cut and paste and auto-rotate. The...
0%
tbreak.ae
Updated:
2016-11-26 23:53:11
The original HTC Desire was one of the best Android based devices for its time. It was fast, sleek and HTC timely upgraded it to the latest version 2.2 of Android. I was thus looking forward to the two new models announced by HTC a few weeks back- the...
Good SenseUI & HTCSense.com and Zippy performance...
Bad Big and bulky, No Arabic...
70%
technoodling.net
Updated:
2016-11-26 23:53:11
updated the SRP of the Desire ZHTC started gaining popularity when they where tapped to design and manufacture Compaq's line of Pocket PC device, they then moved on to create the extremely popular O2 Xda and the first Palm Treo. Today, HTC has become a h...
Good Good Keyboard implementation, Solid, sturdy design, looks and feels like a top tier hand set, Excellent performance with a wide range of connectivity options...
Bad Short battery life, Low internal storage memory, Price...
0%
hardwarezone.com.ph
Updated:
2016-11-26 23:53:11
Who remembers the very first Google Android device? If the HTC Dream comes to mind, then you're absolutely right. And it hasn't been that long, when we reviewed it back in May 2009. The first Google Android device was nothing to shout about. Plagued with...
Good Slim profile even with QWERTY keyboard, Sturdy build, Good tactile feedback from keyboard...
Bad Low battery mileage, Heavy, Need to familiarize with keyboard layout...
Bottom line Ending with the ZWith a strong portfolio that started with the HTC Dream, the Android lineup from HTC has been impressive, to say the least. Following up with the HTC Desire, the HTC Desire Z, alongside the HTC Desire HD, showcases HTC's strength in the G...
85%
techtree.com
Updated:
2011-07-31 14:00:13
Expert Review The first Android phone had a QWERTY keypad and was manufactured by HTC. After that there haven t been a lot of droids with QWERTY keypads and HTC in particular never visited that territory. Not until now, that is. The successor to the...
Good Great design and build, superb display, physical QWERTY keypad, HTC Sense UI...
Bad Loose slider mechanism can be annoying at times, keypad takes some getting used to, mediocre camera, no video call camera, no MKV format support, occasional lag in the UI...
Bottom line The HTC Desire Z is priced at Rs. 24,999. Although it isn't cheap, you do get a lot for your money. Overall, the Desire Z performs well with no real weakness. There are minor annoyances, but then most phones do and the Desire Z is no exception. But per...
70%
tech2.com
Updated:
2011-07-31 14:00:13
There aren’t many Android smartphones with QWERTY keyboards, so when HTC announced the release of the Desire Z in India, it was received with much appreciation. There’s a bit of history involved, too. The first Android handset - the HTC G1 - had a...
70%
androidpolice.com
Updated:
2011-07-31 14:00:13
Take a look at the top tier of Android phones right now and you might notice something. They all kind of look the same. Black front fascia, large touchscreen, minimal waistline. Boring, right? Well that's just the way things are going. Alternatives to...
Bottom line So, after this extended period of use, how to summarize? If you're into wearing tight jeans, the relative chubbiness of the DZ may not fit your wardrobe. Should you be a media person, there are larger, brighter screens. But if you're a worker, a typer...
0%
Theinquirer.net
Updated:
2011-07-31 14:00:14
Upon first picking up the Desire Z, the first thing you notice about it is its impressive build quality. The case is made of aluminium and gun-metal grey plastic, which combine to deliver a stylish look and solid feel. With dimensions of 119mm x 60mm...
Good Great touch screen, nice design, gets the best out of Android 2.2, decent input methods...
Bad Disappointing onboard storage, noticeable lag when navigating...
70%
techworld.com
Updated:
2011-07-31 14:00:14
The HTC Desire Z is a chunky smartphone that feels quite heavy. Its 3.7in display is smaller than the Desire HD's, but the phone is much thicker. Like most HTC phones, it features a few nice design touches — a brushed aluminium battery cover and front...
Bottom line The HTC Desire Z is an excellent smartphone, mainly due to a combination of Google's excellent Android platform and HTC's Sense UI. However, its biggest selling point, the "pop-out" physical QWERTY keyboard, has a poorly designed hinge mechanism that...
0%
pcworld.in
Updated:
2011-07-31 14:00:14
The HTC Desire Z aims to offer most features of the company's flagship smartphone with the added benefit of a pop-out QWERTY keyboard to aid text entry. Unfortunately, while the remains an excellent smartphone, the keyboard has a poorly designed hing...
Good Excellent Touchscreen, Great UI, Updated HTC Sense & HTCSense.com Features, HD Video Recording...
Bad Poor Hinge Design, Keyboard isn't Exceptional, Battery Life isn't Great...
Bottom line The HTC Desire Z is an update of the Desire line-up and incorporates a full hardware keyboard to the mix...
83%
tbreak.ae
Updated:
2011-07-31 14:00:14
The original HTC Desire was one of the best Android based devices for its time. It was fast, sleek and HTC timely upgraded it to the latest version 2.2 of Android. I was thus looking forward to the two new models announced by HTC a few weeks back- the...
Good SenseUI & HTCSense.com and Zippy performance...
Bad Big and bulky, No Arabic...
70%
mobilechoiceuk.com
Updated:
2011-07-31 14:00:14
One of the best QWERTY touch-screen sliders around, the HTC Desire Z is as fun as it is powerful with great email and web features Related links News HTC Merge leaks out HTCSense.com heading to HTC Desire? HTC launches five Windows Phone 7 smartphones...
Good Excellent web, great keyboard, intuitive features and interface, ability to act as Wi-Fi hotspot, improved camera...
Bad Occasional lags in touch-screen, no native task manager appLook and Feel...
Bottom line One of the best QWERTY touch-screen sliders around, the HTC Desire Z is as fun as it is powerful with great email and web features...
80%
vr-zone.com
Updated:
2011-07-31 14:00:14
HTC mentioned that both the Desire Z and Desire HD will be available from early November, but it seems that there is a slight delay so far. Local telcos including SingTel claim that the phones will be available from around 13th to 20th this month, so do...
85%
gsmarena.com
Updated:
2011-07-31 14:00:14
It’s been over a year since HTC gave us a QWERTY messenger. But they still have it in them obviously. The Desire Z is a solid smartphone package with premium finish and a keyboard to be proud of. Of course, the hardware is just one side of the coin. W...
0%
cellphonequick.com
Updated:
2011-07-31 14:00:14
The HTC Desire Z adds a high-quality, comfortable keyboard to an attractive touchscreen phone that’s rammed with features. The keyboard makes the phone significantly bulkier than it would otherwise be, but those who are terrified of touchscreen typing...
Bottom line With a usable and comfortable keyboard, and a slick touchscreen interface, the HTC Desire Z offers the best of both worlds. It looks great, feels fantastic and is jam-packed with features. But the keyboard does make the handset bulkier and introduces e...
0%
phonearena.com
Updated:
2011-07-31 14:00:15
The is the Europe/Asia version of the , which we a short while ago. As heirs to the now legendary , the first ever Android phone, the Desire Z and G2 have a lot to prove already. Google’s mobile OS started out in a timid underdog manner, almost as a...
Good New HTC Sense with cloud services and offline navigation, Powerful 2nd generation Snapdragon chipset, Attractive design and solid build, Generous 1.5GB ROM storage for apps...
Bad Heavy, Physical keys’ spacing and travel could be better, Poor choice of shooting modes, The earspeaker and loudspeaker could be stronger...
Bottom line The HTC Desire Z is one of the only two handsets so far with the new version of Sense UI, and deserved our attention, even just for that. HTC didn't stop here to make it stand out in the Android crowd, however, and added a physical keyboard with clever...
85%
hardwarezone.com.sg
Updated:
2011-07-31 14:00:15
Who remembers the very first Google Android device? If the HTC Dream comes to mind, then you're absolutely right. And it hasn't been that long, when we reviewed it back in May 2009. The first Google Android device was nothing to shout about. Plagued wi...
Bottom line With a strong portfolio that started with the HTC Dream, the Android lineup from HTC has been impressive, to say the least. Following up with the HTC Desire, the HTC Desire Z, alongside the HTC Desire HD, showcases HTC's strength in the Google Android...
85%
mobile-review.com US
Updated:
2011-07-31 14:00:15
Side sliders with QWERTY are not at all a new venture for HTC. One can say that the Taiwanese have been among those who continue presenting new products using the form factor even when other companies choose not to do so or have their respective lin...
Bottom line Now let's add some subjectivity. Before I got my hands on the HTC Desire Z I thought that the QWERTY slider was an extinct species. I came to that conclusion after the Google Nexus and HTC Desire, where the on-screen keyboard turned out to be so handy...
0%
mobileburn.com
Updated:
2011-07-31 14:00:15
Yesterday at the HTC launch event in London, our Russell Jefferies had a chance to check out the new HTC Desire Z, a device that is soon to be launched in the USA as the . The Desire Z's flagship feature has got to be its uniquely hinged slide-and-lif...
0%
brighthub.com
Updated:
2011-09-14 20:11:01
HTC has always been one of the biggest backers of Android. With the T-Mobile G1, it launched the first Android phone and helped Google kick start the Android movement. It has the highest number of Android phones. Android, in turn, has helped HTC becom...
Bottom line The HTC Desire Z is an extremely stylish phone which sports a superb slider keyboard design. It is one of the best Android phones to date and comes with the latest Android OS and powerful hardware. It also has a 5 MP camera and all the connectiv...
100%
thinkdigit.com
Updated:
2011-09-14 20:11:07
At a price of Rs. 25,590, the Desire Z is a feature rich phone, and a good performer to boot. It's not perfect though - its QWERTY, which is one of its selling points - not to mention a rarity in Android devices is not the most usable, and we'd have p...
70%
coolsmartphone.com
Updated:
2011-09-14 20:11:12
The HTC Desire Z is a rather interesting creation packing both a high resolution touch screen with Android and a slide out full QWERTY keyboard. This is the handset known as the T-Mobile G2 over in America, not to be confused with the T-Mobile G2 here...
0%
androidauthority.com
Updated:
2015-01-01 10:10:27
We happen to believe that QWERTY smartphones are craved for by mobile enthusiasts. An Admob report in 2010 showed that 54% of Android traffic was driven by devices that feature a full QWERTY keyboards. It's hard to deny that a huge amount of people still...
0%
androidpolice.com
Updated:
2015-01-01 10:10:28
After the positive impact HTC's T-Mobile G2 made on American reviewers, it's no wonder the company has decided to try to impress their European colleagues with a similar phone, the Desire Z. The phone is available now from Vodafone, 3 Mobile, Virgin Mo...
0%
Country Distributor
United Kingdom 1 distributor(s)