location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC CSH2 UPS - Mobile battery for Microsoft Surface Hub 2S&3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
APC CSH2 UPS - Mobile battery for Microsoft Surface Hub 2S&3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSH2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304402763 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 189880
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 20:40:01
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name APC CSH2 UPS - Mobile battery for Microsoft Surface Hub 2S&3 :
The long product name of APC CSH2 UPS - Mobile battery for Microsoft Surface Hub 2S&3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

APC CSH2 UPS - Mobile battery for Microsoft Surface Hub 2S&3
More>>>
APC CSH2 UPS - Mobile battery for Microsoft Surface Hub 2S&3:
The official description of APC CSH2 UPS - Mobile battery for Microsoft Surface Hub 2S&3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mobile Surface Hub 2&3
The APC Charge Mobile Battery enables unlimited collaboration via your Microsoft Surface Hub 2 & 3. Thanks to the battery, you can use the Surface Hub wherever and whenever you want. Imagine, every inspiring environment is now suddenly suitable for creative teamwork.

Thanks to the Lithium-Ion battery, you can continue to use the Surface Hub 2 & 3 wirelessly. Thanks to a battery life of more than 100 minutes, you can work flexibly with webinars, meetings, conference calls and much more. This way you always stay online, your data is saved and you never lose the creative momentum again.

Integrated design
In collaboration with Steelcase, we have developed the Roam, a mobile stand in which you can seamlessly and hiddenly integrate the APC Battery: CSH2. The result? A clean and functional design.

Easy installation
You place, attach and connect the APC battery in an instant.

Warranty
The factory warranty of the CSH2 is 3 years, with the APC service pack (WBEXTWAR3YR-SP-04) this is extended by 3 years to 6 years.

What's in the box:
- CSH2
- DC cable
- Detachable
- IEC C13 to IEC C14 power cord
- Screw set
- USB cable
- User manual

Short summary description APC CSH2 UPS - Mobile battery for Microsoft Surface Hub 2S&3:
This short summary of the APC CSH2 UPS - Mobile battery for Microsoft Surface Hub 2S&3 data-sheet is auto-generated and uses the product title and the first six key specs.

APC CSH2 UPS - Mobile battery for Microsoft Surface Hub 2S&3, 40 - 70 Hz, USB, Lithium-Ion (Li-Ion), White, 279 mm, 89 mm

Long summary description APC CSH2 UPS - Mobile battery for Microsoft Surface Hub 2S&3:
This is an auto-generated long summary of APC CSH2 UPS - Mobile battery for Microsoft Surface Hub 2S&3 based on the first three specs of the first five spec groups.

APC CSH2 UPS - Mobile battery for Microsoft Surface Hub 2S&3. Input frequency: 40 - 70 Hz, Power source type: USB. Battery technology: Lithium-Ion (Li-Ion). Product colour: White. Width: 279 mm, Depth: 89 mm, Height: 429 mm. Quantity per pack: 1 pc(s)

Features
Input frequency *
40 - 70 Hz
Power source type
USB
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of batteries supported
1
Design
Product colour *
White
Weight & dimensions
Width
279 mm
Depth
89 mm
Height
429 mm
Weight
9.98 kg
Logistics data
Quantity per pack
1 pc(s)
Harmonized System (HS) code
85044055
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 7 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Belgium 2 distributor(s)
Polska 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 2 distributor(s)
México 2 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)