ATEN logo

ATEN CL5808N KVM switch Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154220
Info modified on:
10 Aug 2024, 09:38:29
End of life date:
01 Aug 2021
Long product name ATEN CL5808N KVM switch Black:

8-Port 19" LCD KVM Switch (USB - PS/2 VGA) with USB Peripheral port (Dual Rail)

ATEN CL5808N KVM switch Black:

Features
- Integrated KVM console with 19" LCD in a Dual Rail housing
- Space saving technology - up to two consoles (one bus) control up to 8 computers
- Daisy-chain up to 31 additional units*– control up to 256 computers from two consoles (one bus)
- Dual Interface - supports computers and console with PS/2 or USB keyboards and mice
- Supports USB peripherals for computers connected to the local station
- LCD module rotates up to 120 degrees for a more comfortable viewing angle
- Console Lock - enables the console drawer to remain securely locked away in position when not in use
- Multiplatform support - Windows, Linux, Mac, and Sun
- Supports multimedia USB keyboards for PC, Mac and Sun
- Auto PS/2 and USB interface detection
- Keyboard and mouse emulation (PS/2 and USB) for smooth switching and simultaneous booting of multiple computers even when the console focus is elsewhere
- Extra console port - manage computers in the LCD KVM switch from an external console (monitor, USB keyboard, and USB mouse)
- With compatible KVM Switches:ACS1208A, ACS1216A,CS1708A,CS1716A
- Supports external USB mouse
- Superior video quality - supports resolutions up to 1280 x 1024 @ 75 Hz
- No software required - convenient computer selection via front panel pushbuttons, hotkeys, and multilingual on-screen display (OSD) menus
- Auto-senses station's position on daisy chained installations; no need for manual dip switch setting; front panel led indicates station's position
- Port names automatically reconfigured when station sequence is changed
- Two level password security - only authorized users can view and control computers
- LCD power button helps save energy and prolong display's life
- Supports one administrator and four user accounts with separate profiles
- Auto Scan mode enables continuous monitoring of user-selected computers
- Broadcast support - commands from the keyboard can be broadcast to all available computers on the installation
- Hot pluggable - add or remove computers without having to power down the switch
- Beeper on/off via hotkey and OSD
- Firmware upgrades to all the chained KVM switches at the same time via the daisy chain cable

Package Contents
- 1x CL5808 KVM Switch with Standard Rack Mounting Kit
- 2x 2L-5302UP PS/2 USB KVM Cables
- 1x LIN5-27X6-U21G 5-in-1 Console Cable
- 1x Firmware Upgrade Cable
- 1x 1ADP-0007-001G Power Cord
- 1x User Instructions

Short summary description ATEN CL5808N KVM switch Black:

ATEN CL5808N, 1920 x 1440 pixels, 30.7 W, Black

Long summary description ATEN CL5808N KVM switch Black:

ATEN CL5808N. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 1920 x 1440 pixels, Scan interval: 255 s. Product colour: Black, Housing material: Metal, Plastic. Display: LCD. Power consumption (typical): 30.7 W

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.