location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U444-CAT-H USB-C to HDMI Over Cat6 Extender/Adapter with POC, 150 ft. (45 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U444-CAT-H USB-C to HDMI Over Cat6 Extender/Adapter with POC, 150 ft. (45 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U444-CAT-H show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332238801 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69087
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:35:45
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U444-CAT-H USB-C to HDMI Over Cat6 Extender/Adapter with POC, 150 ft. (45 m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Extends high-definition 1080p video up to 150-ft. (45.72 m) away from the source
  • - Power over Cable (PoC) technology provides power to the receiver
  • - Transmitter's local HDMI port allows you to see the high-def image being displayed
  • - Built-in equalization (EQ) control lets you fine-tune the digital image to your satisfaction
  • - USB-C port charges the source device to avoid battery drain and untimely shutdowns
Warranty: 3-year limited
Long product name Tripp Lite U444-CAT-H USB-C to HDMI Over Cat6 Extender/Adapter with POC, 150 ft. (45 m) :
The long product name of Tripp Lite U444-CAT-H USB-C to HDMI Over Cat6 Extender/Adapter with POC, 150 ft. (45 m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C to HDMI Over Cat6 Extender/Adapter with POC, 150 ft. (45 m)
More>>>
Tripp Lite U444-CAT-H USB-C to HDMI Over Cat6 Extender/Adapter with POC, 150 ft. (45 m):
The official description of Tripp Lite U444-CAT-H USB-C to HDMI Over Cat6 Extender/Adapter with POC, 150 ft. (45 m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

USB-C to HDMI Extender for Displaying Video in Boardrooms and Conference Rooms
This complete transmitter and receiver system is recommended for video presentations in conference rooms, schools, trade shows, meeting facilities, houses of worship, retail settings and digital signage applications where the source and display are farther apart than conventional A/V cables allow. The U444-CAT-H extends 1080p video and stereo audio signals from a USB-C source device to an HDMI display up to 150-ft. (45.7 m) away via user-supplied Cat6 cabling.

Built-In PoC Technology Provides Receiver Power to Avoid Bulky External Power Bricks
Built-in Power over Cable (PoC) technology powers the low-profile receiver over Cat6 cable. Green and orange LEDs on both the transmitter and receiver will light up to indicate the system is receiving power and a signal is being transmitted.

Keep Your Source Device Constantly Charged to Avoid Unintentional Signal Loss
The transmitter's USB-C port charges your laptop, tablet or other source device to avoid battery drain and untimely shutdowns. Just connect the source's included power supply or power adapter between the USB-C port and an available AC outlet to prevent the source from running out of juice prematurely.

Fine-Tune the High-Resolution Image to Meet Your Personal Standards
Use the included screwdriver to adjust the equalization control on the receiver. You can choose from eight different settings to make sure the most effective 1080p image is displayed.

Plug-and-Play Operation for Quick Setup and Immediate Use
The included transmitter and receiver units work right out of the box with no software or external power supply required. Connect the receiver to the HDMI display and the transmitter to the USB-C source with the units' built-in cables. Then, connect the two units using Cat6 patch cable, such as N202-Series cable (sold separately). Connect an optional display to the transmitter's local HDMI output to monitor the image connected to the receiver up to 150-ft. (45.7 m) away.

Short summary description Tripp Lite U444-CAT-H USB-C to HDMI Over Cat6 Extender/Adapter with POC, 150 ft. (45 m):
This short summary of the Tripp Lite U444-CAT-H USB-C to HDMI Over Cat6 Extender/Adapter with POC, 150 ft. (45 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U444-CAT-H USB-C to HDMI Over Cat6 Extender/Adapter with POC, 150 ft. (45 m), 1920 x 1080 pixels, AV transmitter & receiver, 45.7 m, Wired, Black, HDCP

Long summary description Tripp Lite U444-CAT-H USB-C to HDMI Over Cat6 Extender/Adapter with POC, 150 ft. (45 m):
This is an auto-generated long summary of Tripp Lite U444-CAT-H USB-C to HDMI Over Cat6 Extender/Adapter with POC, 150 ft. (45 m) based on the first three specs of the first five spec groups.

Tripp Lite U444-CAT-H USB-C to HDMI Over Cat6 Extender/Adapter with POC, 150 ft. (45 m). Type: AV transmitter & receiver, Maximum resolution: 1920 x 1080 pixels, Cable types supported: Cat6, Cat6a. Connectivity technology: Wired, USB connector type: Micro-USB B, USB Type-C. Package width: 199.9 mm, Package depth: 142.2 mm, Package height: 43.9 mm. Master (outer) case width: 455.9 mm, Master (outer) case length: 213.1 mm, Master (outer) case height: 152.9 mm

Features
Type *
AV transmitter & receiver
Maximum resolution *
1920 x 1080 pixels
Cable types supported
Cat6, Cat6a
Maximum transfer distance
45.7 m
Maximum refresh rate
60 Hz
Audio output channels
7.1 channels
LED indicators
Yes
Bandwidth
5 Gbit/s
HDCP
Yes
Material
Acrylonitrile butadiene styrene (ABS)
Plug and Play
Yes
HDCP version
1.4
Product colour
Black
Certification
FCC, CE, REACH
Ports & interfaces
Connectivity technology *
Wired
Ethernet LAN
Yes
RJ-45 input ports
2
HDMI in
1
Number of HDMI outputs
1
HDMI version
1.4
USB ports quantity
3
USB connector type
Micro-USB B, USB Type-C
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 85%
Storage relative humidity (H-H)
0 - 85%
Packaging data
Package width
199.9 mm
Package depth
142.2 mm
Package height
43.9 mm
Package weight
220 g
Package type
Box
Technical details
Country of origin
Taiwan
Compliance certificates
RoHS
Logistics data
Master (outer) case width
455.9 mm
Master (outer) case length
213.1 mm
Master (outer) case height
152.9 mm
Master (outer) case gross weight
2.45 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332238808
Brand Image Product code Product Stock Price from
Tripp Lite 2-Port DisplayPort to HDMI over Cat6 Extender Kit, Pigtail Transmitter/2x Receivers, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA Tripp Lite 2-Port DisplayPort to HDMI over Cat6 Extender Kit, Pigtail Transmitter/2x Receivers, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA
(show image)
B127U-002-PDPH2 2-Port DisplayPort to HDMI over Cat6 Extender Kit, Pigtail Transmitter/2x Receivers, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 2-Port DisplayPort over Cat6 Extender Kit, Pigtail Transmitter/2x Receivers, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA Tripp Lite 2-Port DisplayPort over Cat6 Extender Kit, Pigtail Transmitter/2x Receivers, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA
(show image)
B127U-002-PDPD2 2-Port DisplayPort over Cat6 Extender Kit, Pigtail Transmitter/2x Receivers, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 1-Port DisplayPort over Cat6 Extender Kit, Pigtail Transmitter/Receiver, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA Tripp Lite 1-Port DisplayPort over Cat6 Extender Kit, Pigtail Transmitter/Receiver, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA
(show image)
B127U-111-PDPD 1-Port DisplayPort over Cat6 Extender Kit, Pigtail Transmitter/Receiver, 4K 60 Hz, HDR, 4:4:4, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite DisplayPort over Cat6 Pigtail Receiver with Repeater, 4K 60 Hz, 4:4:4, Transceiver, HDCP 2.2, 230 ft. (70.1 m), TAA Tripp Lite DisplayPort over Cat6 Pigtail Receiver with Repeater, 4K 60 Hz, 4:4:4, Transceiver, HDCP 2.2, 230 ft. (70.1 m), TAA
(show image)
B127U-110-PD DisplayPort over Cat6 Pigtail Receiver with Repeater, 4K 60 Hz, 4:4:4, Transceiver, HDCP 2.2, 230 ft. (70.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B126-1D10-TXH AV extender AV transmitter Black Tripp Lite B126-1D10-TXH AV extender AV transmitter Black
(show image)
B126-1D10-TXH B126-1D10-TXH 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B126-1D10-WHD1 AV extender AV transmitter & receiver Black Tripp Lite B126-1D10-WHD1 AV extender AV transmitter & receiver Black
(show image)
B126-1D10-WHD1 B126-1D10-WHD1 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B160-301-HDSI 3 Port HDMI over Cat5/6 Splitter/Extender Kit - 1080p 60 Hz, RS-232, IR Control, 656 ft. (200 m), TAA Tripp Lite B160-301-HDSI 3 Port HDMI over Cat5/6 Splitter/Extender Kit - 1080p 60 Hz, RS-232, IR Control, 656 ft. (200 m), TAA
(show image)
B160-301-HDSI B160-301-HDSI 3 Port HDMI over Cat5/6 Splitter/Extender Kit - 1080p 60 Hz, RS-232, IR Control, 656 ft. (200 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127-002-H 2-Port HDMI over Cat6 Splitter/Extender, Transmitter for Video/Audio, 4K 60 Hz, PoC, HDR, 125 ft., TAA Tripp Lite B127-002-H 2-Port HDMI over Cat6 Splitter/Extender, Transmitter for Video/Audio, 4K 60 Hz, PoC, HDR, 125 ft., TAA
(show image)
B127-002-H B127-002-H 2-Port HDMI over Cat6 Splitter/Extender, Transmitter for Video/Audio, 4K 60 Hz, PoC, HDR, 125 ft., TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127-004-H 4-Port HDMI over Cat6 Splitter/Extender, Transmitter for Video/Audio, 4K 60 Hz, PoC, HDR, 125 ft., TAA Tripp Lite B127-004-H 4-Port HDMI over Cat6 Splitter/Extender, Transmitter for Video/Audio, 4K 60 Hz, PoC, HDR, 125 ft., TAA
(show image)
B127-004-H B127-004-H 4-Port HDMI over Cat6 Splitter/Extender, Transmitter for Video/Audio, 4K 60 Hz, PoC, HDR, 125 ft., TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127-004-H4H 4-Port HDMI over Cat6 Splitter/Extender Kit, Transmitter/4 Receivers, 4K 60 Hz, PoC, HDR, 125 ft., TAA Tripp Lite B127-004-H4H 4-Port HDMI over Cat6 Splitter/Extender Kit, Transmitter/4 Receivers, 4K 60 Hz, PoC, HDR, 125 ft., TAA
(show image)
B127-004-H4H B127-004-H4H 4-Port HDMI over Cat6 Splitter/Extender Kit, Transmitter/4 Receivers, 4K 60 Hz, PoC, HDR, 125 ft., TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)