location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B127-100-H HDMI over Cat6 Active Remote Receiver for Video/Audio, 4K 60 Hz, PoC, HDR, 125 ft., TAA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B127-100-H HDMI over Cat6 Active Remote Receiver for Video/Audio, 4K 60 Hz, PoC, HDR, 125 ft., TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B127-100-H show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332239099 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55910
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:46:29
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B127-100-H HDMI over Cat6 Active Remote Receiver for Video/Audio, 4K 60 Hz, PoC, HDR, 125 ft., TAA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Requires Tripp Lite B127-002-H or B127-004-H transmitter to extend HDMI signals
  • - Supports UHD resolutions up to 4K @ 60 Hz (4:4:4) for crystal-clear video
  • - Power over Cable (PoC) technology provides power to the receiver via Cat6 cable
  • - Supports High Dynamic Range (HDR) for richer contrast and expanded color accuracy
  • - Plug-and-play operation with no software required for easy, immediate installation
Warranty: 1-year limited
Long product name Tripp Lite B127-100-H HDMI over Cat6 Active Remote Receiver for Video/Audio, 4K 60 Hz, PoC, HDR, 125 ft., TAA :
The long product name of Tripp Lite B127-100-H HDMI over Cat6 Active Remote Receiver for Video/Audio, 4K 60 Hz, PoC, HDR, 125 ft., TAA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI over Cat6 Active Remote Receiver for Video/Audio, 4K 60 Hz, PoC, HDR, 125 ft., TAA
More>>>
Tripp Lite B127-100-H HDMI over Cat6 Active Remote Receiver for Video/Audio, 4K 60 Hz, PoC, HDR, 125 ft., TAA:
The official description of Tripp Lite B127-100-H HDMI over Cat6 Active Remote Receiver for Video/Audio, 4K 60 Hz, PoC, HDR, 125 ft., TAA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

4K Receiver Extends HDMI Signals for Digital Signage or Video Presentations
This box-style active remote receiver works in tandem with Tripp Lite's B127-002-H or B127-004-H transmitter to extend 4K video (at 60 Hz) and stereo audio from an HDMI source to an HDMI display up to 125 feet (38.1 meters) using Cat6 cabling. It can also extend a 4K HDMI signal (at 30 Hz) up to 150 feet (45.7 meters) and a 1080p HDMI signal (at 60 Hz) up to 200 feet (61 meters).

Ideal for Settings Where Conventional HDMI Cables Can't Reach
The B127-100-H is recommended for conference rooms, schools, trade shows, meeting facilities, houses of worship, retail settings and other digital signage applications where the source and display are farther apart than conventional A/V cables allow.

Supports Crystal-Clear 4K HDMI Video with Multi-Channel Audio and 4:4:4 Color
The B127-100-H supports Ultra HD video resolutions up to 4K x 2K (3840 x 2160) at 60 Hz, as specified in HDMI 2.0, with full, rich uncompressed DTS-HD, Dolby TrueHD and 7.1-channel digital audio. Built-in equalization automatically fine-tunes the image quality at the remote display with no time-consuming manual fiddling needed. High Dynamic Range (HDR) provides a wide range of vibrant colors with richer contrast, brighter whites and deeper blacks that pop on your 4K display. It also supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor.

Built-In PoC Technology Provides Power to Avoid Bulky External Power Bricks
Built-in Power over Cable (PoC) technology powers the low-profile receiver over Cat6 cable. Green and orange LEDs will light up to indicate the unit is receiving power and a signal is being received. PoC lets you avoid the hassle of a bulky power brick and gives you the freedom to place the receiver away from an AC outlet.

Plug-and-Play Operation for Quick Setup and Immediate Use
The receiver works right out of the box with no software or external power supply required. Mounting hardware is included for installing it on a wall, pole or 19-inch rack. Connect the receiver to the display with a user-supplied high-speed HDMI cable (such as Tripp Lite's P568- or P569-Series) and to the transmitter with Cat6 patch cable (such as Tripp Lite N202-Series cable).

TAA-Compliant for GSA Schedule Purchases
The B127-100-H is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite B127-100-H HDMI over Cat6 Active Remote Receiver for Video/Audio, 4K 60 Hz, PoC, HDR, 125 ft., TAA:
This short summary of the Tripp Lite B127-100-H HDMI over Cat6 Active Remote Receiver for Video/Audio, 4K 60 Hz, PoC, HDR, 125 ft., TAA data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B127-100-H HDMI over Cat6 Active Remote Receiver for Video/Audio, 4K 60 Hz, PoC, HDR, 125 ft., TAA, 3840 x 2160 pixels, AV receiver, 38.1 m, Wired, Black, HDCP

Long summary description Tripp Lite B127-100-H HDMI over Cat6 Active Remote Receiver for Video/Audio, 4K 60 Hz, PoC, HDR, 125 ft., TAA:
This is an auto-generated long summary of Tripp Lite B127-100-H HDMI over Cat6 Active Remote Receiver for Video/Audio, 4K 60 Hz, PoC, HDR, 125 ft., TAA based on the first three specs of the first five spec groups.

Tripp Lite B127-100-H HDMI over Cat6 Active Remote Receiver for Video/Audio, 4K 60 Hz, PoC, HDR, 125 ft., TAA. Type: AV receiver, Maximum resolution: 3840 x 2160 pixels, Cable types supported: Cat6. Connectivity technology: Wired. Weight: 200 g. Package width: 214.1 mm, Package depth: 164.1 mm, Package height: 55.1 mm. Master (outer) case width: 573 mm, Master (outer) case length: 227.1 mm, Master (outer) case height: 175 mm

Features
Type *
AV receiver
Maximum resolution *
3840 x 2160 pixels
Cable types supported
Cat6
Maximum transfer distance
38.1 m
Maximum refresh rate
60 Hz
Extended display identification data (EDID)
Yes
Audio output channels
7.1 channels
LED indicators
Yes
HDCP
Yes
Material
Metal
Colour depth
24 bit
Rack mounting
Yes
Plug and Play
Yes
HDCP version
2.2
Product colour
Black
Certification
CE, FCC, REACH
Ports & interfaces
Connectivity technology *
Wired
RJ-45 input ports
1
Number of HDMI outputs
1
HDMI version
2.0
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 85%
Operational conditions
Storage relative humidity (H-H)
0 - 85%
Weight & dimensions
Weight
200 g
Packaging data
Package width
214.1 mm
Package depth
164.1 mm
Package height
55.1 mm
Package weight
340 g
Package type
Box
Packaging content
Manual
Yes
Mounting kit
Yes
Technical details
Country of origin
Taiwan
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Master (outer) case width
573 mm
Master (outer) case length
227.1 mm
Master (outer) case height
175 mm
Master (outer) case gross weight
3.7 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332239096
Brand Image Product code Product Stock Price from
Tripp Lite B126-1D10-TXH AV extender AV transmitter Black Tripp Lite B126-1D10-TXH AV extender AV transmitter Black
(show image)
B126-1D10-TXH B126-1D10-TXH 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B126-1A1-WHD4HH Wireless HDMI Extender Kit with Mini Transmitter and Mini Receiver - 1080p, 50-ft. (15.24 m), Black Tripp Lite B126-1A1-WHD4HH Wireless HDMI Extender Kit with Mini Transmitter and Mini Receiver - 1080p, 50-ft. (15.24 m), Black
(show image)
B126-1A1-WHD4HH B126-1A1-WHD4HH Wireless HDMI Extender Kit with Mini Transmitter and Mini Receiver - 1080p, 50-ft. (15.24 m), Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B126-1D10-WHD1 AV extender AV transmitter & receiver Black Tripp Lite B126-1D10-WHD1 AV extender AV transmitter & receiver Black
(show image)
B126-1D10-WHD1 B126-1D10-WHD1 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127-2A1-HH 1x2 HDMI over Cat6 Extender/Splitter Kit, Transmitter/Receiver, 4K 60 Hz, PoC, HDR, 4:4:4, 125 ft., TAA Tripp Lite B127-2A1-HH 1x2 HDMI over Cat6 Extender/Splitter Kit, Transmitter/Receiver, 4K 60 Hz, PoC, HDR, 4:4:4, 125 ft., TAA
(show image)
B127-2A1-HH B127-2A1-HH 1x2 HDMI over Cat6 Extender/Splitter Kit, Transmitter/Receiver, 4K 60 Hz, PoC, HDR, 4:4:4, 125 ft., TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127-004-D4H 4-Port DisplayPort to HDMI over Cat6 Splitter/Extender Kit, Transmitter/4 Receivers, 4K 60 Hz, PoC, 125 ft., TAA Tripp Lite B127-004-D4H 4-Port DisplayPort to HDMI over Cat6 Splitter/Extender Kit, Transmitter/4 Receivers, 4K 60 Hz, PoC, 125 ft., TAA
(show image)
B127-004-D4H B127-004-D4H 4-Port DisplayPort to HDMI over Cat6 Splitter/Extender Kit, Transmitter/4 Receivers, 4K 60 Hz, PoC, 125 ft., TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127-1A1-HH HDMI over Cat6 Extender Kit, Transmitter/Receiver, 4K 60 Hz, PoC, HDR, 4:4:4, 125 ft., TAA Tripp Lite B127-1A1-HH HDMI over Cat6 Extender Kit, Transmitter/Receiver, 4K 60 Hz, PoC, HDR, 4:4:4, 125 ft., TAA
(show image)
B127-1A1-HH B127-1A1-HH HDMI over Cat6 Extender Kit, Transmitter/Receiver, 4K 60 Hz, PoC, HDR, 4:4:4, 125 ft., TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B127-1A1-DH DisplayPort to HDMI over Cat6 Extender Kit, Transmitter/Receiver, 4K 60 Hz, HDR, PoC, 125 ft., TAA Tripp Lite B127-1A1-DH DisplayPort to HDMI over Cat6 Extender Kit, Transmitter/Receiver, 4K 60 Hz, HDR, PoC, 125 ft., TAA
(show image)
B127-1A1-DH B127-1A1-DH DisplayPort to HDMI over Cat6 Extender Kit, Transmitter/Receiver, 4K 60 Hz, HDR, PoC, 125 ft., TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B126-1A1-WHD3 Wireless HDMI Extender Kit, Transmitter/Receiver, IR Control, Dual Antennas, Up to 165 ft. (50 m) Tripp Lite B126-1A1-WHD3 Wireless HDMI Extender Kit, Transmitter/Receiver, IR Control, Dual Antennas, Up to 165 ft. (50 m)
(show image)
B126-1A1-WHD3 B126-1A1-WHD3 Wireless HDMI Extender Kit, Transmitter/Receiver, IR Control, Dual Antennas, Up to 165 ft. (50 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B126-1D1-WHD1 Wireless HDMI Extender Kit, Transmitter/Receiver, IR Control, DisplayPort Adapter, 1080p, Up to 165 ft. Tripp Lite B126-1D1-WHD1 Wireless HDMI Extender Kit, Transmitter/Receiver, IR Control, DisplayPort Adapter, 1080p, Up to 165 ft.
(show image)
B126-1D1-WHD1 B126-1D1-WHD1 Wireless HDMI Extender Kit, Transmitter/Receiver, IR Control, DisplayPort Adapter, 1080p, Up to 165 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite HDBaseT HDMI over Cat5e/6/6a Extender Kit with Power and IR Control, 4K x 2K UHD/1080p, Up to 99.97 m (328-ft.) Tripp Lite HDBaseT HDMI over Cat5e/6/6a Extender Kit with Power and IR Control, 4K x 2K UHD/1080p, Up to 99.97 m (328-ft.)
(show image)
BHDBT-K-PI-LR HDBaseT HDMI over Cat5e/6/6a Extender Kit with Power and IR Control, 4K x 2K UHD/1080p, Up to 99.97 m (328-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)