Infinity Spas & Wellness co. logo

Infinity Spas & Wellness co. IR312S hot tub/spa 1700 L 5 person(s) Round Grey, White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17819
Info modified on:
14 Mar 2024, 19:34:38
Short summary description Infinity Spas & Wellness co. IR312S hot tub/spa 1700 L 5 person(s) Round Grey, White:

Infinity Spas & Wellness co. IR312S, 1700 L, 5 person(s), Round, Jet massage, Acrylic, Grey, White

Long summary description Infinity Spas & Wellness co. IR312S hot tub/spa 1700 L 5 person(s) Round Grey, White:

Infinity Spas & Wellness co. IR312S. Capacity: 1700 L, Number of persons: 5 person(s), Shape: Round. Width: 2000 mm, Depth: 2000 mm, Height: 900 mm. Package width: 2000 mm, Package depth: 2000 mm, Package height: 930 mm. Minimum order quantity: 1 pc(s), Products per pallet: 330 pc(s)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.