location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hot Splash HS35 pool heater Electric pool heater

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hot Splash Check ‘Hot Splash’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HS35
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HS35 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5425034850158
Category: Pool Heaters Check ‘Hot Splash’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hot Splash: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47785
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:27:07
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Hot Splash HS35 pool heater Electric pool heater:
This short summary of the Hot Splash HS35 pool heater Electric pool heater data-sheet is auto-generated and uses the product title and the first six key specs.

Hot Splash HS35, Electric pool heater, Above ground pool, Black, Blue, Titanium, 2 m³/h, 5 m³/h

Long summary description Hot Splash HS35 pool heater Electric pool heater:
This is an auto-generated long summary of Hot Splash HS35 pool heater Electric pool heater based on the first three specs of the first five spec groups.

Hot Splash HS35. Product type: Electric pool heater, Best uses: Above ground pool, Product colour: Black, Blue. Motor power: 3500 W. Width: 310 mm, Depth: 300 mm, Height: 360 mm. Package type: Box, Package width: 320 mm, Package depth: 320 mm. Products per pallet: 27 pc(s)

Brand Image Product code Product Stock Price from
Hot Splash

Hot Splash SUN05 pool heater Electric pool heater
(show image)
SUN05 SUN05 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Belgium 2 distributor(s)