location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic LAPS-116 Brick 40.6 cm (16") Sleeve case Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LAPS-116 Brick
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3203526 show
Show alternative article codes used in the online market place
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Case Logic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71907
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Case Logic LAPS-116 Brick 40.6 cm (16") Sleeve case Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Form-fitting sleeve ensures a precise fit for your laptop with up to a 16" screen
  • - A seamless wrap of Impact Foam™ padding provides top to bottom protection
  • - Woven webbing along each side adds subtle texture to the clean design
  • - Slimline case protects your device on its own or in your favorite bag
  • - Available in a variety of fresh colours to fit any personality
Warranty: 25 years
Long product name Case Logic LAPS-116 Brick 40.6 cm (16") Sleeve case Red :
The long product name of Case Logic LAPS-116 Brick 40.6 cm (16") Sleeve case Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Case for notebook, 16", 41.4 x 4.3 x 30 cm, 240 g, Red
More>>>
Case Logic LAPS-116 Brick 40.6 cm (16") Sleeve case Red:
The official description of Case Logic LAPS-116 Brick 40.6 cm (16") Sleeve case Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A traditional sleeve complete with protective foam padding and sophisticated, stylish details.

Short summary description Case Logic LAPS-116 Brick 40.6 cm (16") Sleeve case Red:
This short summary of the Case Logic LAPS-116 Brick 40.6 cm (16") Sleeve case Red data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic LAPS-116 Brick, Sleeve case, 40.6 cm (16"), 240 g

Long summary description Case Logic LAPS-116 Brick 40.6 cm (16") Sleeve case Red:
This is an auto-generated long summary of Case Logic LAPS-116 Brick 40.6 cm (16") Sleeve case Red based on the first three specs of the first five spec groups.

Case Logic LAPS-116 Brick. Case type: Sleeve case, Maximum screen size: 40.6 cm (16"). Weight: 240 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
40.6 cm (16")
Case type *
Sleeve case
Material *
EVA (Ethylene Vinyl Acetate)
Product main colour *
Red
Brand compatibility *
Any brand
Protection features
Dust resistant, Scratch resistant, Splash proof
Features
Quantity
1
Weight & dimensions
Width
414 mm
Depth
43 mm
Height
300 mm
Weight
240 g
Logistics data
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
Case Logic LAPS-116-LATIGOBAY 40.6 cm (16") Sleeve case Blue Case Logic LAPS-116-LATIGOBAY 40.6 cm (16") Sleeve case Blue
(show image)
3203530 LAPS-116-LATIGOBAY 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic 15-16" Laptop Sleeve Case Logic 15-16" Laptop Sleeve
(show image)
LAPS-116 LIME 15-16" Laptop Sleeve 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic 15-16" Laptop Sleeve Case Logic 15-16" Laptop Sleeve
(show image)
3201360 15-16" Laptop Sleeve 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic 15-16" Laptop Sleeve Case Logic 15-16" Laptop Sleeve
(show image)
LAPS-116 PURPLE 15-16" Laptop Sleeve 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)