location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 300 keyboard Mouse included Universal USB QWERTY English Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GX30M39655
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190793629080 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58608
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Aug 2024 12:49:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 300 keyboard Mouse included Universal USB QWERTY English Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Complete ergonomic design
  • - Spill resistant keys with board drain
  • - Concaved key caps fitted for your fingertips
Warranty: 1 year
Long product name Lenovo 300 keyboard Mouse included Universal USB QWERTY English Black :
The long product name of Lenovo 300 keyboard Mouse included Universal USB QWERTY English Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

300 USB Combo Keyboard & Mouse, USB
More>>>
Lenovo 300 keyboard Mouse included Universal USB QWERTY English Black:
The official description of Lenovo 300 keyboard Mouse included Universal USB QWERTY English Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lenovo 300 USB Combo Keyboard & Mouse is perfect for those looking for a keyboard and mouse solution that just works. The mouse sports a clean and streamlined design that feels just right in the hand and the keyboard boasts an island key design that makes typing a joy. In addition, the Lenovo 300 USB Combo Keyboard & Mouse passed rigorous testing simulations to ensure maximum reliability.

Short summary description Lenovo 300 keyboard Mouse included Universal USB QWERTY English Black:
This short summary of the Lenovo 300 keyboard Mouse included Universal USB QWERTY English Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 300, Full-size (100%), Wired, USB, QWERTY, Black, Mouse included

Long summary description Lenovo 300 keyboard Mouse included Universal USB QWERTY English Black:
This is an auto-generated long summary of Lenovo 300 keyboard Mouse included Universal USB QWERTY English Black based on the first three specs of the first five spec groups.

Lenovo 300. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY, Recommended usage: Universal. Product colour: Black. Mouse included

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wired
Device interface *
USB
Keyboard layout *
QWERTY
Keyboard language *
English
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Windows keys
Yes
Certification
USA: FCC USA/Canada: cULus Canada: ICES European Union: CE TUV mark EU: WEEE ANZ: RCM JP: VCCI TW: BSMI RU: EAC Mainland China: RoHS KR: KCC
Design
Keyboard style
Straight
Product colour *
Black
Power
Power source type *
USB
Mouse
Mouse included *
Yes
Form factor
Ambidextrous
Buttons type
Pressed buttons
Scroll
Yes
Scroll type
Wheel
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Keyboard dimensions (WxDxH)
424 x 146.4 x 20.2 mm
Keyboard weight
580 g
Mouse dimensions (WxDxH)
62.3 x 111.3 x 33.8 mm
Mouse weight
70 g
Packaging data
Package width
179 mm
Package depth
508 mm
Package height
45 mm
Package weight
1.05 kg
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
United States 2 distributor(s)