location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP GT53XL 135-ml Black Original Ink Bottle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT53XL 135-ml Black Original Ink Bottle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1VV21AE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545270656 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 199264
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jul 2024 04:01:14
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP GT53XL 135-ml Black Original Ink Bottle
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP GT53XL ink supplies deliver legendard HP print quality.
  • - 1 Black (~6,000 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for busy households and small businesses that want to print, purchase ink infrequently and replenish ink when it’s convenient.
  • - Depend on Original HP GT53XL Ink Bottles designed specifically for your HP printer for high-volume printing.
  • - What's in the box: 1 Ink bottle
Long product name HP GT53XL 135-ml Black Original Ink Bottle :
The long product name of HP GT53XL 135-ml Black Original Ink Bottle. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GT53XL 135-ml Black Original Ink Bottle
More>>>
HP GT53XL 135-ml Black Original Ink Bottle:
The official description of HP GT53XL 135-ml Black Original Ink Bottle as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for busy households and small businesses that want to print, purchase ink infrequently and replenish ink when it’s convenient.

Print thousands of pages with one simple purchase of a set of Original HP high-yield ink bottles. It's easy with the HP Smart Tank series printer. It’s high-volume printing at an extremely low cost per page.[1]

Short summary description HP GT53XL 135-ml Black Original Ink Bottle:
This short summary of the HP GT53XL 135-ml Black Original Ink Bottle data-sheet is auto-generated and uses the product title and the first six key specs.

HP GT53XL 135-ml Black Original Ink Bottle, High (XL) Yield, Black, Pigment-based ink, 1 pc(s), 6000 pages

Long summary description HP GT53XL 135-ml Black Original Ink Bottle:
This is an auto-generated long summary of HP GT53XL 135-ml Black Original Ink Bottle based on the first three specs of the first five spec groups.

HP GT53XL 135-ml Black Original Ink Bottle. Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 6000 pages

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Black ink type
Pigment-based ink
Compatibility *
HP Smart Tank 502, 514, 515, 516, 517, 519, 532, 559, 570, 615, 617, 651
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink page yield *
6000 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
HP
Country of origin
Malaysia
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 30 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
58 mm
Depth
58 mm
Height
170 mm
Weight
170 g
Package width
58 mm
Weight & dimensions
Package depth
58 mm
Package height
170 mm
Package weight
180 g
Brand-specific features
HP GTIN (EAN/UPC)
192545270656
Logistics data
Pallet gross width
120 cm
Pallet gross length
80 cm
Pallet gross height
132.4 cm
Products per pallet
1296 pc(s)
Master (outer) cases per pallet
48 pc(s)
Layers per pallet
6 pc(s)
Master (outer) cases per pallet layer
9 pc(s)
Pallet gross weight
274.89 g
Master (outer) case width
376 mm
Master (outer) case length
259 mm
Master (outer) case height
184 mm
Products per master (outer) case
24 pc(s)
Master (outer) case gross weight
4.54 g
Harmonized System (HS) code
84439990
Other features
Pallet dimensions (W x D x H)
1200 x 800 x 1324 mm
Country Distributor
Nederland 2 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Polska 2 distributor(s)
Suomi 1 distributor(s)
Worldwide 1 distributor(s)
United Arab Emirates 3 distributor(s)
Czech Republic 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)
Disclaimer HP GT53XL 135-ml Black Original Ink Bottle:
Disclaimer

[1] HP ink bottles compared to HP ink cartridges. Cost per page based on expected black and composite (cyan/magenta/yellow) page yield results based on HP methodology and continuous printing of ISO/IEC 24712 test pages. Not based on ISO/IEC 24711 test process. Actual yield varies based on content of printed pages and other factors. Some ink from included bottles is used to start up the printer. For more information about fill and yield, see http://www.hp.com/go/learnaboutsupplies.
[1] HP ink bottles compared to HP ink cartridges. Cost per page based on expected black and composite (cyan/magenta/yellow) page yield results based on HP methodology and continuous printing of ISO/IEC 24712 test pages. Not based on ISO/IEC 24711 test process. Actual yield varies based on content of printed pages and other factors. Some ink from included bottles is used to start up the printer. For more information about fill and yield, see http://www.hp.com/go/learnaboutsupplies.