icecat logo
Icecat: syndicator of product information via global open catalog with more than 19377504 data-sheets & 35906 brands – register (free)
Summer Fun logo

Summer Fun M96106 above ground pool Framed pool Round Black, Blue

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25490
Info modified on:
22 Jul 2024, 15:21:35
Short summary description Summer Fun M96106 above ground pool Framed pool Round Black, Blue:

Summer Fun M96106, Framed pool, Ladder, Black, Blue, 61 kg

Long summary description Summer Fun M96106 above ground pool Framed pool Round Black, Blue:

Summer Fun M96106. Pool type: Framed pool, Shape: Round, Product colour: Black, Blue. Compatible pool height (max): 107 cm. Wall thickness: 0.3 mm, Pool liner thickness: 0.2 mm, Height: 900 mm. Package width: 600 mm, Package depth: 800 mm, Package height: 1000 mm. Products per pallet: 2 pc(s), Minimum order quantity: 1 pc(s)

Specs
Recommended products
Similar products
Specs +
Recommended products +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.