- - PC Black
- - Intel® Core™ i3 i3-370M 2.4 GHz
- - 3 GB DDR3-SDRAM 1066 MHz 1 x 1 + 1 x 2 GB
- - 250 GB DVD-RW
- - Intel® HD Graphics Intel® HD Graphics
- - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 2.1+EDR
- - Windows 7 Professional
ESPRIMO Q9000, Intel Core i3-370M (2.40 GHz, 3M cache), 3GB (1024MB + 2048MB) DDR3-1066MHz RAM, 250GB (SATA, 5400rpm, 2.5-inch) HDD, Intel HD Graphics, WLAN 802.11a/b/g/n, Bluetooth 2.1, DVD-RW, Gigabit Ethernet, Windows 7 Professional
The mini with more PC per cm³
A real eye-catcher on your desk. The extremely small and elegant ESPRIMO Q9000. This fully equipped PC - the size of a CD cover, with aluminium housing and a modern black cover - has a volume of only 1.6 liters. State-of-the-art Intel® Chipset and Core™ i processor technology, up to 4GB RAM, 500 GB hard disk capacity as well as a large number of practical connections, such as 6 USB, and also one HDMI, DVI and eSATA connection turn your daily office work into child's play. This PC uses hardly any energy – only 19 Watts in the idle mode - and has ENERGY STAR® 5.0 certification. The integrated system management function in Intel® vPro™ and DeskView technology offers extended energy-saving features and easy administration in complex IT infrastructures.
Don't be mistaken by the size – It's small but really powerful.
SPECIAL FEATURES
- Latest Intel® Mobile technology
- genuine Windows® 7 Professional
- Slot-in DVD drive
- 6 USB ports: 4 rear and 2 in front
- Up to 4 GB memory support
- Lowest energy consumption
BEAUTIFY YOUR DESK
This PC will attract attention. With its extremely small and stylish design, the ESPRIMO Q satisfies a so far unanswered business need: PC becomes fashionable. Though very small in size - about half of a DIN A4 piece of paper -, special black piano lacquer, just 1.6 liters of volume and 1.4 kg weight it is a full-blown PC.
THE ALL NEW INTEL TECHNOLOGY
Equipped with the newest Intel technology, Fujitsu’s PCs offer intelligent performance and are easy to manage and configure. Intel’s Hyper-threading Technology allows each processor core to work on two tasks at the same time while Intel’s Turbo Boost Technology automatically speeds up the processor when the user’s workload requires extra performance. Sophisticated new management technology allows businesses to easily maintain even unresponsive computers with tools such as remote configuration, diagnosis, isolation, and repair.
MANAGEABILITY
Maximum system security and manageability are of critical importance to IT managers. With the Intel vPro Technology and the integrated Intel Active Management Technology (iAMT), Intel is seeking to improve these levels still further, in the deskbound and notebook sector.
The ESPRIMO 9000 Series supports Intel® vPro™ technology – simple administration made easier.
GET THE MOST ENERGY EFFICIENT PC
As energy saving is one of the core components of Fujitsu’ approach to the environment, we permanently try to improve the energy efficiency of our products. The ESPRIMO Q is the most energy efficient PC within our portfolio taking advantage of energy-saving technology used in notebooks.
Fujitsu ESPRIMO Q9000, 2.4 GHz, Intel® Core™ i3, 3 GB, 250 GB, DVD-RW, Windows 7 Professional
Fujitsu ESPRIMO Q9000. Processor frequency: 2.4 GHz, Processor family: Intel® Core™ i3, Processor model: i3-370M. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 250 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Wi-Fi. Operating system installed: Windows 7 Professional. Product type: PC. Weight: 1.4 kg. Product colour: Black