location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Deltaco FTP Cat5e - 5m networking cable Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Deltaco Check ‘Deltaco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FTP Cat5e - 5m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5-STP
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Deltaco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Deltaco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29650
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Deltaco FTP Cat5e - 5m networking cable Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 m
  • - RJ-45 Male
  • - RJ-45 Male
  • - Grey
Warranty:
Long product name Deltaco FTP Cat5e - 5m networking cable Grey :
The long product name of Deltaco FTP Cat5e - 5m networking cable Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FTP Cat5e Patch cable - 5m, Grey
More>>>
Short summary description Deltaco FTP Cat5e - 5m networking cable Grey:
This short summary of the Deltaco FTP Cat5e - 5m networking cable Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Deltaco FTP Cat5e - 5m, 5 m, RJ-45, RJ-45, Grey

Long summary description Deltaco FTP Cat5e - 5m networking cable Grey:
This is an auto-generated long summary of Deltaco FTP Cat5e - 5m networking cable Grey based on the first three specs of the first five spec groups.

Deltaco FTP Cat5e - 5m. Cable length: 5 m, Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold, Product colour: Grey

Brand Image Product code Product Stock Price from
Deltaco

Deltaco FTP Cat5e - 3m networking cable Grey
(show image)
3-STP FTP Cat5e - 3m 0.00
(excl. VAT)
0 (incl. VAT)
Deltaco

Deltaco FTP Cat5e - 50m networking cable Grey
(show image)
50-STP FTP Cat5e - 50m 0.00
(excl. VAT)
0 (incl. VAT)
Deltaco

Deltaco FTP Cat5e - 25m networking cable Grey
(show image)
25-STP FTP Cat5e - 25m 0.00
(excl. VAT)
0 (incl. VAT)
Deltaco

Deltaco FTP Cat5e - 20m networking cable Grey
(show image)
20-STP FTP Cat5e - 20m 0.00
(excl. VAT)
0 (incl. VAT)
Deltaco

Deltaco FTP Cat5e - 15m networking cable Grey
(show image)
15-STP FTP Cat5e - 15m 0.00
(excl. VAT)
0 (incl. VAT)
Deltaco

Deltaco FTP Cat5e - 10m networking cable Grey
(show image)
10-STP FTP Cat5e - 10m 0.00
(excl. VAT)
0 (incl. VAT)
Deltaco

Deltaco FTP Cat5e - 7m networking cable Grey
(show image)
7-STP FTP Cat5e - 7m 0.00
(excl. VAT)
0 (incl. VAT)
Deltaco

Deltaco FTP Cat5e - 2m networking cable Grey
(show image)
2-STP FTP Cat5e - 2m 0.00
(excl. VAT)
0 (incl. VAT)
Deltaco

Deltaco FTP Cat5e - 0.5m networking cable Grey
(show image)
05-STP FTP Cat5e - 0.5m 0.00
(excl. VAT)
0 (incl. VAT)
Deltaco

Deltaco FTP Cat5e - 1m networking cable Grey
(show image)
1-STP FTP Cat5e - 1m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)