location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 8440p Notebook PC Intel® Core™ i5 i5-520M 35.6 cm (14") HD+ 2 GB DDR3-SDRAM 250 GB NVIDIA® Quadro® NVS 3100M Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteBook 8440p Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WJ684AW#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68592
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP EliteBook 8440p Notebook PC Intel® Core™ i5 i5-520M 35.6 cm (14") HD+ 2 GB DDR3-SDRAM 250 GB NVIDIA® Quadro® NVS 3100M Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5 i5-520M 2.4 GHz
  • - 35.6 cm (14") HD+ 1600 x 900 pixels LED backlight 16:9
  • - 2 GB DDR3-SDRAM 1333 MHz
  • - 250 GB DVD Super Multi DL
  • - NVIDIA® Quadro® NVS 3100M Intel® HD Graphics
  • - Ethernet LAN Bluetooth 2.1+EDR
  • - 6.5 h
  • - Windows 7 Professional
Long product name HP EliteBook 8440p Notebook PC Intel® Core™ i5 i5-520M 35.6 cm (14") HD+ 2 GB DDR3-SDRAM 250 GB NVIDIA® Quadro® NVS 3100M Windows 7 Professional :
The long product name of HP EliteBook 8440p Notebook PC Intel® Core™ i5 i5-520M 35.6 cm (14") HD+ 2 GB DDR3-SDRAM 250 GB NVIDIA® Quadro® NVS 3100M Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-520M (2.4GHz, 3MB L3), 14" HD LED (1600 x 900), 2GB SDRAM DDR3, 250GB 7200 rpm SATA II, DVD±RW SuperMulti DL LightScribe, NVIDIA NVS 3100M, Intel 802.11a/b/g/n, Bluetooth 2.1, 2 MP webcam, Windows 7 Professional 32
More>>>
HP EliteBook 8440p Notebook PC Intel® Core™ i5 i5-520M 35.6 cm (14") HD+ 2 GB DDR3-SDRAM 250 GB NVIDIA® Quadro® NVS 3100M Windows 7 Professional:
The official description of HP EliteBook 8440p Notebook PC Intel® Core™ i5 i5-520M 35.6 cm (14") HD+ 2 GB DDR3-SDRAM 250 GB NVIDIA® Quadro® NVS 3100M Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Corporate Elite: for mobile professionals who need manageability, security, upgradeable wireless and enhanced system and graphics performance in a business-rugged notebook with a 35,6 cm (14.0") diagonal display.

Features

- Durable design featuring a brushed-aluminum platinum finish and business-rugged construction to protect your notebook on the go. And for increased durability, a magnesium/aluminum display enclosure and magnesium alloy chassis.
- Designed to meet the tough military standards (MIL-STD 810G) 3 for vibration, dust, humidity, altitude and high temperature, it has been tested at extreme temperatures of over 60 °C and below –29 °C.
- Get industry-leading battery life with up to 24-hours on a properly configured HP EliteBook 8440p with Ultra-Capacity battery. HP offers battery solutions to meet your needs, including the HP Long Life Battery or the HP Extended Life Battery.
- Choice of UMA or discrete graphics deliver responsive performance and rich media capabilities. Supports full 802.11n performance.
- HP SkyRoom provides professional quality visual collaboration. It combines seamless hi-fi audio, hi-def video, and 3D application sharing – making it easy for you to get your job done without going anywhere. A 90-day trial version is included.
- HP Power Assistant lets you take control of your notebook PCs reported power consumption! This tool allows you to conserve power, stretch battery run-time, accurately monitor your reported power needs and report workforce power consumption.
- Our notebooks are designed to help boost your productivity. For example, use HP QuickLook 3 to access e-mail and contact information in seconds without booting up, and HP QuickWeb to access the web in seconds even if your notebook is turned off.

Short summary description HP EliteBook 8440p Notebook PC Intel® Core™ i5 i5-520M 35.6 cm (14") HD+ 2 GB DDR3-SDRAM 250 GB NVIDIA® Quadro® NVS 3100M Windows 7 Professional:
This short summary of the HP EliteBook 8440p Notebook PC Intel® Core™ i5 i5-520M 35.6 cm (14") HD+ 2 GB DDR3-SDRAM 250 GB NVIDIA® Quadro® NVS 3100M Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 8440p Notebook PC, Intel® Core™ i5, 2.4 GHz, 35.6 cm (14"), 1600 x 900 pixels, 2 GB, 250 GB

Long summary description HP EliteBook 8440p Notebook PC Intel® Core™ i5 i5-520M 35.6 cm (14") HD+ 2 GB DDR3-SDRAM 250 GB NVIDIA® Quadro® NVS 3100M Windows 7 Professional:
This is an auto-generated long summary of HP EliteBook 8440p Notebook PC Intel® Core™ i5 i5-520M 35.6 cm (14") HD+ 2 GB DDR3-SDRAM 250 GB NVIDIA® Quadro® NVS 3100M Windows 7 Professional based on the first three specs of the first five spec groups.

HP EliteBook 8440p Notebook PC. Processor family: Intel® Core™ i5, Processor model: i5-520M, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® Quadro® NVS 3100M. Operating system installed: Windows 7 Professional. Weight: 2.27 kg

Design
Country of origin
China
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1600 x 900 pixels
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
Intel® Core™ i5
Processor model *
i5-520M
Processor cores
2
Processor threads
4
Processor boost frequency
2.93 GHz
Processor frequency *
2.4 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 956
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-500 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Stepping
C2
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
18
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
250 GB
HDD interface
SATA II
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
NVIDIA® Quadro® NVS 3100M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
766 MHz
Audio
Audio system
HP Premier Sound
Number of built-in speakers
2
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Ports & interfaces
TV-out
No
Performance
Motherboard chipset
Intel® QM57 Express
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1/4.2
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
47341
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery life (max)
6.5 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Operational conditions
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
335.6 mm
Depth
236.2 mm
Height (front)
3.13 cm
Weight *
2.27 kg
Other features
LightScribe
Yes
Infrared data port
No
Graphics card family
NVIDIA
Wireless option type
Yes
TV-in port
No
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 14:55:23
Uk has collected 19 expert reviews for HP EliteBook 8440p Notebook PC Intel® Core™ i5 i5-520M 35.6 cm (14") HD+ 2 GB DDR3-SDRAM 250 GB NVIDIA® Quadro® NVS 3100M Windows 7 Professional and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itpro.co.uk
Updated:
2011-08-17 14:55:23
The HP EliteBook 8440p may be aimed at businesses, but it has a powerful 2.4GHz Intel Core i5 520M processor. It only has 2GB of RAM, though, so it's not quite as fast at it could be. Nonetheless it performed well in our...
Bottom line The EliteBook 8440p is beautifully made, performed brilliantly in our benchmark tests and even had a decent four hour, 43 minute battery life under light usage. However, despite its many strengths, at this price we were disappointed to find only 2GB of...
83%
techadvisor.co.uk
Updated:
2011-08-17 14:55:23
Product Code: WJ681ET#ABU The 14in HP EliteBook 8440p (WL653PA) is a beautifully built, feature-packed business laptop, and we were very happy to spend some quality one-on-one time with it. It's easy to get caught up in the minutiae of a notebook's t...
Bottom line The HP EliteBook 8440p looks stunning while retaining a functional design, and it offers pretty much everything you'd want from a business notebook. Check it out in store and prepare to be smitten. It's not cheap, but for a business notebook of this c...
80%
goodgearguide.com.au
Updated:
2011-11-04 20:02:26
We're suckers for nice-looking business notebook, which is the kind of sad confession you'd expect from people who spend their life playing with tech (we only do it for the pay cheque, honest). But who could resist the 14in HP EliteBook 8440p (WL653PA)? It's a beautifully built, feature-packed business notebook, and we were very happy to spend some quality one-on-one time with it.It's easy to get caught up in the minutiae of a notebook's technical specifications, but a big part of buying a g...
Good Excellent design, sturdily built, good specs for a business notebook...
Bad USB 3.0...
Bottom line HP's EliteBook 8440p is a sturdily built business laptop with enough power to make office productivity tasks a breeze. It's got a functional and attractive design that's sure to turn heads...
80%
expertreviews.co.uk
Updated:
2012-11-19 04:08:15
There's no mistaking HP's latest EliteBook ultra-portable for anything other than a business laptop. The sharp angular chassis has been built using a mixture of rugged black plastic and tough metals which, despite feeling incredibly durable, doesn't ex...
Bottom line Excellent performance makes this the ultimate business ultra-portable, but the price is prohibitively expensive...
60%
v3.co.uk
Updated:
2012-11-19 04:08:15
The EliteBook 8440p from HP is a powerful laptop aimed squarely at business users, with decent core specifications and a solid build.The brushed-silver lid looks great and is attached to the main body by two strong hinges, giving the laptop a sturdy fe...
Good Rugged design; decent keyboard; built-in mobile broadband module; powerful processor; good range of features...
Bad Poor battery life; touchpad buttons awkward to use; 32-bit version of Windows means 1GB of RAM is effectively wasted, Rating:...
Bottom line With an attractive and robust design, the EliteBook 8440p certainly has its plus points, but the decision to go with 32-bit Windows and the poor battery life hamper overall appeal. And with a similarly specified, but slightly smaller-screened 13in Mac...
60%
techradar.com
Updated:
2012-11-19 04:08:15
HP's EliteBook 8440p is aimed at corporate professionals and while it lacks the entertainment features of its rivals, its resilient build quality, great usability and stunning power make it ideal for higher education studies. Finished in brushed alumin...
Good Awesome performance, Battery life, Military build quality...
Bad Limited 3D power, Storage...
80%
laptopz.com
Updated:
2011-08-17 14:55:23
On this review, we will know the details of HP’s new laptop: HP EliteBook 8440p, it is a new laptop with Intel Core i7 processors and top-level model NVIDIA Quadro NVS 3100M professional graphics card, HP EliteBook 8440p has a strong office performance...
0%
techworld.com
Updated:
2011-08-17 14:55:23
The 14in HP EliteBook 8440p (WL653PA) is a beautifully built, feature-packed business laptop, and we were very happy to spend some quality one-on-one time with it.It's easy to get caught up in the minutiae of a notebook's technical specifications, but...
Bottom line The HP EliteBook 8440p looks stunning while retaining a functional design, and it offers pretty much everything you'd want from a business notebook. Check it out in store and prepare to be smitten. It's not cheap, but for a business notebook of this c...
0%
Laptopmag.com
Updated:
2011-08-17 14:55:23
From the outside, the HP EliteBook 8440p is practically identical to its workstation sibling, the EliteBook 8440w. Inside, however, are features more suited to on-the-go executives rather than graphic designers. Gone are the discrete graphics of the wo...
Good Strong Core i5 performance, Stylish design, Meets military durability standards, Loud speakers...
Bad Not the fastest graphics, Underside runs hot, Somewhat expensive...
Bottom line An aggressively priced business notebook that’s fast and built to last.
80%
notebookcheck.net
Updated:
2011-08-17 14:55:23
Those who need a notebook as a constant companion need more than a display with keys in front of it. The 14 incher wants to vindicate its high-class claim with connection variety, robustness, and Core i5-520M power.Who buys EliteBooks? Meanwhile, we've...
Good Solid and high-end workmanship, Matt, bright display, Ideal touchpad & trackpoint devices, Feedback strong keyboard, Security functions (TPM, fingerprint, etc.), High manageability (BIOS), Good battery life, Quiet in normal mode, Low waste air (idle/load)...
Bad Poor viewing angles, Low contrast, HDD humming...
Bottom line Very demanding users should pay a bit more and opt for the alternative with HD+ screen and UMTS/HSPA module...
92%
Digitaltrends.com
Updated:
2011-08-17 14:55:23
“Business” notebooks typically conjure up images of ugly, stripped down machines meant to crunch numbers on the barest budget possible – and keep ticking well after being handed down from executives to grunts. HP’s EliteBook series bucks the trend. Sty...
Good Outstanding fit and finish, Built rugged for durability, Brawny Intel Core i5 processor, Business-class keyboard comfortable for typing, Matte displays works well in most lighting, leans back 180 degrees, Excellent selection of ports, Above-average 2.0-megapixel webcam, Zero bloatware and thoughtful built-in utilities, Pointing nub presents alternative to trackpad, Multi-touch trackpad...
Bad Anemic speakers, Average battery life, Smallish trackpad...
Bottom line HP’s stylish 14-inch EliteBook proves that power, good looks and durability can all go hand in hand...
85%