location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite Mounting Clamp for Medical-Grade Power Strips - Antimicrobial Protection

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mounting Clamp for Medical-Grade Power Strips - Antimicrobial Protection
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSCLAMP2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332225481 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38281
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:43:43
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite Mounting Clamp for Medical-Grade Power Strips - Antimicrobial Protection
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Material: Metal
  • - Product colour: White
  • - 240 g
  • - China
Warranty: 1-year limited warranty
Long product name Tripp Lite Mounting Clamp for Medical-Grade Power Strips - Antimicrobial Protection :
The long product name of Tripp Lite Mounting Clamp for Medical-Grade Power Strips - Antimicrobial Protection. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mounting Clamp for Medical-Grade Power Strips - Antimicrobial Protection
More>>>
Tripp Lite Mounting Clamp for Medical-Grade Power Strips - Antimicrobial Protection:
The official description of Tripp Lite Mounting Clamp for Medical-Grade Power Strips - Antimicrobial Protection as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Permanently Mounts a Power Strip or Surge Protector in Your Healthcare Facility
Safely attach a medical-grade power strip or surge protector to an IV pole, hospital bed, crash cart, mobile medical workstation, hospital bed rail, crib or anywhere else needing portable power. The PSCLAMP2’s drip shield protects outlets from falling liquids and other contaminants that could damage the power strip or connected equipment. A built-in cord management system keeps the power strip’s cabling organized and safely out of the way when not in use to reduce tripping hazards.

Exclusive, Patented Antimicrobial Protection Fights Healthcare-Acquired Infections (HAIs)
The mounting clamp is protected by a patented antimicrobial coating with EPA-registered and FDA-compliant silver ionic technology. The antimicrobial surface protection is 99.9 percent effective in inhibiting the growth of bacteria, such as C. diff and MRSA, and reducing the risk of HAIs in hospitals and other medical environments. The coating meets the requirements of JIS Z 2801:2000, an international standard for evaluating efficacy in antimicrobial products.

Works with Nearly All Brands of Power Strip, Including Tripp Lite
All necessary hardware is included for mounting the lightweight aluminum PSCLAMP2 to pole diameters from .875 inches to 1.25 inches. It not only mounts Tripp Lite’s line of medical-grade power strips, but those of other brands as well, bringing power to areas where wall outlets are scarce or impractical. The clamp is designed to last within busy medical environments and stand up to heavy use.

Typical Applications
- Permanently mount a medical-grade power strip or surge protector to an IV pole, medical cart, mobile workstation, hospital bed or crib inside a medical facility
- Requires a tool to uninstall, meeting the latest compliance requirements

Package Includes
- (2) Mounting brackets
- (2) Retainer brackets
- (2) M6 Phillips-head screws, 12 mm
- (4) M5 Phillips-head screws, 30 mm
- Owner’s manual

Short summary description Tripp Lite Mounting Clamp for Medical-Grade Power Strips - Antimicrobial Protection:
This short summary of the Tripp Lite Mounting Clamp for Medical-Grade Power Strips - Antimicrobial Protection data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite Mounting Clamp for Medical-Grade Power Strips - Antimicrobial Protection, Metal, White

Long summary description Tripp Lite Mounting Clamp for Medical-Grade Power Strips - Antimicrobial Protection:
This is an auto-generated long summary of Tripp Lite Mounting Clamp for Medical-Grade Power Strips - Antimicrobial Protection based on the first three specs of the first five spec groups.

Tripp Lite Mounting Clamp for Medical-Grade Power Strips - Antimicrobial Protection. Material: Metal, Product colour: White

Technical details
Product colour *
White
Material
Metal
Certification
RoHS
Country of origin
China
Weight & dimensions
Weight
240 g
Packaging data
Screws included
Yes
Package width
158 mm
Package depth
273 mm
Package height
77 mm
Packaging data
Package weight
420 g
Logistics data
Master (outer) case width
292.1 mm
Master (outer) case length
492 mm
Master (outer) case height
335 mm
Master (outer) case gross weight
5.78 kg
Products per master (outer) case
12 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332225488
Harmonized System (HS) code
8302.50.0000
Country Distributor
United States 2 distributor(s)