location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 912XL High Yield Black Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
912XL High Yield Black Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3YL84AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545867009 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 503212
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jul 2024 00:16:41
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 912XL High Yield Black Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 912XL High Yield Ink Cartridges deliver legendary HP print quality for high-volume printing.
  • - HP 912 ink cartridges work with: HP OfficeJet 8010e, 8012, 8014, 8015; HP OfficeJet Pro 8020e, 8022, 8023, 8024, 8025
  • - 1 Black (~825 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for workgroups who need dependable performance for professional-quality printing, page after page.
  • - Depend on Original HP 912XL High Yield Ink Cartridges designed specifically for your HP printer for high-volume printing.
  • - What's in the box: 1 Cartridge
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 912XL High Yield Black Original Ink Cartridge :
The long product name of HP 912XL High Yield Black Original Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

912XL High Yield Black Original Ink Cartridge
More>>>
HP 912XL High Yield Black Original Ink Cartridge:
The official description of HP 912XL High Yield Black Original Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for workgroups who need dependable performance for professional-quality printing, page after page.

Count on professional-quality vibrant colour documents. Original HP ink cartridges provide impressive reliability for dependable performance and page yields, and durable results.[1] Print wit individual inks and high-yield cartridge options.[2,3]

Short summary description HP 912XL High Yield Black Original Ink Cartridge:
This short summary of the HP 912XL High Yield Black Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 912XL High Yield Black Original Ink Cartridge, High (XL) Yield, Black, Pigment-based ink, 21.7 ml, 1 pc(s), 825 pages

Long summary description HP 912XL High Yield Black Original Ink Cartridge:
This is an auto-generated long summary of HP 912XL High Yield Black Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 912XL High Yield Black Original Ink Cartridge. Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Black ink volume: 21.7 ml, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 825 pages

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Black ink type
Pigment-based ink
Compatibility *
HP 912 ink cartridges work with: HP OfficeJet 8010e, 8012, 8014, 8015 HP OfficeJet Pro 8020e, 8022, 8023, 8024, 8025
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
21.7 ml
Black ink page yield *
825 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
HP
Country of origin
China, Malaysia
Weight & dimensions
Width
106 mm
Depth
44 mm
Height
115 mm
Weight
60 g
Package width
106 mm
Package depth
44 mm
Package height
115 mm
Package weight
80 g
Brand-specific features
HP GTIN (EAN/UPC) with options
(301) 192545867009; (BGX) 192545866989; (BGY) 192545866996
HP GTIN (EAN/UPC)
192545867009, 192545866989, 192545866996
Technical details
Box contents
1 Cartridge
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 5 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 9 distributor(s)
Switzerland 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
Suomi 3 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Lithuania 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
México 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP 912XL High Yield Black Original Ink Cartridge:
Disclaimer

[1] Based on HP internal testing and Wilhelm Imaging Research Dark Storage Statement. See http://www. hp.com/go/printpermanence.
[2] Based on cartridge yields for HP 912XL ink cartridges compared with HP 912 standard ink cartridges. For more information, see http://www.hp.com/go/learnaboutsupplies.
[3] Based on cartridge yields for HP 917XL ink cartridges compared with HP 912 standard ink cartridges. HP OfficeJet 8020 and HP OfficeJet Pro 8030 only. For more information, see http://www. hp.com/go/learnaboutsupplies.