location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR GS105 Unmanaged

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GS105
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GS105GR
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 245755
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR GS105 Unmanaged
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unmanaged
  • - Basic switching RJ-45 Ethernet ports quantity: 5
  • - 1000Base-T, 100Base-TX, 10Base-T
  • - MAC address table: 8000 entries
Long product name NETGEAR GS105 Unmanaged :
The long product name of NETGEAR GS105 Unmanaged. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5-Port 100/1000 Mbps Gigabit Switch
More>>>
NETGEAR GS105 Unmanaged:
The official description of NETGEAR GS105 Unmanaged as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The GS105, GS108 & GS116 Gigabit Ethernet Switches are equipped with 10/100/1000 Mbps ports giving your small or growing business network the capacity to handle huge workloads.

- Moves very large files instantly across your network
- 10 x faster than standard Fast Ethernet (10/100)
- Full duplex, providing up to 2000 Mbps on each port
- Auto-sensing on each port detects at the best network speed (10, 100 or 1000)
- Auto Uplink™ technology auto adjusts for different types of Ethernet cable
- The compact, sturdy metal case fits easily on a desk or mounts on a wall

Gigabit Ethernet Connectivity

The GS105, GS108 and GS116 unmanaged desktop switches are standards based for easy integration of Ethernet (10 Mbps), Fast Ethernet (100 Mbps) and Gigabit Ethernet (1000 Mbps) devices. These Switches feature 5, 8 or 16 ports. Every port of the GS105, GS108 and GS116 automatically senses the right speed and full/half duplex mode, and Auto Uplink technology automatically adjusts for straight-through or crossover cables.

Easy to Use

With NETGEAR's GS105, GS108 and GS116 desktop switches, you can take gigabit to the desktop in minutes, just plug and play! Once connected, these switches provide you a powerful, high-speed network.

Value for Money

The GS105, GS108 and GS116 are affordable Gigabit switches giving your network the capacity to handle heavy workloads and move very large files across your small business network instantly and easily.

Short summary description NETGEAR GS105 Unmanaged:
This short summary of the NETGEAR GS105 Unmanaged data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR GS105, Unmanaged, Full duplex

Long summary description NETGEAR GS105 Unmanaged:
This is an auto-generated long summary of NETGEAR GS105 Unmanaged based on the first three specs of the first five spec groups.

NETGEAR GS105. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 5. Full duplex. MAC address table: 8000 entries. Networking standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3z

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
5
Network
Networking standards *
IEEE 802.3, IEEE 802.3u, IEEE 802.3z
Copper ethernet cabling technology
1000Base-T, 100Base-TX, 10Base-T
Full duplex
Yes
Flow control support
Yes
Data transmission
Supported data transfer rates
10/100/1000 Mbps
MAC address table *
8000 entries
Maximum data transfer rate
1 Gbit/s
Design
Safety
UL (UL 60950), CUL, C-Tick, CE Mark, TUV (EN 60950)
Performance
Compatible operating systems
Windows, Mac OS, NetWare, Linux
Performance
Mean time between failures (MTBF)
87600 h
Power
Power consumption (typical)
14.4 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
490 g
Other features
Latency
20 µs
Dimensions (WxDxH)
158 x 105 x 25 mm
Bandwidth
10 Gbit/s
I/O ports
5x 10/100/1000 (RJ-45)
Power requirements
12VAC, 1.2A
Electromagnetic emissions
FCC Class A & VCCI Class A, CE Class A, MIC
Networking features
Gigabit Ethernet
Connectivity LEDs
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 10:29:37
Uk has collected 3 expert reviews for NETGEAR GS105 Unmanaged and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
uk.hardware.info
Updated:
2015-09-11 10:29:37
Looking for a switch to add more network connections to your network? You'll find that there are many, many choices. We tested no less than 40 switches, with each model having either 5, 8, or 16 ports. What things should you pay attention to? And does i...
0%
servethehome.com
Updated:
2020-09-05 00:19:49
The Netgear ProSafe GS105 V4 is a 5 port gigabit switch that consumes at most only 3.5 watts! Although we generally focus on fairly high-end components, sometimes you just need to aggregate a few ports. With wireless networks being ubiquitous at this poin...
Good Low power consumption, small form factor, low cost of entry, reliable family of products...
Bad Power port on the front would allow for a smaller form factor...
Bottom line Overall the Netgear ProSafe GS105 does well for what is made for, to be a small, quiet, power efficient switch. At about $30 after rebates, the Netgear GS105 is very inexpensive. If one does need management capabilities, Netgear has a version of the GS105...
86%
Brand Image Product code Product Stock Price from
NETGEAR 5 Port Fast Ethernet Network Switch Unmanaged NETGEAR 5 Port Fast Ethernet Network Switch Unmanaged
(show image)
FS105NA 5 Port Fast Ethernet Network Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe™ 48 Port 10/100 Smart Switch + 2 Gigabit Ports NETGEAR ProSafe™ 48 Port 10/100 Smart Switch + 2 Gigabit Ports
(show image)
FS750T2NA ProSafe™ 48 Port 10/100 Smart Switch + 2 Gigabit Ports 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR 48-Port Switch + 2 Gigabit Ports NETGEAR 48-Port Switch + 2 Gigabit Ports
(show image)
FS750TNA 48-Port Switch + 2 Gigabit Ports 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 24 Port Gigabit Rackmount Switch Unmanaged NETGEAR ProSafe 24 Port Gigabit Rackmount Switch Unmanaged
(show image)
GS524TNA ProSafe 24 Port Gigabit Rackmount Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR GS716TNA network switch NETGEAR GS716TNA network switch
(show image)
GS716TNA GS716TNA 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR NG GS724TGE 24xGENet 2x SFP NETGEAR NG GS724TGE 24xGENet 2x SFP
(show image)
GS724TNA NG GS724TGE 24xGENet 2x SFP 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe™ 24 Port Gigabit Rackmount Switch with 2 SFP slots NETGEAR ProSafe™ 24 Port Gigabit Rackmount Switch with 2 SFP slots
(show image)
JGS524FNA ProSafe™ 24 Port Gigabit Rackmount Switch with 2 SFP slots 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 16 Port Gigabit Rackmount Switch NETGEAR ProSafe 16 Port Gigabit Rackmount Switch
(show image)
GS516TNA ProSafe 16 Port Gigabit Rackmount Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 16 Port Gigabit Desktop Switch NETGEAR ProSafe 16 Port Gigabit Desktop Switch
(show image)
GS116NA ProSafe 16 Port Gigabit Desktop Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR 5 Port Fast Ethernet Network Switch Unmanaged NETGEAR 5 Port Fast Ethernet Network Switch Unmanaged
(show image)
FS105GR 5 Port Fast Ethernet Network Switch 0.00
(excl. VAT)
0 (incl. VAT)