Zone Evil logo

Zone Evil ORDENADOR ZE I3 8100 4GB 1TB GRAB FREEDOS EE37282 PC Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM HDD Micro Tower Black

Data-sheet quality:
created/standardized by Icecat
Product views:
10750
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Zone Evil ORDENADOR ZE I3 8100 4GB 1TB GRAB FREEDOS EE37282 PC Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM HDD Micro Tower Black:

Zone Evil ORDENADOR ZE I3 8100 4GB 1TB GRAB FREEDOS EE37282, 3.6 GHz, Intel® Core™ i3, i3-8100, 8 GB, 1 TB, DVD±RW

Long summary description Zone Evil ORDENADOR ZE I3 8100 4GB 1TB GRAB FREEDOS EE37282 PC Intel® Core™ i3 i3-8100 8 GB DDR4-SDRAM HDD Micro Tower Black:

Zone Evil ORDENADOR ZE I3 8100 4GB 1TB GRAB FREEDOS EE37282. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-8100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Power supply: 550 W. Chassis type: Micro Tower. Product type: PC. Weight: 5 kg. Product colour: Black

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.