- - Mini PC Black
- - Intel® Core™ i3 i3-8100T 3.1 GHz
- - 8 GB DDR4-SDRAM 2666 MHz
- - 500 GB HDD
- - Intel® UHD Graphics 630
- - Ethernet LAN 10,100,1000 Mbit/s
- - Windows 10 Pro 64-bit
Intel Core i3-8100T (6MB Cache, 3.1GHz), 8GB DDR4-SDRAM, 500GB HDD, Intel UHD Graphics 630, LAN, Windows 10 Pro 64-bit
The compact PC that makes a big impact
The ThinkCentre M720 Tiny gives most desktops a run for their money but won't clutter your desk. Powered by Intel® 8th Gen processors with next-gen memory and storage, it’s fast, responsive, and versatile. Tiny in name but not on performance, this compact PC boasts enhanced security, reliability, and energy efficiency, too.
Perfect for users, even better for IT managers
Power-packed and business-ready, the ThinkCentre M Series, which includes the Tower, SFF, Tiny, and Thin Client, is the perfect choice for progressive IT managers looking for high-performance, reliable, and secure desktops. Easy to set up, deploy, and manage in any office environment, they boast the latest processing, memory, and storage technology, and have a number of large storage capacity options. In addition, they come with robust security features to safeguard your critical data and the built-in reliability your organization can count on.
Real power, real results
Despite its size, the ThinkCentre M720 Tiny is as powerful and responsive as a full-sized desktop. With the latest generation of Intel® processors, plus PCIe SSD storage coupled with DDR4 memory, it takes everything in its stride, enabling you to get things done more quickly and efficiently
What are you waiting for?
For an even faster, smoother, and more responsive PC experience, opt for a hard drive with Intel® Optane™ memory. By recognizing the way you work, this smart next-gen technology accelerates everything—from booting up and opening large apps, to finding files fast and multitasking seamlessly.
All the right connections
The ThinkCentre M720 Tiny is packed with ports, including USB 3.1 Gen 2 for faster charging and transferring data even if the PC is shut down or in sleep mode. You can also opt for a Thunderbolt™ 3 USB-C port—the lightning-quick connection technology for high-resolution displays and more robust performance.
One less thing to worry about
Every ThinkCentre M720 Tiny is equipped with Smart USB Protection. It lets you restrict what USB devices can access the PC, while ensuring that no malware enters the system or network through USB ports. In addition, your data is encrypted via the Trusted Platform Module (TPM), and a Kensington Lock is included for you to physically secure the M720 Tiny.
Can fit—and work—anywhere
On a bookshelf, behind a monitor, under the desk…you can fit your ThinkCentre M720 Tiny anywhere. What’s more, it’s been rigorously tested to work in almost any environment—from the arctic to the desert and everywhere in between.
Go green, save green
With Energy Star® 7.0 and EPEAT™ Gold ratings, the ThinkCentre M720 Tiny is proven to be extremely energy efficient. In addition, it also has been rigorously test and awarded the world's first Ultra Low Noise Certificate by TÜV Rheinland.
Lenovo ThinkCentre M720q, 3.1 GHz, Intel® Core™ i3, i3-8100T, 8 GB, 500 GB, Windows 10 Pro
Lenovo ThinkCentre M720q. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i3, Processor model: i3-8100T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Mini PC. Product type: Mini PC. Weight: 1.32 kg. Product colour: Black