location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo USB with UltraNav - German keyboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB Keyboard with UltraNav - German
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31P8952
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68196
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jun 2018 23:42:01
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year Limited – customer carry-in exchange.
Long product name Lenovo USB with UltraNav - German keyboard :
The long product name of Lenovo USB with UltraNav - German keyboard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Keyboard with UltraNav - German
More>>>
Lenovo USB with UltraNav - German keyboard:
The official description of Lenovo USB with UltraNav - German keyboard as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The USB Keyboard with UltraNav is the ultimate accessory for the ThinkPad or NetVista user. Utilizing the same keyboard and UltraNav pointing device hardware as the legendary ThinkPad system, this keyboard lets all users share the ThinkPad experience.

- The same keyboard as ThinkPad systems, offering the same look and feel whether using a NetVista or ThinkPad, or with a port replicator or docking station.
- Integrated UltraNav lets you use TrackPoint, touchpad, or both pointing devices.
- Two-port USB Hub for attaching additional USB devices.
- External keyboard enables ThinkPad speaker volume, external monitor control, brightness, system sleep and suspend (on supported ThinkPad systems).

Short summary description Lenovo USB with UltraNav - German keyboard:
This short summary of the Lenovo USB with UltraNav - German keyboard data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo USB Keyboard with UltraNav - German, Wired, USB

Long summary description Lenovo USB with UltraNav - German keyboard:
This is an auto-generated long summary of Lenovo USB with UltraNav - German keyboard based on the first three specs of the first five spec groups.

Lenovo USB Keyboard with UltraNav - German. Connectivity technology: Wired, Device interface: USB

Keyboard
Connectivity technology *
Wired
Device interface *
USB
Mouse
Mouse included *
No
Weight & dimensions
Keyboard dimensions (WxDxH)
397 x 220 x 22 mm
Keyboard weight
363 g
Other features
I/O ports
USB
Brand Image Product code Product Stock Price from
Lenovo ThinkPad 55Y9017 keyboard USB Lenovo ThinkPad 55Y9017 keyboard USB
(show image)
55Y9017 55Y9017 0.00
(excl. VAT)
0 (incl. VAT)